Microchip Technology, Inc. Microcontrollers AVR128DB32-I/PT

Description
AVR AVR® DB Microcontroller IC 8-Bit 24MHz 128KB (128K x 8) FLASH 32-TQFP (7x7)
Request a Quote Datasheet
Description
AVR AVR® DB Microcontroller IC 8-Bit 24MHz 128KB (128K x 8) FLASH 32-TQFP (7x7)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Microcontrollers - 150-AVR128DB32-I/PT-ND - DigiKey
Thief River Falls, MN, United States
Microcontrollers
150-AVR128DB32-I/PT-ND
Microcontrollers 150-AVR128DB32-I/PT-ND
AVR AVR® DB Microcontroller IC 8-Bit 24MHz 128KB (128K x 8) FLASH 32-TQFP (7x7)

AVR AVR® DB Microcontroller IC 8-Bit 24MHz 128KB (128K x 8) FLASH 32-TQFP (7x7)

Buy Now Datasheet
8-bit 8BIT 128KB Embedded Microcontroller MCU - 685-AVR128DB32-I/PT - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
8-bit 8BIT 128KB Embedded Microcontroller MCU
685-AVR128DB32-I/PT
8-bit 8BIT 128KB Embedded Microcontroller MCU 685-AVR128DB32-I/PT
IC MCU 8BIT 128KB FLASH 32TQFP Product overview: AVR128DB32-I/PT from Microchip Technology is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8-bit, 8BIT, 128KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 8-bit, 8BIT, 128KB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-AVR128DB32-I/PT can be used for catalog matching and distributor lookup.

IC MCU 8BIT 128KB FLASH 32TQFP Product overview: AVR128DB32-I/PT from Microchip Technology is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8-bit, 8BIT, 128KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 8-bit, 8BIT, 128KB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-AVR128DB32-I/PT can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Microcontrollers - 2167712 - RS Components, Ltd.
Corby, Northants, United Kingdom
Microcontrollers
2167712
Microcontrollers 2167712
128KB, TQFP32, 85C, 24MHz, 12b ADC, Comp

128KB, TQFP32, 85C, 24MHz, 12b ADC, Comp

Supplier's Site
Microcontrollers - 2167711 - RS Components, Ltd.
Corby, Northants, United Kingdom
Microcontrollers
2167711
Microcontrollers 2167711
128KB, TQFP32, 85C, 24MHz, 12b ADC, Comp

128KB, TQFP32, 85C, 24MHz, 12b ADC, Comp

Supplier's Site
Microcontrollers - 2167712P - RS Components, Ltd.
Corby, Northants, United Kingdom
Microcontrollers
2167712P
Microcontrollers 2167712P
128KB, TQFP32, 85C, 24MHz, 12b ADC, Comp

128KB, TQFP32, 85C, 24MHz, 12b ADC, Comp

Supplier's Site
Integrated Circuits (ICs) - Embedded - Microcontrollers - 1008082-AVR128DB32-I/PT - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - Embedded - Microcontrollers
1008082-AVR128DB32-I/PT
Integrated Circuits (ICs) - Embedded - Microcontrollers 1008082-AVR128DB32-I/PT
Win Source Part Number: 1008082-AVR128DB32-I /PT Category: Integrated Circuits (ICs)>Embedded - Microcontrollers Series: AVR® DB Core Processor: AVR Speed: 24MHz Package: Tray Standard Package: 250 Mounting: SMD (SMT) Core Size: 8-Bit Connectivity: I2C, SPI, UART/USART Peripherals: Brown-out Detect/Reset, POR, PWM, WDT Number of I/O: 27 Program Memory Size: 128KB (128K x 8) Program Memory Type: FLASH RAM Size: 16K x 8 Data Converters: A/D 14x12b; D/A 1x10b Oscillator Type: Internal Package / Case: 32-TQFP Supplier Device Package: 32-TQFP (7x7) Temperature Range - Operating: -40°C ~ 85°C (TA) Supply Voltage - Operating: 1.8V ~ 5.5V ECCN: EAR99 Fake Threat In the Open Market: 53 pct. MSL Level: 3 (168 Hours) HTSUS: 8542.31.0001 Mfr: Microchip Technology Other Names: 150-AVR128DB32-I/PT Base Product Number: AVR128DB32

Win Source Part Number: 1008082-AVR128DB32-I/PT
Category: Integrated Circuits (ICs)>Embedded - Microcontrollers
Series: AVR® DB
Core Processor: AVR
Speed: 24MHz
Package: Tray
Standard Package: 250
Mounting: SMD (SMT)
Core Size: 8-Bit
Connectivity: I2C, SPI, UART/USART
Peripherals: Brown-out Detect/Reset, POR, PWM, WDT
Number of I/O: 27
Program Memory Size: 128KB (128K x 8)
Program Memory Type: FLASH
RAM Size: 16K x 8
Data Converters: A/D 14x12b; D/A 1x10b
Oscillator Type: Internal
Package / Case: 32-TQFP
Supplier Device Package: 32-TQFP (7x7)
Temperature Range - Operating: -40°C ~ 85°C (TA)
Supply Voltage - Operating: 1.8V ~ 5.5V
ECCN: EAR99
Fake Threat In the Open Market: 53 pct.
MSL Level: 3 (168 Hours)
HTSUS: 8542.31.0001
Mfr: Microchip Technology
Other Names: 150-AVR128DB32-I/PT
Base Product Number: AVR128DB32

Buy Now Datasheet
Microcontrollers - AVR128DB32-I/PT - ODG (Origin Data Global)
Shenzhen, China
Microcontrollers
AVR128DB32-I/PT
Microcontrollers AVR128DB32-I/PT
IC MCU 8BIT 128KB FLASH 32TQFP

IC MCU 8BIT 128KB FLASH 32TQFP

Supplier's Site Datasheet
Microcontrollers - AVR128DB32-I/PT - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Microcontrollers
AVR128DB32-I/PT
Microcontrollers AVR128DB32-I/PT
AVR AVR® DB Microcontroller IC 8-Bit 24MHz 128KB (128K x 8) FLASH 32-TQFP (7x7)

AVR AVR® DB Microcontroller IC 8-Bit 24MHz 128KB (128K x 8) FLASH 32-TQFP (7x7)

Buy Now Datasheet
Integrated Circuits (ICs) - Embedded - Microcontrollers - AVR128DB32-I/PT - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Embedded - Microcontrollers
AVR128DB32-I/PT
Integrated Circuits (ICs) - Embedded - Microcontrollers AVR128DB32-I/PT
IC MCU 8BIT 128KB FLASH 32TQFP

IC MCU 8BIT 128KB FLASH 32TQFP

Supplier's Site
Embedded - Microcontrollers - AVR128DB32-I/PT - Lingto Electronic Limited
Shenzhen, China
Embedded - Microcontrollers
AVR128DB32-I/PT
Embedded - Microcontrollers AVR128DB32-I/PT
IC MCU 8BIT 128KB FLASH 32TQFP

IC MCU 8BIT 128KB FLASH 32TQFP

Supplier's Site Datasheet

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. RS Components, Ltd. RS Components, Ltd. Win Source Electronics ODG (Origin Data Global) Quarktwin Technology Ltd. Shenzhen Shengyu Electronics Technology Limited Lingto Electronic Limited
Product Category Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU)
Product Number 150-AVR128DB32-I/PT-ND 685-AVR128DB32-I/PT 2167712 2167712P 1008082-AVR128DB32-I/PT AVR128DB32-I/PT AVR128DB32-I/PT AVR128DB32-I/PT AVR128DB32-I/PT
Product Name Microcontrollers 8-bit 8BIT 128KB Embedded Microcontroller MCU Microcontrollers Microcontrollers Integrated Circuits (ICs) - Embedded - Microcontrollers Microcontrollers Microcontrollers Integrated Circuits (ICs) - Embedded - Microcontrollers Embedded - Microcontrollers
Data Bus 8 Bit 8 Bit 8 Bit; 8bit 8 Bit; 8bit 8 Bit 8 Bit 8 Bit; 8-Bit 8 Bit; 8-Bit
Clock Speed 24 MHz 24 MHz 24 MHz 24 MHz 24 MHz 24 MHz
Bits Other; A/D 14x12b; D/A 1x10b
RAM 16 KB 16 KB 128 KB 16 KB 16 KB 16 KB
ROM 128 KB 0.5120 KB
Unlock Full Specs
to access all available technical data

Similar Products

CC430F5133 16-Bit Ultra-Low-Power MCU, 8KB Flash, 2KB RAM, CC1101 Radio, AES-128, 12Bit ADC, USCI - CC430F5133IRGZR - Texas Instruments
Specs
Data Bus 16 Bit
Clock Speed 20 MHz
Features Watchdog Timer; DMA
View Details
3 suppliers
Microcontrollers - 2211610 - RS Components, Ltd.
RS Components, Ltd.
Specs
Data Bus 32 Bit; 32bit
ROM 16000 KB
Package Type Other; QFN
View Details
Microcontrollers - CG7735AAT - Quarktwin Technology Ltd.
Infineon Technologies AG
Specs
Life Cycle Stage Removed; Obsolete
View Details
2 suppliers