The AVR128DB28-I/SS is an 8-bit microcontroller from the AVR® DB family, featuring a maximum clock speed of 24 MHz. It is equipped with 128 KB of Flash memory, 16 KB of SRAM, and 512 bytes of EEPROM, making it suitable for a variety of applications requiring moderate processing power and memory capacity. The device is available in a 28-pin SSOP package and operates within a supply voltage range of 1.8 to 5.5V, with a temperature range of -40°C to +85°C. This microcontroller includes multiple peripherals such as three USART interfaces, two SPI interfaces, and two TWI/I2C interfaces, along with several timers and a 12-bit differential ADC. The architecture supports low-power operation and features like an Event System and accurate analog subsystems, which enhance its versatility for embedded applications. The AVR128DB28-I/SS is designed for easy migration within the AVR DB family, allowing for flexibility in design without code modification.
Win Source Part Number: 1368832-AVR128DB28-I
Category: Integrated Circuits (ICs) - Embedded - Microcontrollers
Temperature Range - Operating: -40°C ~ 85°C (TA)
Fake Threat In the Open Market: 37 pct.
MSL Level: 3 (168 Hours)
Mfr: Microchip Technology
Series: AVR® DB
Package: Tube
Product Status: Active
Package / Case: 28-SSOP (0.209", 5.30mm Width)
Supplier Device Package: 28-SSOP
Base Product Number: AVR128DB28
Mounting Type: Surface Mount
HTSUS: 8542.31.0001
REACH Status: REACH Unaffected
ECCN: EAR99
Speed: 24MHz
Number of I/O: 23
Core Processor: AVR
Core Size: 8-Bit
Connectivity: I²C, SPI, UART/USART
Peripherals: Brown-out Detect/Reset, POR, PWM, WDT
Program Memory Size: 128KB (128K x 8)
Program Memory Type: FLASH
RAM Size: 16K x 8
Voltage - Supply (Vcc/Vdd): 1.8V ~ 5.5V
Data Converters: A/D 10x12b; D/A 1x10b
Oscillator Type: Internal
AVR AVR® DB Microcontroller IC 8-Bit 24MHz 128KB (128K x 8) FLASH 28-SSOP
IC MCU 8BIT 128KB FLASH 28SSOP Product overview: AVR128DB28-I/SS from Microchip Technology is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8-bit, 8BIT, 128KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 8-bit, 8BIT, 128KB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-AVR128DB28-I/SS can be used for catalog matching and distributor lookup.
128KB 1.8V~5.5V AVR 24MHz FLASH 23 SSOP-28-208mil Microcontroller Units (MCUs/MPUs/SOCs) ROHS
IC MCU 8BIT 128KB FLASH 28SSOP
AVR AVR® DB Microcontroller IC 8-Bit 24MHz 128KB (128K x 8) FLASH 28-SSOP
IC MCU 8BIT 128KB FLASH 28SSOP
| Win Source Electronics | DigiKey | ERSAELECTRONICS PTE. LTD. | LCSC Electronics Technology (HK) Limited | Lingto Electronic Limited | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|---|
| Product Category | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) |
| Product Number | 1368832-AVR128DB28-I/SS | 150-AVR128DB28-I/SS-ND | 685-AVR128DB28-I/SS | AVR128DB28-I/SS | AVR128DB28-I/SS | AVR128DB28-I/SS | AVR128DB28-I/SS |
| Product Name | Integrated Circuits (ICs) - Embedded - Microcontrollers | Microcontrollers | 8-bit 8BIT 128KB Embedded Microcontroller MCU | Single Chip Microcomputer/Microcontroller >> Microcontroller Units (MCUs/MPUs/SOCs) | Embedded - Microcontrollers | Microcontrollers | Integrated Circuits (ICs) - Embedded - Microcontrollers |
| Data Bus | 8 Bit | 8 Bit | 8 Bit | 8 Bit; 8-Bit | 8 Bit; 8-Bit | ||
| Clock Speed | 24 MHz | 24 MHz | 24 MHz | 24 MHz | 24 MHz | ||
| RAM | 128 KB | 16 KB | 16 KB | 16 KB | 16 KB | ||
| ROM Type | Flash; FLASH | Flash | EEPROM; EEPROM | Flash | |||
| Supply Voltage | 1.8 to 5.5 volts | 1.8 to 5.5 volts | 1.8 to 5.5 volts | 1.8 to 5.5 volts | 5.5 to 1.8 volts |