IC MCU 8BIT 128KB FLASH 64TQFP Product overview: AVR128DA64T-I/PT from Microchip Technology is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8-bit, 8BIT, 128KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 8-bit, 8BIT, 128KB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-AVR128DA64T-I/PT
AVR AVR® DA Microcontroller IC 8-Bit 24MHz 128KB (128K x 8) FLASH 64-TQFP (10x10)
AVR AVR® DA Microcontroller IC 8-Bit 24MHz 128KB (128K x 8) FLASH 64-TQFP (10x10)
AVR AVR® DA Microcontroller IC 8-Bit 24MHz 128KB (128K x 8) FLASH 64-TQFP (10x10)
Win Source Part Number: 1264474-AVR128DA64T-
Category: Integrated Circuits (ICs)>Embedded - Microcontrollers
Series: AVR® DA
Core Processor: AVR
Speed: 24MHz
Package: Tape & Reel
Standard Package: 1,200
Mounting: SMD (SMT)
Core Size: 8-Bit
Connectivity: I2C, SPI, UART/USART
Peripherals: Brown-out Detect/Reset, POR, PWM, WDT
Number of I/O: 55
Program Memory Size: 128KB (128K x 8)
Program Memory Type: FLASH
EEPROM Size: 512 x 8
RAM Size: 16K x 8
Data Converters: A/D 22x12b; D/A 1x10b
Oscillator Type: Internal
Package / Case: 64-TQFP
Supplier Device Package: 64-TQFP (10x10)
Temperature Range - Operating: -40°C ~ 85°C (TA)
Supply Voltage - Operating: 1.8V ~ 5.5V
ECCN: EAR99
Fake Threat In the Open Market: 51 pct.
MSL Level: 3 (168 Hours)
HTSUS: 8542.31.0001
Mfr: Microchip Technology
Other Names: 150-AVR128DA64T-I/PT
Base Product Number: AVR128DA64
IC MCU 8BIT 128KB FLASH 64TQFP
IC MCU 8BIT 128KB FLASH 64TQFP
AVR AVR® DA Microcontroller IC 8-Bit 24MHz 128KB (128K x 8) FLASH 64-TQFP (10x10)
IC MCU 8BIT 128KB FLASH 64TQFP
| ERSAELECTRONICS PTE. LTD. | DigiKey | Win Source Electronics | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | ODG (Origin Data Global) | |
|---|---|---|---|---|---|---|---|
| Product Category | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) |
| Product Number | 685-AVR128DA64T-I/PT | 150-AVR128DA64T-I/PTCT-ND | 1264474-AVR128DA64T-I/PT | AVR128DA64T-I/PT | AVR128DA64T-I/PT | AVR128DA64T-I/PT | AVR128DA64T-I/PT |
| Product Name | 8-bit 8BIT 128KB Embedded Microcontroller MCU | Microcontrollers | Integrated Circuits (ICs) - Embedded - Microcontrollers | Embedded - Microcontrollers | Integrated Circuits (ICs) - Embedded - Microcontrollers | Microcontrollers | Microcontrollers |
| Data Bus | 8 Bit | 8 Bit | 8 Bit | 8 Bit; 8-Bit | 8 Bit; 8-Bit | 8 Bit | |
| Clock Speed | 24 MHz | 24 MHz | 24 MHz | 24 MHz | 24 MHz | 24 MHz | |
| RAM | 16 KB | 16 KB | 128 KB | 16 KB | 16 KB | 16 KB | |
| ROM | 0.5120 KB | 128 KB | 512 KB | ||||
| ROM Type | EEPROM; EEPROM | Flash | Flash; FLASH | Flash; FLASH |