8-bit AVR microcontroller, TQFP
AVR AVR® DA Microcontroller IC 8-Bit 24MHz 128KB (128K x 8) FLASH 64-TQFP (10x10)
IC MCU 8BIT 128KB FLASH 64TQFP
AVR AVR® DA Microcontroller IC 8-Bit 24MHz 128KB (128K x 8) FLASH 64-TQFP (10x10)
IC MCU 8BIT 128KB FLASH 64TQFP
IC MCU 8BIT 128KB FLASH 64TQFP
| RS Components, Ltd. | DigiKey | Lingto Electronic Limited | Quarktwin Technology Ltd. | ODG (Origin Data Global) | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|
| Product Category | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) |
| Product Number | 559508 | 150-AVR128DA64-I/PT-ND | AVR128DA64-I/PT | AVR128DA64-I/PT | AVR128DA64-I/PT | AVR128DA64-I/PT |
| Product Name | Microcontrollers | Microcontrollers | Embedded - Microcontrollers | Microcontrollers | Microcontrollers | Integrated Circuits (ICs) - Embedded - Microcontrollers |
| Data Bus | 8 Bit; 8bit | 8 Bit | 8 Bit; 8-Bit | 8 Bit; 8-Bit | 8 Bit | |
| Package Type | QFP; TQFP; Other; TQFP | TQFP; Other; 64-TQFP | QFP; TQFP; Other; 64-TQFP | QFP; Other; 64-TQFP | QFP | |
| Pin Count | 64 | 64 | ||||
| Clock Speed | 24 MHz | 24 MHz | 24 MHz | 24 MHz | ||
| Bits | Other; A/D 22x12b; D/A 1x10b |