Microchip Technology, Inc. Microcontrollers AVR128DA64-I/MR

Description
AVR AVR® DA Microcontroller IC 8-Bit 24MHz 128KB (128K x 8) FLASH 64-VQFN (9x9)
Request a Quote Datasheet
Description
AVR AVR® DA Microcontroller IC 8-Bit 24MHz 128KB (128K x 8) FLASH 64-VQFN (9x9)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Microcontrollers - 150-AVR128DA64-I/MR-ND - DigiKey
Thief River Falls, MN, United States
Microcontrollers
150-AVR128DA64-I/MR-ND
Microcontrollers 150-AVR128DA64-I/MR-ND
AVR AVR® DA Microcontroller IC 8-Bit 24MHz 128KB (128K x 8) FLASH 64-VQFN (9x9)

AVR AVR® DA Microcontroller IC 8-Bit 24MHz 128KB (128K x 8) FLASH 64-VQFN (9x9)

Buy Now Datasheet
Integrated Circuits (ICs) - Embedded - Microcontrollers - 1322827-AVR128DA64-I/MR - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - Embedded - Microcontrollers
1322827-AVR128DA64-I/MR
Integrated Circuits (ICs) - Embedded - Microcontrollers 1322827-AVR128DA64-I/MR
Manufacturer: Microchip Technology Win Source Part Number: 1322827-AVR128DA64-I /MR Category: Integrated Circuits (ICs)>Embedded>Micro controllers Packaging: Tray Core Processor: AVR Speed: 24MHz Standard Package: 260 Mounting: Surface Mount Core Size: 8-Bit Connectivity: I2C, SPI, UART/USART Peripherals: Brown-out Detect/Reset, POR, PWM, WDT Number of I/O: 55 Program Memory Size: 128KB (128K x 8) Program Memory Type: FLASH EEPROM Size: 512 x 8 RAM Size: 16K x 8 Data Converters: A/D 22x12b; D/A 1x10b Oscillator Type: Internal Supplier Device Package: 64-VQFN (9x9) Temperature Range - Operating: -40°C ~ 85°C Case / Package: 64-VFQFN Exposed Pad ECCN: EAR99 Fake Threat In the Open Market: 72 MSL Level: 3 (168 Hours) Voltage - Supply (Vcc/Vdd): 1.8V ~ 5.5V HTSUS: 8542.31.0001 Other Part Number: 150-AVR128DA64-I/MR Base Product Number: AVR128DA64 RoHS Status: ROHS3 Compliant

Manufacturer: Microchip Technology
Win Source Part Number: 1322827-AVR128DA64-I/MR
Category: Integrated Circuits (ICs)>Embedded>Microcontrollers
Packaging: Tray
Core Processor: AVR
Speed: 24MHz
Standard Package: 260
Mounting: Surface Mount
Core Size: 8-Bit
Connectivity: I2C, SPI, UART/USART
Peripherals: Brown-out Detect/Reset, POR, PWM, WDT
Number of I/O: 55
Program Memory Size: 128KB (128K x 8)
Program Memory Type: FLASH
EEPROM Size: 512 x 8
RAM Size: 16K x 8
Data Converters: A/D 22x12b; D/A 1x10b
Oscillator Type: Internal
Supplier Device Package: 64-VQFN (9x9)
Temperature Range - Operating: -40°C ~ 85°C
Case / Package: 64-VFQFN Exposed Pad
ECCN: EAR99
Fake Threat In the Open Market: 72
MSL Level: 3 (168 Hours)
Voltage - Supply (Vcc/Vdd): 1.8V ~ 5.5V
HTSUS: 8542.31.0001
Other Part Number: 150-AVR128DA64-I/MR
Base Product Number: AVR128DA64
RoHS Status: ROHS3 Compliant

Buy Now Datasheet
8-bit 8BIT 128KB Embedded Microcontroller MCU - 685-AVR128DA64-I/MR - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
8-bit 8BIT 128KB Embedded Microcontroller MCU
685-AVR128DA64-I/MR
8-bit 8BIT 128KB Embedded Microcontroller MCU 685-AVR128DA64-I/MR
IC MCU 8BIT 128KB FLASH 64VQFN Product overview: AVR128DA64-I/MR from Microchip Technology is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8-bit, 8BIT, 128KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 8-bit, 8BIT, 128KB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-AVR128DA64-I/MR can be used for catalog matching and distributor lookup.

IC MCU 8BIT 128KB FLASH 64VQFN Product overview: AVR128DA64-I/MR from Microchip Technology is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8-bit, 8BIT, 128KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 8-bit, 8BIT, 128KB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-AVR128DA64-I/MR can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Microcontrollers - AVR128DA64-I/MR - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Microcontrollers
AVR128DA64-I/MR
Microcontrollers AVR128DA64-I/MR
AVR AVR® DA Microcontroller IC 8-Bit 24MHz 128KB (128K x 8) FLASH 64-VQFN (9x9)

AVR AVR® DA Microcontroller IC 8-Bit 24MHz 128KB (128K x 8) FLASH 64-VQFN (9x9)

Buy Now Datasheet
Microcontrollers - AVR128DA64-I/MR - ODG (Origin Data Global)
Shenzhen, China
Microcontrollers
AVR128DA64-I/MR
Microcontrollers AVR128DA64-I/MR
IC MCU 8BIT 128KB FLASH 64VQFN

IC MCU 8BIT 128KB FLASH 64VQFN

Supplier's Site Datasheet
Integrated Circuits (ICs) - Embedded - Microcontrollers - AVR128DA64-I/MR - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Embedded - Microcontrollers
AVR128DA64-I/MR
Integrated Circuits (ICs) - Embedded - Microcontrollers AVR128DA64-I/MR
IC MCU 8BIT 128KB FLASH 64VQFN

IC MCU 8BIT 128KB FLASH 64VQFN

Supplier's Site
Embedded - Microcontrollers - AVR128DA64-I/MR - Lingto Electronic Limited
Shenzhen, China
Embedded - Microcontrollers
AVR128DA64-I/MR
Embedded - Microcontrollers AVR128DA64-I/MR
IC MCU 8BIT 128KB FLASH 64VQFN

IC MCU 8BIT 128KB FLASH 64VQFN

Supplier's Site Datasheet

Technical Specifications

  DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD. Quarktwin Technology Ltd. ODG (Origin Data Global) Shenzhen Shengyu Electronics Technology Limited Lingto Electronic Limited
Product Category Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU)
Product Number 150-AVR128DA64-I/MR-ND 1322827-AVR128DA64-I/MR 685-AVR128DA64-I/MR AVR128DA64-I/MR AVR128DA64-I/MR AVR128DA64-I/MR AVR128DA64-I/MR
Product Name Microcontrollers Integrated Circuits (ICs) - Embedded - Microcontrollers 8-bit 8BIT 128KB Embedded Microcontroller MCU Microcontrollers Microcontrollers Integrated Circuits (ICs) - Embedded - Microcontrollers Embedded - Microcontrollers
Data Bus 8 Bit 8 Bit 8 Bit 8 Bit; 8-Bit 8 Bit 8 Bit; 8-Bit
Clock Speed 24 MHz 24 MHz 24 MHz 24 MHz 24 MHz 24 MHz
Bits Other; A/D 22x12b; D/A 1x10b
RAM 16 KB 128 KB 16 KB 16 KB 16 KB 16 KB
ROM 128 KB 512 KB
Unlock Full Specs
to access all available technical data

Similar Products

2.4GHZ Embedded Microcontroller MCU - 879-CC2652P1FRGZR - ERSAELECTRONICS PTE. LTD.
Specs
Clock Speed 48 MHz
RAM 80 KB
Supply Voltage 1.8 to 3.8 volts
View Details
2 suppliers
Embedded - Embedded - Microcontrollers - ADUC836BCP - 860527-ADUC836BCP - Win Source Electronics
Specs
Data Bus 8 Bit
Clock Speed 12.58 MHz
RAM 62 KB
View Details
3 suppliers
Microcontrollers - 1581958 - RS Components, Ltd.
RS Components, Ltd.
Specs
Data Bus 32 Bit; 32bit
ROM 32 KB
Package Type QFP; Other; LQFP
View Details
Embedded Microcontroller MCU - 879-BCM20736A1KML2G - ERSAELECTRONICS PTE. LTD.
Specs
Supply Voltage 1.4 to 3.6 volts
Serial Interface I2C, SPI, UART
Package Type Other; Tray
View Details