The AVR128DA32-E/RXB is a microcontroller from the AVR® DA family, featuring an 8-bit AVR CPU capable of operating at speeds up to 24 MHz. It includes 128 KB of Flash memory, 16 KB of SRAM, and 512 bytes of EEPROM, making it suitable for a variety of embedded applications. The device is available in a 32-pin VQFN package and operates within a supply voltage range of 1.8 to 5.5V. This microcontroller supports a range of advanced features, including multiple timers, USART, SPI, and TWI/I2C interfaces, as well as a 12-bit ADC with multiple channels. It also incorporates a Peripheral Touch Controller (PTC) and an Event System for efficient handling of asynchronous events. The operating temperature range extends from -40°C to +125°C, making it suitable for industrial applications. Engineers looking for a versatile and powerful microcontroller for their projects may find the AVR128DA32-E/RXB to be a fitting choice due to its robust memory capacity and extensive peripheral support.
IC MCU 8BIT 128KB FLASH 32VQFN Product overview: AVR128DA32-E/RXB from Microchip Technology is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8-bit, 8BIT, 128KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 8-bit, 8BIT, 128KB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-AVR128DA32-E/RXB
AVR AVR® DA Microcontroller IC 8-Bit 24MHz 128KB (128K x 8) FLASH 32-VQFN (5x5)
IC MCU 8BIT 128KB FLASH 32VQFN
AVR AVR® DA Microcontroller IC 8-Bit 24MHz 128KB (128K x 8) FLASH 32-VQFN (5x5)
IC MCU 8BIT 128KB FLASH 32VQFN
IC MCU 8BIT 128KB FLASH 32VQFN
| ERSAELECTRONICS PTE. LTD. | DigiKey | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | ODG (Origin Data Global) | Lingto Electronic Limited | |
|---|---|---|---|---|---|---|
| Product Category | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) |
| Product Number | 685-AVR128DA32-E/RXB | 150-AVR128DA32-E/RXB-ND | AVR128DA32-E/RXB | AVR128DA32-E/RXB | AVR128DA32-E/RXB | AVR128DA32-E/RXB |
| Product Name | 8-bit 8BIT 128KB Embedded Microcontroller MCU | Microcontrollers | Integrated Circuits (ICs) - Embedded - Microcontrollers | Microcontrollers | Microcontrollers | Embedded - Microcontrollers |
| Data Bus | 8 Bit | 8 Bit | 8 Bit; 8-Bit | 8 Bit | 8 Bit; 8-Bit | |
| Clock Speed | 24 MHz | 24 MHz | 24 MHz | 24 MHz | 24 MHz | |
| RAM | 16 KB | 16 KB | 16 KB | 16 KB | 16 KB | |
| ROM | 0.5120 KB | 128 KB | ||||
| ROM Type | EEPROM; EEPROM | Flash | Flash; FLASH |