Microchip Technology, Inc. ATZBX02564

Description
ATZB-X0-256-4-0-CN ZigBit® is an ultra-compact and low-power Sub-Ghz IEEE 802.15.4/ZigBee® OEM module. Based on the innovative mixed-signal hardware platform from Microchip, this module uses the ATXMEGA256A3U Microcontroller and AT86RF212B 700/800/900 MHz ISM band Transceiver. The radio transceiver provides high data rates from 20 kb/s up to 1 Mb/s, frame handling, outstanding receiver sensitivity and high transmit output power enabling a very robust wireless communication. The module is designed for wireless sensing, monitoring, control, data acquisition applications, to name a few. This ZigBit module eliminates the need for costly and time-consuming RF development, and shortens time-to-market for wireless applications. The module has an MS-147 RF connector that can be used as an RF test port. The built-in chip antenna is designed and tuned for the ZigBit design to enable quick integration of the ZigBit into any application. What is in the box: Atmel ATxmega256A3U and AT86RF212B ZigBit Wireless Module Additional Features Ultra-compact, low power 2.4GHz IEEE 802.15.4 /ZigBee module Uses the ATxmega256A3U microcontroller Uses the AT86RF212B 700/800/900 MHz ISM band Transceiver Onboard Chip antenna RF test connector
Datasheet
Description
ATZB-X0-256-4-0-CN ZigBit® is an ultra-compact and low-power Sub-Ghz IEEE 802.15.4/ZigBee® OEM module. Based on the innovative mixed-signal hardware platform from Microchip, this module uses the ATXMEGA256A3U Microcontroller and AT86RF212B 700/800/900 MHz ISM band Transceiver. The radio transceiver provides high data rates from 20 kb/s up to 1 Mb/s, frame handling, outstanding receiver sensitivity and high transmit output power enabling a very robust wireless communication. The module is designed for wireless sensing, monitoring, control, data acquisition applications, to name a few. This ZigBit module eliminates the need for costly and time-consuming RF development, and shortens time-to-market for wireless applications. The module has an MS-147 RF connector that can be used as an RF test port. The built-in chip antenna is designed and tuned for the ZigBit design to enable quick integration of the ZigBit into any application. What is in the box: Atmel ATxmega256A3U and AT86RF212B ZigBit Wireless Module Additional Features Ultra-compact, low power 2.4GHz IEEE 802.15.4 /ZigBee module Uses the ATxmega256A3U microcontroller Uses the AT86RF212B 700/800/900 MHz ISM band Transceiver Onboard Chip antenna RF test connector
Datasheet

Suppliers

Company
Product
Description
Supplier Links
 - ATZBX02564 - Microchip Technology, Inc.
Chandler, AZ, United States
ATZB-X0-256-4-0-CN ZigBit® is an ultra-compact and low-power Sub-Ghz IEEE 802.15.4/ZigBee® OEM module. Based on the innovative mixed-signal hardware platform from Microchip, this module uses the ATXMEGA256A3U Microcontroller and AT86RF212B 700/800/900 MHz ISM band Transceiver. The radio transceiver provides high data rates from 20 kb/s up to 1 Mb/s, frame handling, outstanding receiver sensitivity and high transmit output power enabling a very robust wireless communication. The module is designed for wireless sensing, monitoring, control, data acquisition applications, to name a few. This ZigBit module eliminates the need for costly and time-consuming RF development, and shortens time-to-market for wireless applications. The module has an MS-147 RF connector that can be used as an RF test port. The built-in chip antenna is designed and tuned for the ZigBit design to enable quick integration of the ZigBit into any application. What is in the box: Atmel ATxmega256A3U and AT86RF212B ZigBit Wireless Module Additional Features Ultra-compact, low power 2.4GHz IEEE 802.15.4 /ZigBee module Uses the ATxmega256A3U microcontroller Uses the AT86RF212B 700/800/900 MHz ISM band Transceiver Onboard Chip antenna RF test connector

ATZB-X0-256-4-0-CN ZigBit® is an ultra-compact and low-power Sub-Ghz IEEE 802.15.4/ZigBee® OEM module. Based on the innovative mixed-signal hardware platform from Microchip, this module uses the ATXMEGA256A3U Microcontroller and AT86RF212B 700/800/900 MHz ISM band Transceiver. The radio transceiver provides high data rates from 20 kb/s up to 1 Mb/s, frame handling, outstanding receiver sensitivity and high transmit output power enabling a very robust wireless communication.

The module is designed for wireless sensing, monitoring, control, data acquisition applications, to name a few. This ZigBit module eliminates the need for costly and time-consuming RF development, and shortens time-to-market for wireless applications. The module has an MS-147 RF connector that can be used as an RF test port. The built-in chip antenna is designed and tuned for the ZigBit design to enable quick integration of the ZigBit into any application.

What is in the box: Atmel ATxmega256A3U and AT86RF212B ZigBit Wireless Module

Additional Features

    • Ultra-compact, low power 2.4GHz IEEE 802.15.4 /ZigBee module
    • Uses the ATxmega256A3U microcontroller
    • Uses the AT86RF212B 700/800/900 MHz ISM band Transceiver
    • Onboard Chip antenna
    • RF test connector
Supplier's Site Datasheet

Technical Specifications

  Microchip Technology, Inc.
Product Category Microcontrollers (MCU)
Product Number ATZBX02564
Package Type Other; Module
Unlock Full Specs
to access all available technical data

Similar Products

Microcontrollers - C167CRLMHAKXQLA2-ND - DigiKey
Infineon Technologies AG
Specs
Data Bus 16 Bit
Clock Speed 25 MHz
Bits Other; A/D 16x10b
View Details
5 suppliers
Embedded - Microcontrollers - ADUC841BCP62-5 - Lingto Electronic Limited
Specs
Data Bus 8 Bit; 8-Bit
View Details
Microcontrollers - 428453 - RS Components, Ltd.
RS Components, Ltd.
Specs
Data Bus 32 Bit; 32bit
Package Type QFP; Other; LQFP
Pin Count 100
View Details
Integrated Circuits (ICs) - Embedded - Microcontrollers - COP8SAC740Q3 - Shenzhen Shengyu Electronics Technology Limited
Specs
Data Bus 8 Bit
Life Cycle Stage Removed; Obsolete
Clock Speed 10 MHz
View Details
3 suppliers