Microchip Technology, Inc. Newest Parts - ATZB-S1-256-3-0-C ATZB-S1-256-3-0-C

Description
Manufacturer: Microchip Technology Win Source Part Number: 737035-ATZB-S1-256-3 -0-C Packaging: Tray Mounting Style: SMD Frequency: 2.4GHz Protocol: Zigbee Data Rate: 2Mbps Memory Size: 256kB Flash, 8kB EEPROM, 32kB SRAM Antenna Type: Integrated, Chip Power - Output: 3.5dBm Sensitivity: -97dBm RF Family/Standard: 802.15.4 Serial Interfaces: ISP, JTAG, SPI, UART, USART Categories: RF/IF and RFID Temperature Range - Operating: -40°C ~ 85°C Manufacturer Package: Module Popularity: Medium Fake Threat In the Open Market: 35 pct. Supply and Demand Status: Limited Manufacturer Pack Quantity: 1 MSL Level: 3 (168 Hours) Supply Voltage (V): 1.8V ~ 3.6V Receiving Current: 9.6mA ~ 17mA Transmitting Current: 9.9mA ~ 16.3mA
Request a Quote
Description
Manufacturer: Microchip Technology Win Source Part Number: 737035-ATZB-S1-256-3 -0-C Packaging: Tray Mounting Style: SMD Frequency: 2.4GHz Protocol: Zigbee Data Rate: 2Mbps Memory Size: 256kB Flash, 8kB EEPROM, 32kB SRAM Antenna Type: Integrated, Chip Power - Output: 3.5dBm Sensitivity: -97dBm RF Family/Standard: 802.15.4 Serial Interfaces: ISP, JTAG, SPI, UART, USART Categories: RF/IF and RFID Temperature Range - Operating: -40°C ~ 85°C Manufacturer Package: Module Popularity: Medium Fake Threat In the Open Market: 35 pct. Supply and Demand Status: Limited Manufacturer Pack Quantity: 1 MSL Level: 3 (168 Hours) Supply Voltage (V): 1.8V ~ 3.6V Receiving Current: 9.6mA ~ 17mA Transmitting Current: 9.9mA ~ 16.3mA
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Newest Parts - ATZB-S1-256-3-0-C - 737035-ATZB-S1-256-3-0-C - Win Source Electronics
Laguna Hills, CA, United States
Newest Parts - ATZB-S1-256-3-0-C
737035-ATZB-S1-256-3-0-C
Newest Parts - ATZB-S1-256-3-0-C 737035-ATZB-S1-256-3-0-C
Manufacturer: Microchip Technology Win Source Part Number: 737035-ATZB-S1-256-3 -0-C Packaging: Tray Mounting Style: SMD Frequency: 2.4GHz Protocol: Zigbee Data Rate: 2Mbps Memory Size: 256kB Flash, 8kB EEPROM, 32kB SRAM Antenna Type: Integrated, Chip Power - Output: 3.5dBm Sensitivity: -97dBm RF Family/Standard: 802.15.4 Serial Interfaces: ISP, JTAG, SPI, UART, USART Categories: RF/IF and RFID Temperature Range - Operating: -40°C ~ 85°C Manufacturer Package: Module Popularity: Medium Fake Threat In the Open Market: 35 pct. Supply and Demand Status: Limited Manufacturer Pack Quantity: 1 MSL Level: 3 (168 Hours) Supply Voltage (V): 1.8V ~ 3.6V Receiving Current: 9.6mA ~ 17mA Transmitting Current: 9.9mA ~ 16.3mA

Manufacturer: Microchip Technology
Win Source Part Number: 737035-ATZB-S1-256-3-0-C
Packaging: Tray
Mounting Style: SMD
Frequency: 2.4GHz
Protocol: Zigbee
Data Rate: 2Mbps
Memory Size: 256kB Flash, 8kB EEPROM, 32kB SRAM
Antenna Type: Integrated, Chip
Power - Output: 3.5dBm
Sensitivity: -97dBm
RF Family/Standard: 802.15.4
Serial Interfaces: ISP, JTAG, SPI, UART, USART
Categories: RF/IF and RFID
Temperature Range - Operating: -40°C ~ 85°C
Manufacturer Package: Module
Popularity: Medium
Fake Threat In the Open Market: 35 pct.
Supply and Demand Status: Limited
Manufacturer Pack Quantity: 1
MSL Level: 3 (168 Hours)
Supply Voltage (V): 1.8V ~ 3.6V
Receiving Current: 9.6mA ~ 17mA
Transmitting Current: 9.9mA ~ 16.3mA

Buy Now

Technical Specifications

  Win Source Electronics
Product Category RFID Chips
Product Number 737035-ATZB-S1-256-3-0-C
Product Name Newest Parts - ATZB-S1-256-3-0-C
Interface ISP, JTAG, SPI, UART, USART
Unlock Full Specs
to access all available technical data

Similar Products

LEGIC Smartcard ICs for DESFire MIFARE - ATC1024-MV110 - LEGIC Identsystems
Specs
Frequency 1.36E7 Hz
Memory 7552 bits
Reading Speed 26.48 kbps
View Details
AS3953 NFC Interface Tag.  NFC to SPI interface chip - AS3953 - ams
Specs
RFID Product Tag / Transponder
Frequency 1.36E7 Hz
Memory 1 bits
View Details