Microchip Technology, Inc. Integrated Circuits (ICs) - Embedded - Microcontrollers ATXMEGA8E5-MUR

Description
Manufacturer: Microchip Technology Win Source Part Number: 1318900-ATXMEGA8E5-M UR Category: Integrated Circuits (ICs)>Embedded>Micro controllers Packaging: Reel - TR Core Processor: AVR Speed: 32MHz Standard Package: 5,000 Mounting: Surface Mount Core Size: 8/16-Bit Connectivity: I2C, IrDA, SPI, UART/USART Peripherals: Brown-out Detect/Reset, DMA, POR, PWM, WDT Number of I/O: 26 Program Memory Size: 8KB (4K x 16) Program Memory Type: FLASH EEPROM Size: 512 x 8 RAM Size: 1K x 8 Data Converters: A/D 16x12b; D/A 2x12b Oscillator Type: Internal Supplier Device Package: 32-QFN (5x5) Temperature Range - Operating: -40°C ~ 85°C Case / Package: 32-VFQFN Exposed Pad ECCN: 5A992C Fake Threat In the Open Market: 70 MSL Level: 3 (168 Hours) Voltage - Supply (Vcc/Vdd): 1.6V ~ 3.6V REACH Status: REACH Unaffected HTSUS: 8542.31.0001 Other Part Number: 1611-ATXMEGA8E5-MURT R,1611-ATXMEGA8E5-MU RCT,ATXMEGA8E5-MURDK R,1611-ATXMEGA8E5-MU RDKR,1611-ATXMEGA8E5 -MURDKR-ND,1611-ATXM EGA8E5-MURTRINACTIVE ,ATXMEGA8E5-MURTR,AT XMEGA8E5-MURCT,1611- ATXMEGA8E5-MURTR-ND, 1611-ATXMEGA8E5-MURD KRINACTIVE Base Product Number: ATXMEGA8 RoHS Status: ROHS3 Compliant
Request a Quote Datasheet
Description
Manufacturer: Microchip Technology Win Source Part Number: 1318900-ATXMEGA8E5-M UR Category: Integrated Circuits (ICs)>Embedded>Micro controllers Packaging: Reel - TR Core Processor: AVR Speed: 32MHz Standard Package: 5,000 Mounting: Surface Mount Core Size: 8/16-Bit Connectivity: I2C, IrDA, SPI, UART/USART Peripherals: Brown-out Detect/Reset, DMA, POR, PWM, WDT Number of I/O: 26 Program Memory Size: 8KB (4K x 16) Program Memory Type: FLASH EEPROM Size: 512 x 8 RAM Size: 1K x 8 Data Converters: A/D 16x12b; D/A 2x12b Oscillator Type: Internal Supplier Device Package: 32-QFN (5x5) Temperature Range - Operating: -40°C ~ 85°C Case / Package: 32-VFQFN Exposed Pad ECCN: 5A992C Fake Threat In the Open Market: 70 MSL Level: 3 (168 Hours) Voltage - Supply (Vcc/Vdd): 1.6V ~ 3.6V REACH Status: REACH Unaffected HTSUS: 8542.31.0001 Other Part Number: 1611-ATXMEGA8E5-MURT R,1611-ATXMEGA8E5-MU RCT,ATXMEGA8E5-MURDK R,1611-ATXMEGA8E5-MU RDKR,1611-ATXMEGA8E5 -MURDKR-ND,1611-ATXM EGA8E5-MURTRINACTIVE ,ATXMEGA8E5-MURTR,AT XMEGA8E5-MURCT,1611- ATXMEGA8E5-MURTR-ND, 1611-ATXMEGA8E5-MURD KRINACTIVE Base Product Number: ATXMEGA8 RoHS Status: ROHS3 Compliant
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Integrated Circuits (ICs) - Embedded - Microcontrollers - 1318900-ATXMEGA8E5-MUR - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - Embedded - Microcontrollers
1318900-ATXMEGA8E5-MUR
Integrated Circuits (ICs) - Embedded - Microcontrollers 1318900-ATXMEGA8E5-MUR
Manufacturer: Microchip Technology Win Source Part Number: 1318900-ATXMEGA8E5-M UR Category: Integrated Circuits (ICs)>Embedded>Micro controllers Packaging: Reel - TR Core Processor: AVR Speed: 32MHz Standard Package: 5,000 Mounting: Surface Mount Core Size: 8/16-Bit Connectivity: I2C, IrDA, SPI, UART/USART Peripherals: Brown-out Detect/Reset, DMA, POR, PWM, WDT Number of I/O: 26 Program Memory Size: 8KB (4K x 16) Program Memory Type: FLASH EEPROM Size: 512 x 8 RAM Size: 1K x 8 Data Converters: A/D 16x12b; D/A 2x12b Oscillator Type: Internal Supplier Device Package: 32-QFN (5x5) Temperature Range - Operating: -40°C ~ 85°C Case / Package: 32-VFQFN Exposed Pad ECCN: 5A992C Fake Threat In the Open Market: 70 MSL Level: 3 (168 Hours) Voltage - Supply (Vcc/Vdd): 1.6V ~ 3.6V REACH Status: REACH Unaffected HTSUS: 8542.31.0001 Other Part Number: 1611-ATXMEGA8E5-MURT R,1611-ATXMEGA8E5-MU RCT,ATXMEGA8E5-MURDK R,1611-ATXMEGA8E5-MU RDKR,1611-ATXMEGA8E5 -MURDKR-ND,1611-ATXM EGA8E5-MURTRINACTIVE ,ATXMEGA8E5-MURTR,AT XMEGA8E5-MURCT,1611- ATXMEGA8E5-MURTR-ND, 1611-ATXMEGA8E5-MURD KRINACTIVE Base Product Number: ATXMEGA8 RoHS Status: ROHS3 Compliant

Manufacturer: Microchip Technology
Win Source Part Number: 1318900-ATXMEGA8E5-MUR
Category: Integrated Circuits (ICs)>Embedded>Microcontrollers
Packaging: Reel - TR
Core Processor: AVR
Speed: 32MHz
Standard Package: 5,000
Mounting: Surface Mount
Core Size: 8/16-Bit
Connectivity: I2C, IrDA, SPI, UART/USART
Peripherals: Brown-out Detect/Reset, DMA, POR, PWM, WDT
Number of I/O: 26
Program Memory Size: 8KB (4K x 16)
Program Memory Type: FLASH
EEPROM Size: 512 x 8
RAM Size: 1K x 8
Data Converters: A/D 16x12b; D/A 2x12b
Oscillator Type: Internal
Supplier Device Package: 32-QFN (5x5)
Temperature Range - Operating: -40°C ~ 85°C
Case / Package: 32-VFQFN Exposed Pad
ECCN: 5A992C
Fake Threat In the Open Market: 70
MSL Level: 3 (168 Hours)
Voltage - Supply (Vcc/Vdd): 1.6V ~ 3.6V
REACH Status: REACH Unaffected
HTSUS: 8542.31.0001
Other Part Number: 1611-ATXMEGA8E5-MURTR,1611-ATXMEGA8E5-MURCT,ATXMEGA8E5-MURDKR,1611-ATXMEGA8E5-MURDKR,1611-ATXMEGA8E5-MURDKR-ND,1611-ATXMEGA8E5-MURTRINACTIVE,ATXMEGA8E5-MURTR,ATXMEGA8E5-MURCT,1611-ATXMEGA8E5-MURTR-ND,1611-ATXMEGA8E5-MURDKRINACTIVE
Base Product Number: ATXMEGA8
RoHS Status: ROHS3 Compliant

Buy Now Datasheet
16-bit 16BIT 8KB Embedded Microcontroller MCU - 685-ATXMEGA8E5-MUR - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
16-bit 16BIT 8KB Embedded Microcontroller MCU
685-ATXMEGA8E5-MUR
16-bit 16BIT 8KB Embedded Microcontroller MCU 685-ATXMEGA8E5-MUR
IC MCU 8/16BIT 8KB FLASH 32QFN Product overview: ATXMEGA8E5-MUR from Microchip Technology is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 16-bit, 16BIT, 8KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 16-bit, 16BIT, 8KB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-ATXMEGA8E5-MUR can be used for catalog matching and distributor lookup.

IC MCU 8/16BIT 8KB FLASH 32QFN Product overview: ATXMEGA8E5-MUR from Microchip Technology is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 16-bit, 16BIT, 8KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 16-bit, 16BIT, 8KB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-ATXMEGA8E5-MUR can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Microcontrollers - ATXMEGA8E5-MURDKR-ND - DigiKey
Thief River Falls, MN, United States
Microcontrollers
ATXMEGA8E5-MURDKR-ND
Microcontrollers ATXMEGA8E5-MURDKR-ND
AVR AVR® XMEGA® E5 Microcontroller IC 8/16-Bit 32MHz 8KB (4K x 16) FLASH 32-QFN (5x5)

AVR AVR® XMEGA® E5 Microcontroller IC 8/16-Bit 32MHz 8KB (4K x 16) FLASH 32-QFN (5x5)

Buy Now Datasheet
Microcontrollers - ATXMEGA8E5-MURTR-ND - DigiKey
Thief River Falls, MN, United States
Microcontrollers
ATXMEGA8E5-MURTR-ND
Microcontrollers ATXMEGA8E5-MURTR-ND
AVR AVR® XMEGA® E5 Microcontroller IC 8/16-Bit 32MHz 8KB (4K x 16) FLASH 32-QFN (5x5)

AVR AVR® XMEGA® E5 Microcontroller IC 8/16-Bit 32MHz 8KB (4K x 16) FLASH 32-QFN (5x5)

Buy Now Datasheet
Microcontrollers - ATXMEGA8E5-MURCT-ND - DigiKey
Thief River Falls, MN, United States
Microcontrollers
ATXMEGA8E5-MURCT-ND
Microcontrollers ATXMEGA8E5-MURCT-ND
AVR AVR® XMEGA® E5 Microcontroller IC 8/16-Bit 32MHz 8KB (4K x 16) FLASH 32-QFN (5x5)

AVR AVR® XMEGA® E5 Microcontroller IC 8/16-Bit 32MHz 8KB (4K x 16) FLASH 32-QFN (5x5)

Buy Now Datasheet
Embedded - Microcontrollers - ATXMEGA8E5-MUR - Lingto Electronic Limited
Shenzhen, China
Embedded - Microcontrollers
ATXMEGA8E5-MUR
Embedded - Microcontrollers ATXMEGA8E5-MUR
IC MCU 8/16BIT 8KB FLASH 32QFN

IC MCU 8/16BIT 8KB FLASH 32QFN

Supplier's Site Datasheet
Microcontrollers - ATXMEGA8E5-MUR - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Microcontrollers
ATXMEGA8E5-MUR
Microcontrollers ATXMEGA8E5-MUR
AVR AVR® XMEGA® E5 Microcontroller IC 8/16-Bit 32MHz 8KB (4K x 16) FLASH 32-QFN (5x5)

AVR AVR® XMEGA® E5 Microcontroller IC 8/16-Bit 32MHz 8KB (4K x 16) FLASH 32-QFN (5x5)

Buy Now Datasheet
Sheung Wan, Hong Kong
8-bit Microcontrollers - MCU
ATXMEGA8E5-MUR
8-bit Microcontrollers - MCU ATXMEGA8E5-MUR
8-bit Microcontrollers - MCU 32QFN 5x5mm IND TEMP GREEN1.6-3.6V

8-bit Microcontrollers - MCU 32QFN 5x5mm IND TEMP GREEN1.6-3.6V

Buy Now Datasheet
Microcontrollers - ATXMEGA8E5-MUR - ODG (Origin Data Global)
Shenzhen, China
Microcontrollers
ATXMEGA8E5-MUR
Microcontrollers ATXMEGA8E5-MUR
IC MCU 8/16BIT 8KB FLASH 32QFN

IC MCU 8/16BIT 8KB FLASH 32QFN

Supplier's Site Datasheet
Integrated Circuits (ICs) - Embedded - Microcontrollers - ATXMEGA8E5-MUR - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Embedded - Microcontrollers
ATXMEGA8E5-MUR
Integrated Circuits (ICs) - Embedded - Microcontrollers ATXMEGA8E5-MUR
IC MCU 8/16BIT 8KB FLASH 32QFN

IC MCU 8/16BIT 8KB FLASH 32QFN

Supplier's Site

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. DigiKey Lingto Electronic Limited Quarktwin Technology Ltd. VAST STOCK CO., LIMITED ODG (Origin Data Global) Shenzhen Shengyu Electronics Technology Limited
Product Category Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU)
Product Number 1318900-ATXMEGA8E5-MUR 685-ATXMEGA8E5-MUR ATXMEGA8E5-MURDKR-ND ATXMEGA8E5-MUR ATXMEGA8E5-MUR ATXMEGA8E5-MUR ATXMEGA8E5-MUR ATXMEGA8E5-MUR
Product Name Integrated Circuits (ICs) - Embedded - Microcontrollers 16-bit 16BIT 8KB Embedded Microcontroller MCU Microcontrollers Embedded - Microcontrollers Microcontrollers 8-bit Microcontrollers - MCU Microcontrollers Integrated Circuits (ICs) - Embedded - Microcontrollers
Data Bus 8 Bit; 16 Bit 16 Bit 8 Bit; 16 Bit 8 Bit; 16 Bit; 8/16-Bit 8 Bit; 16 Bit; 8/16-Bit 8 Bit; 16 Bit 8 Bit; 16 Bit
Clock Speed 32 MHz 32 MHz 32 MHz 32 MHz 32 MHz 32 MHz
RAM 8 KB 1 KB 1 KB 1 KB 1 KB 1 KB
ROM 512 KB 0.5120 KB 8 KB
ROM Type Flash; FLASH EEPROM; EEPROM Flash Flash; FLASH Flash; FLASH
Unlock Full Specs
to access all available technical data

Similar Products

Microcontrollers - C165LF3VHABXUMA1TR-ND - DigiKey
Infineon Technologies AG
Specs
Data Bus 16 Bit
Clock Speed 20 MHz
RAM 2 KB
View Details
4 suppliers
Embedded - Microcontrollers - ACE1202EM - Lingto Electronic Limited
Specs
Data Bus 8 Bit; 8-Bit
View Details
Microcontrollers - 428453 - RS Components, Ltd.
RS Components, Ltd.
Specs
Data Bus 32 Bit; 32bit
Package Type QFP; Other; LQFP
Pin Count 100
View Details
RF and Wireless - RF Transceiver ICs - CC1125RHBR - Shenzhen Shengyu Electronics Technology Limited
Specs
Life Cycle Stage Active
Supply Voltage 3.6 to 2 volts
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details