Microchip Technology, Inc. 16-bit 16BIT 8KB Embedded Microcontroller MCU ATXMEGA8E5-MU

Description
IC MCU 8/16BIT 8KB FLASH 32QFN Product overview: ATXMEGA8E5-MU from Microchip Technology is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 16-bit, 16BIT, 8KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 16-bit, 16BIT, 8KB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-ATXMEGA8E5-MU can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
IC MCU 8/16BIT 8KB FLASH 32QFN Product overview: ATXMEGA8E5-MU from Microchip Technology is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 16-bit, 16BIT, 8KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 16-bit, 16BIT, 8KB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-ATXMEGA8E5-MU can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
16-bit 16BIT 8KB Embedded Microcontroller MCU - 685-ATXMEGA8E5-MU - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
16-bit 16BIT 8KB Embedded Microcontroller MCU
685-ATXMEGA8E5-MU
16-bit 16BIT 8KB Embedded Microcontroller MCU 685-ATXMEGA8E5-MU
IC MCU 8/16BIT 8KB FLASH 32QFN Product overview: ATXMEGA8E5-MU from Microchip Technology is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 16-bit, 16BIT, 8KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 16-bit, 16BIT, 8KB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-ATXMEGA8E5-MU can be used for catalog matching and distributor lookup.

IC MCU 8/16BIT 8KB FLASH 32QFN Product overview: ATXMEGA8E5-MU from Microchip Technology is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 16-bit, 16BIT, 8KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 16-bit, 16BIT, 8KB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-ATXMEGA8E5-MU can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Microcontrollers - ATXMEGA8E5-MU-ND - DigiKey
Thief River Falls, MN, United States
Microcontrollers
ATXMEGA8E5-MU-ND
Microcontrollers ATXMEGA8E5-MU-ND
AVR AVR® XMEGA® E5 Microcontroller IC 8/16-Bit 32MHz 8KB (4K x 16) FLASH 32-QFN (5x5)

AVR AVR® XMEGA® E5 Microcontroller IC 8/16-Bit 32MHz 8KB (4K x 16) FLASH 32-QFN (5x5)

Buy Now Datasheet
Embedded - Embedded - Microcontrollers - ATXMEGA8E5-MU - 862635-ATXMEGA8E5-MU - Win Source Electronics
Laguna Hills, CA, United States
Embedded - Embedded - Microcontrollers - ATXMEGA8E5-MU
862635-ATXMEGA8E5-MU
Embedded - Embedded - Microcontrollers - ATXMEGA8E5-MU 862635-ATXMEGA8E5-MU
Manufacturer: Microchip Technology Win Source Part Number: 862635-ATXMEGA8E5-MU Series: AVR® XMEGA® E5 Operating Temperature Range: -40°C ~ 85°C (TA) Features: AVR series Microcontroller IC 8/16-Bit 32MHz 8KB (4K x 16) FLASH 32-QFN (5x5) Core Processor: AVR Speed: 32MHz Package: Tray Package: 32-VFQFN Exposed Pad Mounting: Surface Mount Core Size: 8/16-Bit Connectivity: I2C, IrDA, SPI, UART/USART Peripherals: Brown-out Detect/Reset, DMA, POR, PWM, WDT Number of I/O: 26 Program Memory Size: 8KB (4K x 16) Program Memory Type: FLASH EEPROM Size: 512 x 8 Data Converters: A/D 16x12b; D/A 2x12b Oscillator Type: Internal Supply Voltage: 1.6V ~ 3.6V Family Name: ATXMEGA8 Categories: Integrated Circuits (ICs) Case / Package: 32-QFN (5x5) ECCN: 5A992C Popularity: Medium Fake Threat In the Open Market: 81 pct. Supply and Demand Status: Limited Quantity per package: 490 MSL Level: 3 (168 Hours) Estimated Pruduction Lead Time: 51 Weeks REACH Status: REACH Unaffected HTSUS: 8542.31.0001 Other Part Number: 1611-ATXMEGA8E5-MU-N D, 1611-ATXMEGA8E5-MU, 1611-ATXMEGA8E5-MUIN ACTIVE

Manufacturer: Microchip Technology
Win Source Part Number: 862635-ATXMEGA8E5-MU
Series: AVR® XMEGA® E5
Operating Temperature Range: -40°C ~ 85°C (TA)
Features: AVR series Microcontroller IC 8/16-Bit 32MHz 8KB (4K x 16) FLASH 32-QFN (5x5)
Core Processor: AVR
Speed: 32MHz
Package: Tray
Package: 32-VFQFN Exposed Pad
Mounting: Surface Mount
Core Size: 8/16-Bit
Connectivity: I2C, IrDA, SPI, UART/USART
Peripherals: Brown-out Detect/Reset, DMA, POR, PWM, WDT
Number of I/O: 26
Program Memory Size: 8KB (4K x 16)
Program Memory Type: FLASH
EEPROM Size: 512 x 8
Data Converters: A/D 16x12b; D/A 2x12b
Oscillator Type: Internal
Supply Voltage: 1.6V ~ 3.6V
Family Name: ATXMEGA8
Categories: Integrated Circuits (ICs)
Case / Package: 32-QFN (5x5)
ECCN: 5A992C
Popularity: Medium
Fake Threat In the Open Market: 81 pct.
Supply and Demand Status: Limited
Quantity per package: 490
MSL Level: 3 (168 Hours)
Estimated Pruduction Lead Time: 51 Weeks
REACH Status: REACH Unaffected
HTSUS: 8542.31.0001
Other Part Number: 1611-ATXMEGA8E5-MU-ND, 1611-ATXMEGA8E5-MU, 1611-ATXMEGA8E5-MUINACTIVE

Buy Now Datasheet
Integrated Circuits (ICs) - Embedded - Microcontrollers - ATXMEGA8E5-MU - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Embedded - Microcontrollers
ATXMEGA8E5-MU
Integrated Circuits (ICs) - Embedded - Microcontrollers ATXMEGA8E5-MU
IC MCU 8/16BIT 8KB FLASH 32QFN

IC MCU 8/16BIT 8KB FLASH 32QFN

Supplier's Site
Embedded - Microcontrollers - ATXMEGA8E5-MU - Lingto Electronic Limited
Shenzhen, China
Embedded - Microcontrollers
ATXMEGA8E5-MU
Embedded - Microcontrollers ATXMEGA8E5-MU
IC MCU 8/16BIT 8KB FLASH 32QFN

IC MCU 8/16BIT 8KB FLASH 32QFN

Supplier's Site Datasheet
Sheung Wan, Hong Kong
8-bit Microcontrollers - MCU
ATXMEGA8E5-MU
8-bit Microcontrollers - MCU ATXMEGA8E5-MU
8-bit Microcontrollers - MCU 32QFN 5x5mm IND TEMP GREEN,1.6-3.6V

8-bit Microcontrollers - MCU 32QFN 5x5mm IND TEMP GREEN,1.6-3.6V

Buy Now Datasheet
Microcontrollers - ATXMEGA8E5-MU - ODG (Origin Data Global)
Shenzhen, China
Microcontrollers
ATXMEGA8E5-MU
Microcontrollers ATXMEGA8E5-MU
IC MCU 8/16BIT 8KB FLASH 32QFN

IC MCU 8/16BIT 8KB FLASH 32QFN

Supplier's Site Datasheet
Microcontrollers - ATXMEGA8E5-MU - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Microcontrollers
ATXMEGA8E5-MU
Microcontrollers ATXMEGA8E5-MU
AVR AVR® XMEGA® E5 Microcontroller IC 8/16-Bit 32MHz 8KB (4K x 16) FLASH 32-QFN (5x5)

AVR AVR® XMEGA® E5 Microcontroller IC 8/16-Bit 32MHz 8KB (4K x 16) FLASH 32-QFN (5x5)

Buy Now Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey Win Source Electronics Shenzhen Shengyu Electronics Technology Limited Lingto Electronic Limited VAST STOCK CO., LIMITED ODG (Origin Data Global) Quarktwin Technology Ltd.
Product Category Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU)
Product Number 685-ATXMEGA8E5-MU ATXMEGA8E5-MU-ND 862635-ATXMEGA8E5-MU ATXMEGA8E5-MU ATXMEGA8E5-MU ATXMEGA8E5-MU ATXMEGA8E5-MU ATXMEGA8E5-MU
Product Name 16-bit 16BIT 8KB Embedded Microcontroller MCU Microcontrollers Embedded - Embedded - Microcontrollers - ATXMEGA8E5-MU Integrated Circuits (ICs) - Embedded - Microcontrollers Embedded - Microcontrollers 8-bit Microcontrollers - MCU Microcontrollers Microcontrollers
Data Bus 16 Bit 8 Bit; 16 Bit 8 Bit; 16 Bit 8 Bit; 16 Bit 8 Bit; 16 Bit; 8/16-Bit 8 Bit; 16 Bit 8 Bit; 16 Bit; 8/16-Bit
Clock Speed 32 MHz 32 MHz 32 MHz 32 MHz 32 MHz 32 MHz
RAM 1 KB 1 KB 8 KB 1 KB 1 KB 1 KB
ROM 0.5120 KB 8 KB 512 KB
ROM Type EEPROM; EEPROM Flash Flash; FLASH Flash; FLASH Flash; FLASH
Unlock Full Specs
to access all available technical data

Similar Products

Embedded - Microcontrollers - ACE1502EM8 - Lingto Electronic Limited
Specs
Data Bus 8 Bit; 8-Bit
View Details
Microcontrollers - 7089864 - RS Components, Ltd.
RS Components, Ltd.
Specs
Data Bus 16 Bit; 32 Bit; 16 bit, 32bit
RAM 4 KB
ROM 32 KB
View Details
Microcontrollers - C165LF3VHABXUMA1TR-ND - DigiKey
Infineon Technologies AG
Specs
Data Bus 16 Bit
Clock Speed 20 MHz
RAM 2 KB
View Details
4 suppliers