8-bit Microcontrollers - MCU AVR XMEGA, 8KB FLASH, 0.5KB EE, 1KB - QFN 4x4mm, 105C, Green 1.6-3.6V T&R
IC MCU 8/16BIT 8KB FLASH 32UQFN
AVR AVR® XMEGA® E5 Microcontroller IC 8/16-Bit 32MHz 8KB (4K x 16) FLASH 32-UQFN (4x4)
IC MCU 8/16BIT 8KB FLASH 32UQFN
| VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | Lingto Electronic Limited | |
|---|---|---|---|---|
| Product Category | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) |
| Product Number | ATXMEGA8E5-M4NR | ATXMEGA8E5-M4NR | ATXMEGA8E5-M4NR | ATXMEGA8E5-M4NR |
| Product Name | 8-bit Microcontrollers - MCU | Integrated Circuits (ICs) - Embedded - Microcontrollers | Microcontrollers | Embedded - Microcontrollers |
| Data Bus | 8 Bit; 16 Bit | 8 Bit; 16 Bit; 8/16-Bit | 8 Bit; 16 Bit; 8/16-Bit | |
| Life Cycle Stage | Active | Active | ||
| Clock Speed | 32 MHz | 32 MHz | ||
| RAM | 1 KB | 1 KB | ||
| ROM Type | Flash; FLASH |