AVR AVR® XMEGA® E5 Microcontroller IC 8/16-Bit 32MHz 8KB (4K x 16) FLASH 32-TQFP (7x7)
Manufacturer: Microchip Technology
Win Source Part Number: 079327-ATXMEGA8E5-AU
Packaging: Reel - TR
Core Processor: AVR
Number of I/O: 26
Program Memory Size: 8KB (4K x 16)
Program Memory Type: FLASH
EEPROM Size: 512 x 8
Data Converters: A/D 16x12b; D/A 2x12b
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C (TA)
Case / Package: 32-TQFP (7x7)
Speed(Frequency): 32MHz
Supply Voltage - Operating: 1.6 V to 3.6 V
Part Core Size: 8/16-Bit
Data RAM Size: 1K x 8
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 28 pct.
Supply and Demand Status: Balance
IC MCU 8/16BIT 8KB FLASH 32TQFP Product overview: ATXMEGA8E5-AU from Microchip Technology is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 16-bit, 16BIT, 8KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 16-bit, 16BIT, 8KB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-ATXMEGA8E5-AU can be used for catalog matching and distributor lookup.
AVR AVR® XMEGA® E5 Microcontroller IC 8/16-Bit 32MHz 8KB (4K x 16) FLASH 32-TQFP (7x7)
IC MCU 8/16BIT 8KB FLASH 32TQFP
IC MCU 8/16BIT 8KB FLASH 32TQFP
MCU, 8BIT, AVR XMEGA, 32MHZ, TQFP-32; Product Range:AVR ATxmega Family ATXmega E Series Microcontrollers; CPU Speed:32MHz; Program Memory Size:8KB; RAM Memory Size:1KB; No. of Pins:32Pins; MCU Case Style:TQFP; No. of I/O s:26I/O s; RoHS Compliant: Yes
IC MCU 8/16BIT 8KB FLASH 32TQFP
8-bit Microcontrollers - MCU 32TQFP, IND TEMP GREEN,1.6-3.6V
| DigiKey | Win Source Electronics | ERSAELECTRONICS PTE. LTD. | Quarktwin Technology Ltd. | ODG (Origin Data Global) | Lingto Electronic Limited | Newark, An Avnet Company | Shenzhen Shengyu Electronics Technology Limited | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|---|---|---|---|
| Product Category | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) |
| Product Number | ATXMEGA8E5-AU-ND | 079327-ATXMEGA8E5-AU | 685-ATXMEGA8E5-AU | ATXMEGA8E5-AU | ATXMEGA8E5-AU | ATXMEGA8E5-AU | 15AC6300 | ATXMEGA8E5-AU | ATXMEGA8E5-AU |
| Product Name | Microcontrollers | Embedded - Embedded - Microcontrollers - ATXMEGA8E5-AU | 16-bit 16BIT 8KB Embedded Microcontroller MCU | Microcontrollers | Microcontrollers | Embedded - Microcontrollers | Mcu, 8Bit, Avr Xmega, 32Mhz, Tqfp-32; Product Range Microchip | Integrated Circuits (ICs) - Embedded - Microcontrollers | 8-bit Microcontrollers - MCU |
| Data Bus | 8 Bit; 16 Bit | 8 Bit; 16 Bit | 16 Bit | 8 Bit; 16 Bit; 8/16-Bit | 8 Bit; 16 Bit | 8 Bit; 16 Bit; 8/16-Bit | 8 Bit | 8 Bit; 16 Bit | |
| Clock Speed | 32 MHz | 32 MHz | 32 MHz | 32 MHz | 32 MHz | 32 MHz | 32 MHz | ||
| Bits | Other; A/D 16x12b; D/A 2x12b | ||||||||
| RAM | 1 KB | 8 KB | 1 KB | 1 KB | 1 KB | 1 KB | 1 KB | ||
| ROM | 8 KB | 512 KB | 0.5120 KB |