AVR AVR® XMEGA® E5 Microcontroller IC 8/16-Bit 32MHz 8KB (4K x 16) FLASH 32-TQFP (7x7)
IC MCU 8/16BIT 8KB FLASH 32TQFP
8-bit Microcontrollers - MCU xmega8E5-AN TQFP, 105C, Green 1.6-3.6V
IC MCU 8/16BIT 8KB FLASH 32TQFP
AVR AVR® XMEGA® E5 Microcontroller IC 8/16-Bit 32MHz 8KB (4K x 16) FLASH 32-TQFP (7x7)
| DigiKey | Lingto Electronic Limited | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|
| Product Category | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) |
| Product Number | ATXMEGA8E5-AN-ND | ATXMEGA8E5-AN | ATXMEGA8E5-AN | ATXMEGA8E5-AN | ATXMEGA8E5-AN |
| Product Name | Microcontrollers | Embedded - Microcontrollers | 8-bit Microcontrollers - MCU | Integrated Circuits (ICs) - Embedded - Microcontrollers | Microcontrollers |
| Data Bus | 8 Bit; 16 Bit | 8 Bit; 16 Bit; 8/16-Bit | 8 Bit; 16 Bit | 8 Bit; 16 Bit; 8/16-Bit | |
| Clock Speed | 32 MHz | 32 MHz | 32 MHz | ||
| Bits | Other; A/D 16x12b; D/A 2x12b | ||||
| RAM | 1 KB | 1 KB | 1 KB | ||
| ROM | 8 KB |