Microchip Technology, Inc. Microcontrollers ATXMEGA64D4-MH

Description
AVR AVR® XMEGA® D4 Microcontroller IC 8/16-Bit 32MHz 64KB (32K x 16) FLASH 44-VQFN (7x7)
Request a Quote Datasheet
Description
AVR AVR® XMEGA® D4 Microcontroller IC 8/16-Bit 32MHz 64KB (32K x 16) FLASH 44-VQFN (7x7)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Microcontrollers - ATXMEGA64D4-MH-ND - DigiKey
Thief River Falls, MN, United States
Microcontrollers
ATXMEGA64D4-MH-ND
Microcontrollers ATXMEGA64D4-MH-ND
AVR AVR® XMEGA® D4 Microcontroller IC 8/16-Bit 32MHz 64KB (32K x 16) FLASH 44-VQFN (7x7)

AVR AVR® XMEGA® D4 Microcontroller IC 8/16-Bit 32MHz 64KB (32K x 16) FLASH 44-VQFN (7x7)

Buy Now Datasheet
Integrated Circuits (ICs) - Embedded - Microcontrollers - 1188245-ATXMEGA64D4-MH - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - Embedded - Microcontrollers
1188245-ATXMEGA64D4-MH
Integrated Circuits (ICs) - Embedded - Microcontrollers 1188245-ATXMEGA64D4-MH
Win Source Part Number: 1188245-ATXMEGA64D4- MH Category: Integrated Circuits (ICs)>Embedded - Microcontrollers Series: AVR® XMEGA® D4 Core Processor: AVR Speed: 32MHz Package: Tray Standard Package: 416 Mounting: SMD (SMT) Core Size: 8/16-Bit Connectivity: I2C, IrDA, SPI, UART/USART Peripherals: Brown-out Detect/Reset, POR, PWM, WDT Number of I/O: 34 Program Memory Size: 64KB (32K x 16) Program Memory Type: FLASH EEPROM Size: 2K x 8 RAM Size: 4K x 8 Data Converters: A/D 12x12b Oscillator Type: Internal Package / Case: 44-VFQFN Exposed Pad Supplier Device Package: 44-VQFN (7x7) Temperature Range - Operating: -40°C ~ 85°C (TA) Supply Voltage - Operating: 1.6V ~ 3.6V Alternative Parts (Cross-Reference): ATXMEGA64D4MH; ECCN: 5A992C Fake Threat In the Open Market: 67 pct. MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected HTSUS: 8542.31.0001 Mfr: Microchip Technology Other Names: ATXMEGA64D4MH Base Product Number: ATXMEGA64

Win Source Part Number: 1188245-ATXMEGA64D4-MH
Category: Integrated Circuits (ICs)>Embedded - Microcontrollers
Series: AVR® XMEGA® D4
Core Processor: AVR
Speed: 32MHz
Package: Tray
Standard Package: 416
Mounting: SMD (SMT)
Core Size: 8/16-Bit
Connectivity: I2C, IrDA, SPI, UART/USART
Peripherals: Brown-out Detect/Reset, POR, PWM, WDT
Number of I/O: 34
Program Memory Size: 64KB (32K x 16)
Program Memory Type: FLASH
EEPROM Size: 2K x 8
RAM Size: 4K x 8
Data Converters: A/D 12x12b
Oscillator Type: Internal
Package / Case: 44-VFQFN Exposed Pad
Supplier Device Package: 44-VQFN (7x7)
Temperature Range - Operating: -40°C ~ 85°C (TA)
Supply Voltage - Operating: 1.6V ~ 3.6V
Alternative Parts (Cross-Reference): ATXMEGA64D4MH;
ECCN: 5A992C
Fake Threat In the Open Market: 67 pct.
MSL Level: 3 (168 Hours)
REACH Status: REACH Unaffected
HTSUS: 8542.31.0001
Mfr: Microchip Technology
Other Names: ATXMEGA64D4MH
Base Product Number: ATXMEGA64

Buy Now Datasheet
16-bit 16BIT 64KB Embedded Microcontroller MCU - 685-ATXMEGA64D4-MH - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
16-bit 16BIT 64KB Embedded Microcontroller MCU
685-ATXMEGA64D4-MH
16-bit 16BIT 64KB Embedded Microcontroller MCU 685-ATXMEGA64D4-MH
IC MCU 8/16BIT 64KB FLASH 44VQFN Product overview: ATXMEGA64D4-MH from Microchip Technology is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 16-bit, 16BIT, 64KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 16-bit, 16BIT, 64KB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-ATXMEGA64D4-MH can be used for catalog matching and distributor lookup.

IC MCU 8/16BIT 64KB FLASH 44VQFN Product overview: ATXMEGA64D4-MH from Microchip Technology is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 16-bit, 16BIT, 64KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 16-bit, 16BIT, 64KB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-ATXMEGA64D4-MH can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Microcontrollers - ATXMEGA64D4-MH - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Microcontrollers
ATXMEGA64D4-MH
Microcontrollers ATXMEGA64D4-MH
AVR AVR® XMEGA® D4 Microcontroller IC 8/16-Bit 32MHz 64KB (32K x 16) FLASH 44-VQFN (7x7)

AVR AVR® XMEGA® D4 Microcontroller IC 8/16-Bit 32MHz 64KB (32K x 16) FLASH 44-VQFN (7x7)

Buy Now Datasheet
Sheung Wan, Hong Kong
8-bit Microcontrollers - MCU
ATXMEGA64D4-MH
8-bit Microcontrollers - MCU ATXMEGA64D4-MH
8-bit Microcontrollers - MCU 64KB FL,2KB EE,4KB SRAM 1.6-3.6V

8-bit Microcontrollers - MCU 64KB FL,2KB EE,4KB SRAM 1.6-3.6V

Buy Now Datasheet
Microcontrollers - ATXMEGA64D4-MH - ODG (Origin Data Global)
Shenzhen, China
Microcontrollers
ATXMEGA64D4-MH
Microcontrollers ATXMEGA64D4-MH
IC MCU 8/16BIT 64KB FLASH 44VQFN

IC MCU 8/16BIT 64KB FLASH 44VQFN

Supplier's Site Datasheet
Embedded - Microcontrollers - ATXMEGA64D4-MH - Lingto Electronic Limited
Shenzhen, China
Embedded - Microcontrollers
ATXMEGA64D4-MH
Embedded - Microcontrollers ATXMEGA64D4-MH
IC MCU 8/16BIT 64KB FLASH 44VQFN

IC MCU 8/16BIT 64KB FLASH 44VQFN

Supplier's Site Datasheet
Integrated Circuits (ICs) - Embedded - Microcontrollers - ATXMEGA64D4-MH - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Embedded - Microcontrollers
ATXMEGA64D4-MH
Integrated Circuits (ICs) - Embedded - Microcontrollers ATXMEGA64D4-MH
IC MCU 8/16BIT 64KB FLASH 44VQFN

IC MCU 8/16BIT 64KB FLASH 44VQFN

Supplier's Site

Technical Specifications

  DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD. Quarktwin Technology Ltd. VAST STOCK CO., LIMITED ODG (Origin Data Global) Lingto Electronic Limited Shenzhen Shengyu Electronics Technology Limited
Product Category Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU)
Product Number ATXMEGA64D4-MH-ND 1188245-ATXMEGA64D4-MH 685-ATXMEGA64D4-MH ATXMEGA64D4-MH ATXMEGA64D4-MH ATXMEGA64D4-MH ATXMEGA64D4-MH ATXMEGA64D4-MH
Product Name Microcontrollers Integrated Circuits (ICs) - Embedded - Microcontrollers 16-bit 16BIT 64KB Embedded Microcontroller MCU Microcontrollers 8-bit Microcontrollers - MCU Microcontrollers Embedded - Microcontrollers Integrated Circuits (ICs) - Embedded - Microcontrollers
Data Bus 8 Bit; 16 Bit 8 Bit; 16 Bit 16 Bit 8 Bit; 16 Bit; 8/16-Bit 8 Bit; 16 Bit 8 Bit; 16 Bit; 8/16-Bit 8 Bit; 16 Bit
Clock Speed 32 MHz 32 MHz 32 MHz 32 MHz 32 MHz 32 MHz
Bits Other; A/D 12x12b
RAM 4 KB 64 KB 4 KB 4 KB 4 KB 4 KB
ROM 64 KB 2 KB 2 KB
Unlock Full Specs
to access all available technical data

Similar Products

 - COP8SAC720N8YYY/NOPB - Rochester Electronics
Specs
Data Bus 8 Bit; 8-Bit
Life Cycle Stage Obsolete
ROM Type OTP
View Details
3 suppliers
Embedded - Embedded - Microcontrollers - ADUC816BCPZ - 911041-ADUC816BCPZ - Win Source Electronics
Specs
Data Bus 8 Bit
Clock Speed 12.58 MHz
RAM 8 KB
View Details
2 suppliers
Microcontrollers - 1769106 - RS Components, Ltd.
RS Components, Ltd.
Specs
Data Bus 32 Bit; 32bit
RAM 32 KB
ROM 128 KB
View Details
 - 315-0649-000AAA - Rochester Electronics
Infineon Technologies AG
View Details