Manufacturer: Microchip Technology
Win Source Part Number: 862634-ATXMEGA64D4-A
Series: AVR® XMEGA® D4
Operating Temperature Range: -40°C ~ 105°C (TA)
Features: AVR series Microcontroller IC 8/16-Bit 32MHz 64KB (32K x 16) FLASH 44-TQFP (10x10)
Core Processor: AVR
Speed: 32MHz
Package: Tray
Package: 44-TQFP
Mounting: Surface Mount
Core Size: 8/16-Bit
Connectivity: I2C, IrDA, SPI, UART/USART
Peripherals: Brown-out Detect/Reset, POR, PWM, WDT
Number of I/O: 34
Program Memory Size: 64KB (32K x 16)
Program Memory Type: FLASH
EEPROM Size: 2K x 8
Data Converters: A/D 12x12b
Oscillator Type: Internal
Supply Voltage: 1.6V ~ 3.6V
Part Status: Obsolete
Family Name: ATxmega64
Categories: Integrated Circuits (ICs)
Case / Package: 44-TQFP (10x10)
ECCN: 5A992C
Popularity: Medium
Fake Threat In the Open Market: 55 pct.
Supply and Demand Status: Limited
Quantity per package: 160
MSL Level: 3 (168 Hours)
REACH Status: REACH Unaffected
HTSUS: 8542.31.0001
AVR AVR® XMEGA® D4 Microcontroller IC 8/16-Bit 32MHz 64KB (32K x 16) FLASH 44-TQFP (10x10)
IC MCU 8/16BIT 64KB FLASH 44TQFP Product overview: ATXMEGA64D4-AN from Microchip Technology is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 16-bit, 16BIT, 64KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 16-bit, 16BIT, 64KB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-ATXMEGA64D4-AN can be used for catalog matching and distributor lookup.
IC MCU 8/16BIT 64KB FLASH 44TQFP
8-bit Microcontrollers - MCU xmega64D4-AN TQFP, 105C, Green 1.6-3.6V
AVR AVR® XMEGA® D4 Microcontroller IC 8/16-Bit 32MHz 64KB (32K x 16) FLASH 44-TQFP (10x10)
IC MCU 8/16BIT 64KB FLASH 44TQFP
| Win Source Electronics | DigiKey | ERSAELECTRONICS PTE. LTD. | Shenzhen Shengyu Electronics Technology Limited | VAST STOCK CO., LIMITED | Quarktwin Technology Ltd. | Lingto Electronic Limited | |
|---|---|---|---|---|---|---|---|
| Product Category | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) |
| Product Number | 862634-ATXMEGA64D4-AN | ATXMEGA64D4-AN-ND | 685-ATXMEGA64D4-AN | ATXMEGA64D4-AN | ATXMEGA64D4-AN | ATXMEGA64D4-AN | ATXMEGA64D4-AN |
| Product Name | Embedded - Embedded - Microcontrollers - ATXMEGA64D4-AN | Microcontrollers | 16-bit 16BIT 64KB Embedded Microcontroller MCU | Integrated Circuits (ICs) - Embedded - Microcontrollers | 8-bit Microcontrollers - MCU | Microcontrollers | Embedded - Microcontrollers |
| Data Bus | 8 Bit; 16 Bit | 8 Bit; 16 Bit | 16 Bit | 8 Bit; 16 Bit | 8 Bit; 16 Bit; 8/16-Bit | 8 Bit; 16 Bit; 8/16-Bit | |
| Clock Speed | 32 MHz | 32 MHz | 32 MHz | 32 MHz | |||
| RAM | 64 KB | 4 KB | 4 KB | 4 KB | 4 KB | ||
| ROM | 2 KB | 64 KB | |||||
| ROM Type | Flash; FLASH | Flash | Flash; FLASH |