The ATXMEGA64D3-MNR is an 8/16-bit microcontroller from the Atmel AVR XMEGA D3 series, featuring 64KB of flash memory, 4KB of EEPROM, and 4KB of SRAM. It operates within a voltage range of 1.6V to 3.6V and supports frequencies up to 32MHz. The microcontroller includes a variety of peripherals such as three USARTs, two I2C interfaces, and two SPI interfaces, making it suitable for diverse communication needs. It also features a 16-channel, 12-bit ADC capable of 300ksps, along with multiple timer/counter options for precise timing applications. The device supports advanced features like a programmable watchdog timer, power-on reset, and brown-out detection, enhancing reliability in embedded applications. The ATXMEGA64D3-MNR is available in a 64-lead QFN package, making it compact for space-constrained designs.
IC MCU 8/16BIT 64KB FLASH 64QFN
AVR AVR® XMEGA® D3 Microcontroller IC 8/16-Bit 32MHz 64KB (32K x 16) FLASH 64-QFN (9x9)
8-bit Microcontrollers - MCU AVR XMEGA, 64KB FLASH, 2KB EE, 16KB SRAM - QFN, 105C, Green 1.6-3.6V T&R
IC MCU 8/16BIT 64KB FLASH 64QFN
| Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | VAST STOCK CO., LIMITED | Lingto Electronic Limited | |
|---|---|---|---|---|
| Product Category | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) |
| Product Number | ATXMEGA64D3-MNR | ATXMEGA64D3-MNR | ATXMEGA64D3-MNR | ATXMEGA64D3-MNR |
| Product Name | Integrated Circuits (ICs) - Embedded - Microcontrollers | Microcontrollers | 8-bit Microcontrollers - MCU | Embedded - Microcontrollers |
| Data Bus | 8 Bit; 16 Bit | 8 Bit; 16 Bit; 8/16-Bit | 8 Bit; 16 Bit; 8/16-Bit | |
| Life Cycle Stage | Active | Active | ||
| Clock Speed | 32 MHz | 32 MHz | ||
| RAM | 4 KB | 4 KB | ||
| ROM Type | Flash; FLASH |