Microchip Technology, Inc. 16-bit 16BIT 64KB Embedded Microcontroller MCU ATXMEGA64D3-15A2T1

Description
IC MCU 8/16BIT 64KB FLASH 64QFN Product overview: ATXMEGA64D3-15A2T1 from Microchip Technology is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 16-bit, 16BIT, 64KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 16-bit, 16BIT, 64KB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-ATXMEGA64D3-15A2 T1 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
IC MCU 8/16BIT 64KB FLASH 64QFN Product overview: ATXMEGA64D3-15A2T1 from Microchip Technology is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 16-bit, 16BIT, 64KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 16-bit, 16BIT, 64KB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-ATXMEGA64D3-15A2 T1 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
16-bit 16BIT 64KB Embedded Microcontroller MCU
685-ATXMEGA64D3-15A2T1
16-bit 16BIT 64KB Embedded Microcontroller MCU 685-ATXMEGA64D3-15A2T1
IC MCU 8/16BIT 64KB FLASH 64QFN Product overview: ATXMEGA64D3-15A2T1 from Microchip Technology is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 16-bit, 16BIT, 64KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 16-bit, 16BIT, 64KB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-ATXMEGA64D3-15A2 T1 can be used for catalog matching and distributor lookup.

IC MCU 8/16BIT 64KB FLASH 64QFN Product overview: ATXMEGA64D3-15A2T1 from Microchip Technology is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 16-bit, 16BIT, 64KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 16-bit, 16BIT, 64KB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-ATXMEGA64D3-15A2T1 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Embedded - Embedded - Microcontrollers - ATXMEGA64D3-15A2T1 - 862633-ATXMEGA64D3-15A2T1 - Win Source Electronics
Laguna Hills, CA, United States
Embedded - Embedded - Microcontrollers - ATXMEGA64D3-15A2T1
862633-ATXMEGA64D3-15A2T1
Embedded - Embedded - Microcontrollers - ATXMEGA64D3-15A2T1 862633-ATXMEGA64D3-15A2T1
Manufacturer: Microchip Technology Win Source Part Number: 862633-ATXMEGA64D3-1 5A2T1 Series: AVR® XMEGA® D3 Operating Temperature Range: -40°C ~ 105°C (TA) Features: AVR series Microcontroller IC 8/16-Bit 32MHz 64KB (32K x 16) FLASH 64-QFN (9x9) Core Processor: AVR Speed: 32MHz Package: Reel - TR Package: 64-VFQFN Exposed Pad Mounting: Surface Mount Core Size: 8/16-Bit Connectivity: I2C, IrDA, SPI, UART/USART Peripherals: Brown-out Detect/Reset, POR, PWM, WDT Number of I/O: 50 Program Memory Size: 64KB (32K x 16) Program Memory Type: FLASH EEPROM Size: 2K x 8 Data Converters: A/D 16x12b Oscillator Type: Internal Supply Voltage: 2.7V ~ 3.6V Family Name: ATxmega64 Categories: Integrated Circuits (ICs) Case / Package: 64-QFN (9x9) ECCN: 5A992C Popularity: Medium Fake Threat In the Open Market: 33 pct. Supply and Demand Status: Limited Quantity per package: 1500 MSL Level: 3 (168 Hours) Estimated Pruduction Lead Time: 51 Weeks REACH Status: REACH Unaffected HTSUS: 8542.31.0001 Other Part Number: 1611-ATXMEGA64D3-15A 2T1TRINACTIVE, ATXMEGA64D3-15A2T1-N D, 1611-ATXMEGA64D3-15A 2T1TR-ND, 1611-ATXMEGA64D3-15A 2T1DKRINACTIVE, 1611-ATXMEGA64D3-15A 2T1DKR, 1611-ATXMEGA64D3-15A 2T1DKR-ND, ATXMEGA64D3-15A2T1TR , 1611-ATXMEGA64D3-15A 2T1CT, ATXMEGA64D3-15A2T1DK R, ATXMEGA64D3-15A2T1CT , 1611-ATXMEGA64D3-15A 2T1TR

Manufacturer: Microchip Technology
Win Source Part Number: 862633-ATXMEGA64D3-15A2T1
Series: AVR® XMEGA® D3
Operating Temperature Range: -40°C ~ 105°C (TA)
Features: AVR series Microcontroller IC 8/16-Bit 32MHz 64KB (32K x 16) FLASH 64-QFN (9x9)
Core Processor: AVR
Speed: 32MHz
Package: Reel - TR
Package: 64-VFQFN Exposed Pad
Mounting: Surface Mount
Core Size: 8/16-Bit
Connectivity: I2C, IrDA, SPI, UART/USART
Peripherals: Brown-out Detect/Reset, POR, PWM, WDT
Number of I/O: 50
Program Memory Size: 64KB (32K x 16)
Program Memory Type: FLASH
EEPROM Size: 2K x 8
Data Converters: A/D 16x12b
Oscillator Type: Internal
Supply Voltage: 2.7V ~ 3.6V
Family Name: ATxmega64
Categories: Integrated Circuits (ICs)
Case / Package: 64-QFN (9x9)
ECCN: 5A992C
Popularity: Medium
Fake Threat In the Open Market: 33 pct.
Supply and Demand Status: Limited
Quantity per package: 1500
MSL Level: 3 (168 Hours)
Estimated Pruduction Lead Time: 51 Weeks
REACH Status: REACH Unaffected
HTSUS: 8542.31.0001
Other Part Number: 1611-ATXMEGA64D3-15A2T1TRINACTIVE, ATXMEGA64D3-15A2T1-ND, 1611-ATXMEGA64D3-15A2T1TR-ND, 1611-ATXMEGA64D3-15A2T1DKRINACTIVE, 1611-ATXMEGA64D3-15A2T1DKR, 1611-ATXMEGA64D3-15A2T1DKR-ND, ATXMEGA64D3-15A2T1TR, 1611-ATXMEGA64D3-15A2T1CT, ATXMEGA64D3-15A2T1DKR, ATXMEGA64D3-15A2T1CT, 1611-ATXMEGA64D3-15A2T1TR

Buy Now Datasheet
Microcontrollers - ATXMEGA64D3-15A2T1 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Microcontrollers
ATXMEGA64D3-15A2T1
Microcontrollers ATXMEGA64D3-15A2T1
AVR AVR® XMEGA® D3 Microcontroller IC 8/16-Bit 32MHz 64KB (32K x 16) FLASH 64-QFN (9x9)

AVR AVR® XMEGA® D3 Microcontroller IC 8/16-Bit 32MHz 64KB (32K x 16) FLASH 64-QFN (9x9)

Buy Now Datasheet
Integrated Circuits (ICs) - Embedded - Microcontrollers - ATXMEGA64D3-15A2T1 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Embedded - Microcontrollers
ATXMEGA64D3-15A2T1
Integrated Circuits (ICs) - Embedded - Microcontrollers ATXMEGA64D3-15A2T1
IC MCU 8/16BIT 64KB FLASH 64QFN

IC MCU 8/16BIT 64KB FLASH 64QFN

Supplier's Site
Embedded - Microcontrollers - ATXMEGA64D3-15A2T1 - Lingto Electronic Limited
Shenzhen, China
Embedded - Microcontrollers
ATXMEGA64D3-15A2T1
Embedded - Microcontrollers ATXMEGA64D3-15A2T1
IC MCU 8/16BIT 64KB FLASH 64QFN

IC MCU 8/16BIT 64KB FLASH 64QFN

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics Quarktwin Technology Ltd. Shenzhen Shengyu Electronics Technology Limited Lingto Electronic Limited
Product Category Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU)
Product Number 685-ATXMEGA64D3-15A2T1 862633-ATXMEGA64D3-15A2T1 ATXMEGA64D3-15A2T1 ATXMEGA64D3-15A2T1 ATXMEGA64D3-15A2T1
Product Name 16-bit 16BIT 64KB Embedded Microcontroller MCU Embedded - Embedded - Microcontrollers - ATXMEGA64D3-15A2T1 Microcontrollers Integrated Circuits (ICs) - Embedded - Microcontrollers Embedded - Microcontrollers
Data Bus 16 Bit 8 Bit; 16 Bit 8 Bit; 16 Bit; 8/16-Bit 8 Bit; 16 Bit 8 Bit; 16 Bit; 8/16-Bit
RAM 4 KB 64 KB 4 KB 4 KB
Supply Voltage 2.7 to 3.6 volts 2.7 to 3.6 volts 3.6 volts
Package Type Other; Tape & Reel (TR) Other; 64-QFN (9x9) Other; 64-VFQFN Exposed Pad Other; 64-VFQFN Exposed Pad
Operating Temperature -40 C (-40 F) -40 to 105 C (-40 to 221 F) -40 to 105 C (-40 to 221 F) -40 to 105 C (-40 to 221 F)
Unlock Full Specs
to access all available technical data

Similar Products

Microcontrollers - C161KLM3VHAFXUMA1TR-ND - DigiKey
Specs
Data Bus 16 Bit
Clock Speed 20 MHz
RAM 1 KB
View Details
5 suppliers
Microcontrollers - 428443 - RS Components, Ltd.
RS Components, Ltd.
Specs
Data Bus 32 Bit; 32bit
Package Type QFP; Other; LQFP
Pin Count 100
View Details