Microchip Technology, Inc. Microcontrollers ATXMEGA64B3-MH

Description
AVR AVR® XMEGA® B3 Microcontroller IC 8/16-Bit 32MHz 64KB (32K x 16) FLASH 64-QFN (9x9)
Request a Quote Datasheet
Description
AVR AVR® XMEGA® B3 Microcontroller IC 8/16-Bit 32MHz 64KB (32K x 16) FLASH 64-QFN (9x9)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Microcontrollers - ATXMEGA64B3-MH-ND - DigiKey
Thief River Falls, MN, United States
Microcontrollers
ATXMEGA64B3-MH-ND
Microcontrollers ATXMEGA64B3-MH-ND
AVR AVR® XMEGA® B3 Microcontroller IC 8/16-Bit 32MHz 64KB (32K x 16) FLASH 64-QFN (9x9)

AVR AVR® XMEGA® B3 Microcontroller IC 8/16-Bit 32MHz 64KB (32K x 16) FLASH 64-QFN (9x9)

Buy Now Datasheet
Embedded - Embedded - Microcontrollers - ATXMEGA64B3-MH - 729679-ATXMEGA64B3-MH - Win Source Electronics
Laguna Hills, CA, United States
Embedded - Embedded - Microcontrollers - ATXMEGA64B3-MH
729679-ATXMEGA64B3-MH
Embedded - Embedded - Microcontrollers - ATXMEGA64B3-MH 729679-ATXMEGA64B3-MH
Manufacturer: Microchip Technology Win Source Part Number: 729679-ATXMEGA64B3-M H Packaging: Tray Mounting Style: SMD Core Processor: AVR Speed: 32MHz Connectivity: I2C, IrDA, SPI, UART/USART, USB Peripherals: Brown-out Detect/Reset, DMA, LCD, POR, PWM, WDT Program Memory Size: 64KB (32K x 16) Program Memory Type: FLASH EEPROM Size: 2K x 8 Data Converters: A/D 8x12b Supply Voltage: 1.6V ~ 3.6V Categories: Integrated Circuits Supplier Device Package: 64-QFN (9x9) Temperature Range - Operating: -40°C ~ 85°C Manufacturer Package: 64-VFQFN Exposed Pad Popularity: Low Fake Threat In the Open Market: 59 pct. Supply and Demand Status: Limited Family Part Number: ATXMEGA64 Manufacturer Pack Quantity: 260 MSL Level: 3 (168 Hours) Data Bus Width: 8/16-Bit The number of I/O: 36 Date RAM Size: 4K x 8

Manufacturer: Microchip Technology
Win Source Part Number: 729679-ATXMEGA64B3-MH
Packaging: Tray
Mounting Style: SMD
Core Processor: AVR
Speed: 32MHz
Connectivity: I2C, IrDA, SPI, UART/USART, USB
Peripherals: Brown-out Detect/Reset, DMA, LCD, POR, PWM, WDT
Program Memory Size: 64KB (32K x 16)
Program Memory Type: FLASH
EEPROM Size: 2K x 8
Data Converters: A/D 8x12b
Supply Voltage: 1.6V ~ 3.6V
Categories: Integrated Circuits
Supplier Device Package: 64-QFN (9x9)
Temperature Range - Operating: -40°C ~ 85°C
Manufacturer Package: 64-VFQFN Exposed Pad
Popularity: Low
Fake Threat In the Open Market: 59 pct.
Supply and Demand Status: Limited
Family Part Number: ATXMEGA64
Manufacturer Pack Quantity: 260
MSL Level: 3 (168 Hours)
Data Bus Width: 8/16-Bit
The number of I/O: 36
Date RAM Size: 4K x 8

Buy Now
 - ATXMEGA64B3-MH - Rochester Electronics
Newburyport, MA, United States
RISC Microcontroller, 8-Bit, FLASH, AVR RISC CPU, 32MHz, CMOS

RISC Microcontroller, 8-Bit, FLASH, AVR RISC CPU, 32MHz, CMOS

Supplier's Site Datasheet
16-bit 16BIT 64KB Embedded Microcontroller MCU - 685-ATXMEGA64B3-MH - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
16-bit 16BIT 64KB Embedded Microcontroller MCU
685-ATXMEGA64B3-MH
16-bit 16BIT 64KB Embedded Microcontroller MCU 685-ATXMEGA64B3-MH
IC MCU 8/16BIT 64KB FLASH 64QFN Product overview: ATXMEGA64B3-MH from Atmel (Microchip Technology) is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 16-bit, 16BIT, 64KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 16-bit, 16BIT, 64KB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-ATXMEGA64B3-MH can be used for catalog matching and distributor lookup.

IC MCU 8/16BIT 64KB FLASH 64QFN Product overview: ATXMEGA64B3-MH from Atmel (Microchip Technology) is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 16-bit, 16BIT, 64KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 16-bit, 16BIT, 64KB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-ATXMEGA64B3-MH can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Microcontrollers - ATXMEGA64B3-MH - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Microcontrollers
ATXMEGA64B3-MH
Microcontrollers ATXMEGA64B3-MH
AVR AVR® XMEGA® B3 Microcontroller IC 8/16-Bit 32MHz 64KB (32K x 16) FLASH 64-QFN (9x9)

AVR AVR® XMEGA® B3 Microcontroller IC 8/16-Bit 32MHz 64KB (32K x 16) FLASH 64-QFN (9x9)

Buy Now Datasheet
Embedded - Microcontrollers - ATXMEGA64B3-MH - Lingto Electronic Limited
Shenzhen, China
Embedded - Microcontrollers
ATXMEGA64B3-MH
Embedded - Microcontrollers ATXMEGA64B3-MH
IC MCU 8/16BIT 64KB FLASH 64QFN

IC MCU 8/16BIT 64KB FLASH 64QFN

Supplier's Site Datasheet
Integrated Circuits (ICs) - Embedded - Microcontrollers - ATXMEGA64B3-MH - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Embedded - Microcontrollers
ATXMEGA64B3-MH
Integrated Circuits (ICs) - Embedded - Microcontrollers ATXMEGA64B3-MH
IC MCU 8/16BIT 64KB FLASH 64QFN

IC MCU 8/16BIT 64KB FLASH 64QFN

Supplier's Site
Microcontrollers - ATXMEGA64B3-MH - ODG (Origin Data Global)
Shenzhen, China
Microcontrollers
ATXMEGA64B3-MH
Microcontrollers ATXMEGA64B3-MH
IC MCU 8/16BIT 64KB FLASH 64QFN

IC MCU 8/16BIT 64KB FLASH 64QFN

Supplier's Site Datasheet
MCU 8-bit/16-bit XMEGA AVR RISC 64KB Flash 1.8V/2.5V/3.3V 64-Pin QFN EP - 536-ATXMEGA64B3-MH - Utmel Electronic Limited
Hong Kong, China
MCU 8-bit/16-bit XMEGA AVR RISC 64KB Flash 1.8V/2.5V/3.3V 64-Pin QFN EP
536-ATXMEGA64B3-MH
MCU 8-bit/16-bit XMEGA AVR RISC 64KB Flash 1.8V/2.5V/3.3V 64-Pin QFN EP 536-ATXMEGA64B3-MH
MCU 8-bit/16-bit XMEGA AVR RISC 64KB Flash 1.8V/2.5V/3.3V 64-Pin QFN EP

MCU 8-bit/16-bit XMEGA AVR RISC 64KB Flash 1.8V/2.5V/3.3V 64-Pin QFN EP

Supplier's Site
Sheung Wan, Hong Kong
8-bit Microcontrollers - MCU
ATXMEGA64B3-MH
8-bit Microcontrollers - MCU ATXMEGA64B3-MH
8-bit Microcontrollers - MCU 64QFN, IT, Grn 1.6-3.6V

8-bit Microcontrollers - MCU 64QFN, IT, Grn 1.6-3.6V

Buy Now Datasheet

Technical Specifications

  DigiKey Win Source Electronics Rochester Electronics ERSAELECTRONICS PTE. LTD. Quarktwin Technology Ltd. Lingto Electronic Limited Shenzhen Shengyu Electronics Technology Limited ODG (Origin Data Global) Utmel Electronic Limited VAST STOCK CO., LIMITED
Product Category Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU)
Product Number ATXMEGA64B3-MH-ND 729679-ATXMEGA64B3-MH ATXMEGA64B3-MH 685-ATXMEGA64B3-MH ATXMEGA64B3-MH ATXMEGA64B3-MH ATXMEGA64B3-MH ATXMEGA64B3-MH 536-ATXMEGA64B3-MH ATXMEGA64B3-MH
Product Name Microcontrollers Embedded - Embedded - Microcontrollers - ATXMEGA64B3-MH 16-bit 16BIT 64KB Embedded Microcontroller MCU Microcontrollers Embedded - Microcontrollers Integrated Circuits (ICs) - Embedded - Microcontrollers Microcontrollers MCU 8-bit/16-bit XMEGA AVR RISC 64KB Flash 1.8V/2.5V/3.3V 64-Pin QFN EP 8-bit Microcontrollers - MCU
Data Bus 8 Bit; 16 Bit 8 Bit; 16 Bit 8 Bit; 8-Bit 16 Bit 8 Bit; 16 Bit; 8/16-Bit 8 Bit; 16 Bit; 8/16-Bit 8 Bit; 16 Bit 8 Bit; 16 Bit 8 Bit; 16 Bit
Clock Speed 32 MHz 32 MHz 32 MHz 32 MHz 32 MHz
Bits Other; A/D 8x12b
RAM 4 KB 64 KB 4 KB 4 KB 4 KB 4 KB 4 KB
ROM 64 KB 2 KB
Unlock Full Specs
to access all available technical data

Similar Products

Embedded - Microcontrollers - ADUC7039BCP6Z-RL - Lingto Electronic Limited
Specs
Data Bus 16 Bit; 32 Bit; 16/32-Bit
View Details
Microcontrollers - 428446 - RS Components, Ltd.
RS Components, Ltd.
Specs
Data Bus 32 Bit; 32bit
Package Type Other; QFN
Pin Count 100
View Details
 - DP8344BV - Rochester Electronics
Texas Instruments
Specs
Life Cycle Stage Rochester Active
Package Type PLCC; Other; PLCC
View Details