The ATXMEGA64B1-CU is an 8- and 16-bit microcontroller from Quarktwin Technology Ltd. that operates at a voltage range of 1.6 to 3.6V and supports frequencies up to 32MHz. It features 64KB of flash memory, 4KB of SRAM, and 2KB of EEPROM, making it suitable for applications requiring moderate data storage. The microcontroller includes a variety of peripherals such as a USB 2.0 device interface, two USARTs, a two-wire interface, and a serial peripheral interface (SPI). It also has advanced features like a two-channel DMA controller, multiple timer/counters, and two 12-bit ADCs, which enhance its capability for complex tasks. The device supports capacitive touch functionality through the QTouch library and includes a built-in LCD driver for display applications. With a total of 53 programmable I/O pins, it is available in a 100-lead TQFP package, making it versatile for various industrial and consumer applications.
IC MCU 8/16BIT 64KB FLSH 100CBGA Product overview: ATXMEGA64B1-CU from Microchip Technology is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 16-bit, 16BIT, 64KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 16-bit, 16BIT, 64KB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-ATXMEGA64B1-CU can be used for catalog matching and distributor lookup.
Manufacturer: Microchip Technology
Win Source Part Number: 852627-ATXMEGA64B1-C
Series: AVR® XMEGA® B1
Features: series Microcontroller IC
Package: Reel - TR
Number of I/O: 53
Family Name: ATxmega64
Categories: Integrated Circuits (ICs)
ECCN: 5A992C
Popularity: Medium
Fake Threat In the Open Market: 50 pct.
Supply and Demand Status: Limited
Quantity per package: 260
MSL Level: 3 (168 Hours)
Estimated Pruduction Lead Time: 51 Weeks
REACH Status: REACH Unaffected
HTSUS: 8542.31.0001
Other Part Number: 1611-ATXMEGA64B1-CUD
AVR AVR® XMEGA® B1 Microcontroller IC 8/16-Bit 32MHz 64KB (32K x 16) FLASH 100-CBGA (9x9)
IC MCU 8/16BIT 64KB FLSH 100CBGA
IC MCU 8/16BIT 64KB FLSH 100CBGA
8-bit Microcontrollers - MCU 100BGA INDTEMP GREEN 1.6-3.6V,24 MHz
AVR AVR® XMEGA® B1 Microcontroller IC 8/16-Bit 32MHz 64KB (32K x 16) FLASH 100-CBGA (9x9)
AVR AVR® XMEGA® B1 Microcontroller IC 8/16-Bit 32MHz 64KB (32K x 16) FLASH 100-VFBGA (7x7)
| ERSAELECTRONICS PTE. LTD. | Win Source Electronics | DigiKey | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | VAST STOCK CO., LIMITED | Quarktwin Technology Ltd. | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|---|---|---|
| Product Category | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) |
| Product Number | 685-ATXMEGA64B1-CU | 852627-ATXMEGA64B1-CU | 150-ATXMEGA64B1-CU-ND | ATXMEGA64B1-CU | ATXMEGA64B1-CU | ATXMEGA64B1-CU | ATXMEGA64B1-CU | ATXMEGA64B1-CU |
| Product Name | 16-bit 16BIT 64KB Embedded Microcontroller MCU | Embedded - Embedded - Microcontrollers - ATXMEGA64B1-CU | Microcontrollers | Integrated Circuits (ICs) - Embedded - Microcontrollers | Embedded - Microcontrollers | 8-bit Microcontrollers - MCU | Microcontrollers | Microcontrollers |
| Data Bus | 16 Bit | 8 Bit; 16 Bit | 8 Bit; 16 Bit | 8 Bit; 16 Bit; 8/16-Bit | 8 Bit; 16 Bit; 8/16-Bit | 8 Bit; 16 Bit; 8/16-Bit | ||
| RAM | 4 KB | 4 KB | 4 KB | 4 KB | 4 KB | |||
| Supply Voltage | 1.6 to 3.6 volts | 1.6 to 3.6 volts | 3.6 to 1.6 volts | |||||
| Package Type | Other; Tape & Reel (TR) | Other; 100-TFBGA | BGA; Other; 100-TFBGA | BGA; Other; 100-VFBGA | ||||
| Pin Count | 100 | 100 |