Microchip Technology, Inc. Microcontrollers ATXMEGA64A4U-MHR

Description
AVR AVR® XMEGA® A4U Microcontroller IC 8/16-Bit 32MHz 64KB (32K x 16) FLASH 44-VQFN (7x7)
Request a Quote Datasheet
Description
AVR AVR® XMEGA® A4U Microcontroller IC 8/16-Bit 32MHz 64KB (32K x 16) FLASH 44-VQFN (7x7)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Microcontrollers - ATXMEGA64A4U-MHRTR-ND - DigiKey
Thief River Falls, MN, United States
Microcontrollers
ATXMEGA64A4U-MHRTR-ND
Microcontrollers ATXMEGA64A4U-MHRTR-ND
AVR AVR® XMEGA® A4U Microcontroller IC 8/16-Bit 32MHz 64KB (32K x 16) FLASH 44-VQFN (7x7)

AVR AVR® XMEGA® A4U Microcontroller IC 8/16-Bit 32MHz 64KB (32K x 16) FLASH 44-VQFN (7x7)

Buy Now Datasheet
Microcontrollers - ATXMEGA64A4U-MHRCT-ND - DigiKey
Thief River Falls, MN, United States
Microcontrollers
ATXMEGA64A4U-MHRCT-ND
Microcontrollers ATXMEGA64A4U-MHRCT-ND
AVR AVR® XMEGA® A4U Microcontroller IC 8/16-Bit 32MHz 64KB (32K x 16) FLASH 44-VQFN (7x7)

AVR AVR® XMEGA® A4U Microcontroller IC 8/16-Bit 32MHz 64KB (32K x 16) FLASH 44-VQFN (7x7)

Buy Now Datasheet
Microcontrollers - ATXMEGA64A4U-MHRDKR-ND - DigiKey
Thief River Falls, MN, United States
Microcontrollers
ATXMEGA64A4U-MHRDKR-ND
Microcontrollers ATXMEGA64A4U-MHRDKR-ND
AVR AVR® XMEGA® A4U Microcontroller IC 8/16-Bit 32MHz 64KB (32K x 16) FLASH 44-VQFN (7x7)

AVR AVR® XMEGA® A4U Microcontroller IC 8/16-Bit 32MHz 64KB (32K x 16) FLASH 44-VQFN (7x7)

Buy Now Datasheet
16-bit 16BIT 64KB Embedded Microcontroller MCU - 685-ATXMEGA64A4U-MHR - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
16-bit 16BIT 64KB Embedded Microcontroller MCU
685-ATXMEGA64A4U-MHR
16-bit 16BIT 64KB Embedded Microcontroller MCU 685-ATXMEGA64A4U-MHR
IC MCU 8/16BIT 64KB FLASH 44VQFN Product overview: ATXMEGA64A4U-MHR from Microchip Technology is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 16-bit, 16BIT, 64KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 16-bit, 16BIT, 64KB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-ATXMEGA64A4U-MHR can be used for catalog matching and distributor lookup.

IC MCU 8/16BIT 64KB FLASH 44VQFN Product overview: ATXMEGA64A4U-MHR from Microchip Technology is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 16-bit, 16BIT, 64KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 16-bit, 16BIT, 64KB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-ATXMEGA64A4U-MHR can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Embedded - Embedded - Microcontrollers - ATXMEGA64A4U-MHR - 769331-ATXMEGA64A4U-MHR - Win Source Electronics
Laguna Hills, CA, United States
Embedded - Embedded - Microcontrollers - ATXMEGA64A4U-MHR
769331-ATXMEGA64A4U-MHR
Embedded - Embedded - Microcontrollers - ATXMEGA64A4U-MHR 769331-ATXMEGA64A4U-MHR
Manufacturer: Microchip Technology Win Source Part Number: 769331-ATXMEGA64A4U- MHR Series: AVR XMEGA A4U Packaging: Reel package Operating Temperature Range: -40°C ~ 85°C (TA) Core Processor: AVR Speed: 32MHz Package: 44-VFQFN Exposed Pad Core Size: 8/16-Bit Connectivity: I2C, IrDA, SPI, UART/USART Peripherals: Brown-out Detect/Reset, DMA, POR, PWM, WDT Number of I/O: 34 Program Memory Size: 64KB (32K x 16) Program Memory Type: FLASH EEPROM Size: 2K x 8 RAM Size: 4K x 8 Data Converters: A/D 12x12b, D/A 2x12b Oscillator Type: Internal Supply Voltage: 1.6 V ~ 3.6 V Family Name: ATxmega64A4U Categories: Integrated Circuits (ICs) Manufacturer Package: 44-QFN (7x7) Alternative Parts (Cross-Reference): ATxmega64A4U-ANR; ATxmega64A4U-AN; ATxmega64A4U-MH; Introduction Date: July 12, 2011 ECCN: 5A992.c Country of Origin: Taiwan Estimated EOL Date: 2024 Popularity: Medium Fake Threat In the Open Market: 30 pct. Supply and Demand Status: Limited

Manufacturer: Microchip Technology
Win Source Part Number: 769331-ATXMEGA64A4U-MHR
Series: AVR XMEGA A4U
Packaging: Reel package
Operating Temperature Range: -40°C ~ 85°C (TA)
Core Processor: AVR
Speed: 32MHz
Package: 44-VFQFN Exposed Pad
Core Size: 8/16-Bit
Connectivity: I2C, IrDA, SPI, UART/USART
Peripherals: Brown-out Detect/Reset, DMA, POR, PWM, WDT
Number of I/O: 34
Program Memory Size: 64KB (32K x 16)
Program Memory Type: FLASH
EEPROM Size: 2K x 8
RAM Size: 4K x 8
Data Converters: A/D 12x12b, D/A 2x12b
Oscillator Type: Internal
Supply Voltage: 1.6 V ~ 3.6 V
Family Name: ATxmega64A4U
Categories: Integrated Circuits (ICs)
Manufacturer Package: 44-QFN (7x7)
Alternative Parts (Cross-Reference): ATxmega64A4U-ANR; ATxmega64A4U-AN; ATxmega64A4U-MH;
Introduction Date: July 12, 2011
ECCN: 5A992.c
Country of Origin: Taiwan
Estimated EOL Date: 2024
Popularity: Medium
Fake Threat In the Open Market: 30 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Microcontrollers - ATXMEGA64A4U-MHR - ODG (Origin Data Global)
Shenzhen, China
Microcontrollers
ATXMEGA64A4U-MHR
Microcontrollers ATXMEGA64A4U-MHR
IC MCU 8/16BIT 64KB FLASH 44VQFN

IC MCU 8/16BIT 64KB FLASH 44VQFN

Supplier's Site Datasheet
Microcontrollers - ATXMEGA64A4U-MHR - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Microcontrollers
ATXMEGA64A4U-MHR
Microcontrollers ATXMEGA64A4U-MHR
AVR AVR® XMEGA® A4U Microcontroller IC 8/16-Bit 32MHz 64KB (32K x 16) FLASH 44-VQFN (7x7)

AVR AVR® XMEGA® A4U Microcontroller IC 8/16-Bit 32MHz 64KB (32K x 16) FLASH 44-VQFN (7x7)

Buy Now Datasheet
Sheung Wan, Hong Kong
8-bit Microcontrollers - MCU
ATXMEGA64A4U-MHR
8-bit Microcontrollers - MCU ATXMEGA64A4U-MHR
8-bit Microcontrollers - MCU AVR XMEGA 64KB FLASH 2KB EE, 4KB GREEN

8-bit Microcontrollers - MCU AVR XMEGA 64KB FLASH 2KB EE, 4KB GREEN

Buy Now Datasheet
Embedded - Microcontrollers - ATXMEGA64A4U-MHR - Lingto Electronic Limited
Shenzhen, China
Embedded - Microcontrollers
ATXMEGA64A4U-MHR
Embedded - Microcontrollers ATXMEGA64A4U-MHR
IC MCU 8/16BIT 64KB FLASH 44VQFN

IC MCU 8/16BIT 64KB FLASH 44VQFN

Supplier's Site Datasheet
Integrated Circuits (ICs) - Embedded - Microcontrollers - ATXMEGA64A4U-MHR - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Embedded - Microcontrollers
ATXMEGA64A4U-MHR
Integrated Circuits (ICs) - Embedded - Microcontrollers ATXMEGA64A4U-MHR
IC MCU 8/16BIT 64KB FLASH 44VQFN

IC MCU 8/16BIT 64KB FLASH 44VQFN

Supplier's Site

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics ODG (Origin Data Global) Quarktwin Technology Ltd. VAST STOCK CO., LIMITED Lingto Electronic Limited Shenzhen Shengyu Electronics Technology Limited
Product Category Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU)
Product Number ATXMEGA64A4U-MHRTR-ND 685-ATXMEGA64A4U-MHR 769331-ATXMEGA64A4U-MHR ATXMEGA64A4U-MHR ATXMEGA64A4U-MHR ATXMEGA64A4U-MHR ATXMEGA64A4U-MHR ATXMEGA64A4U-MHR
Product Name Microcontrollers 16-bit 16BIT 64KB Embedded Microcontroller MCU Embedded - Embedded - Microcontrollers - ATXMEGA64A4U-MHR Microcontrollers Microcontrollers 8-bit Microcontrollers - MCU Embedded - Microcontrollers Integrated Circuits (ICs) - Embedded - Microcontrollers
Data Bus 8 Bit; 16 Bit 16 Bit 8 Bit; 16 Bit 8 Bit; 16 Bit 8 Bit; 16 Bit; 8/16-Bit 8 Bit; 16 Bit; 8/16-Bit 8 Bit; 16 Bit
Clock Speed 32 MHz 32 MHz 32 MHz 32 MHz 32 MHz 32 MHz
Bits Other; A/D 12x12b; D/A 2x12b
RAM 4 KB 4 KB 64 KB 4 KB 4 KB 4 KB
ROM 64 KB 2 KB
Unlock Full Specs
to access all available technical data

Similar Products

 - COP8ACC720M9-RE - Rochester Electronics
Specs
Data Bus 8 Bit; 8-Bit
Life Cycle Stage Obsolete
ROM Type OTP
View Details
3 suppliers
 - 99326-02831 - Rochester Electronics
Infineon Technologies AG
View Details
8-bit 8BIT 62KB Embedded Microcontroller MCU - 685-ADUC845BCP62-3 - ERSAELECTRONICS PTE. LTD.
Specs
Data Bus 8 Bit
Package Type Other; 56-VFQFN Exposed Pad, CSP
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
3 suppliers
Microcontrollers - 428446 - RS Components, Ltd.
RS Components, Ltd.
Specs
Data Bus 32 Bit; 32bit
Package Type Other; QFN
Pin Count 100
View Details