MCU 8-bit/16-bit XMEGA AVR 64KB Flash
MCU 8-bit/16-bit XMEGA AVR 64KB Flash
Manufacturer: Atmel
Win Source Part Number: 1149725-ATXMEGA64A4U
Manufacturer Homepage: www.atmel.com
Popularity: Medium
Fake Threat In the Open Market: 36 pct.
Supply and Demand Status: Limited
AVR AVR® XMEGA® A4U Microcontroller IC 8/16-Bit 32MHz 64KB (32K x 16) FLASH 44-TQFP (10x10)
IC MCU 8/16BIT 64KB FLASH 44TQFP Product overview: ATXMEGA64A4U-AU from Microchip Technology is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 16-bit, 16BIT, 64KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 16-bit, 16BIT, 64KB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-ATXMEGA64A4U-AU can be used for catalog matching and distributor lookup.
MCU, 8BIT, ATXMEGA, 32MHZ, TQFP-44; Product Range:AVR ATxmega Family ATXmega A Series Microcontrollers; CPU Speed:32MHz; Program Memory Size:64KB; RAM Memory Size:4KB; No. of Pins:44Pins; MCU Case Style:TQFP; No. of I/O s:34I/O s; RoHS Compliant: Yes
8-bit Microcontrollers - MCU 44TQFP, IND TEMP GREEN, 1.6-3.6V
IC MCU 8/16BIT 64KB FLASH 44TQFP
IC MCU 8/16BIT 64KB FLASH 44TQFP
AVR AVR® XMEGA® A4U Microcontroller IC 8/16-Bit 32MHz 64KB (32K x 16) FLASH 44-TQFP (10x10)
IC MCU 8/16BIT 64KB FLASH 44TQFP
| RS Components, Ltd. | RS Components, Ltd. | Win Source Electronics | DigiKey | ERSAELECTRONICS PTE. LTD. | Newark, An Avnet Company | VAST STOCK CO., LIMITED | ODG (Origin Data Global) | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | Lingto Electronic Limited | |
|---|---|---|---|---|---|---|---|---|---|---|---|
| Product Category | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) |
| Product Number | 1331737P | 1331737 | 1149725-ATXMEGA64A4U-AU | ATXMEGA64A4U-AU-ND | 685-ATXMEGA64A4U-AU | 15AC6299 | ATXMEGA64A4U-AU | ATXMEGA64A4U-AU | ATXMEGA64A4U-AU | ATXMEGA64A4U-AU | ATXMEGA64A4U-AU |
| Product Name | Microcontrollers | Microcontrollers | Embedded - Embedded - Microcontrollers - ATXMEGA64A4U-AU | Microcontrollers | 16-bit 16BIT 64KB Embedded Microcontroller MCU | Mcu, 8Bit, Atxmega, 32Mhz, Tqfp-44; Product Range Microchip | 8-bit Microcontrollers - MCU | Microcontrollers | Integrated Circuits (ICs) - Embedded - Microcontrollers | Microcontrollers | Embedded - Microcontrollers |
| Data Bus | 16 Bit; 16bit | 8 Bit; 16 Bit; 8 bit, 16bit | 8 Bit; 16 Bit | 8 Bit; 16 Bit | 16 Bit | 8 Bit | 8 Bit; 16 Bit | 8 Bit; 16 Bit | 8 Bit; 16 Bit; 8/16-Bit | 8 Bit; 16 Bit; 8/16-Bit | |
| Package Type | QFP; TQFP; Other; TQFP | QFP; TQFP; Other; Tqfp | TQFP; Other; 44-TQFP | Other; Tray | TQFP; Other; TQFP | QFP; Other; 44-TQFP | TQFP; Other; 44-TQFP | QFP; TQFP; Other; 44-TQFP | |||
| Pin Count | 44 | 44 | 44 | 44 | 44 | ||||||
| RAM | 4 KB | 4 KB | 4 KB | 4 KB | 4 KB | 4 KB | 4 KB | ||||
| Clock Speed | 32 MHz | 32 MHz | 32 MHz | 32 MHz | 32 MHz | 32 MHz |