AVR AVR® XMEGA® A3U Microcontroller IC 8/16-Bit 32MHz 64KB (32K x 16) FLASH 64-QFN (9x9)
8-bit Microcontrollers - MCU AVR XMEGA, 64KB FLASH, 2KB EE, 4KB - QFN, 105C, Green 1.6-3.6V T&R
IC MCU 8/16BIT 64KB FLASH 64QFN
| Quarktwin Technology Ltd. | VAST STOCK CO., LIMITED | Lingto Electronic Limited | |
|---|---|---|---|
| Product Category | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) |
| Product Number | ATXMEGA64A3U-MNR | ATXMEGA64A3U-MNR | ATXMEGA64A3U-MNR |
| Product Name | Microcontrollers | 8-bit Microcontrollers - MCU | Embedded - Microcontrollers |
| Data Bus | 8 Bit; 16 Bit; 8/16-Bit | 8 Bit; 16 Bit; 8/16-Bit | |
| Life Cycle Stage | Active | ||
| Clock Speed | 32 MHz | ||
| RAM | 4 KB |