IC MCU 8/16BIT 64KB FLASH 64QFN Product overview: ATXMEGA64A3U-MHR from Microchip Technology is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 16-bit, 16BIT, 64KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 16-bit, 16BIT, 64KB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-ATXMEGA64A3U-MHR
AVR AVR® XMEGA® A3U Microcontroller IC 8/16-Bit 32MHz 64KB (32K x 16) FLASH 64-QFN (9x9)
AVR AVR® XMEGA® A3U Microcontroller IC 8/16-Bit 32MHz 64KB (32K x 16) FLASH 64-QFN (9x9)
AVR AVR® XMEGA® A3U Microcontroller IC 8/16-Bit 32MHz 64KB (32K x 16) FLASH 64-QFN (9x9)
Win Source Part Number: 1350510-ATXMEGA64A3U
Category: Integrated Circuits (ICs) - Embedded - Microcontrollers
Series: AVR® XMEGA® A3U
Core Processor: AVR
Speed: 32MHz
Package: Tape & Reel
Standard Package: 4,000
Core Size: 8/16-Bit
Connectivity: I2C, IrDA, SPI, UART/USART, USB
Peripherals: Brown-out Detect/Reset, DMA, POR, PWM, WDT
Number of I/O: 50
Program Memory Size: 64KB (32K x 16)
Program Memory Type: FLASH
EEPROM Size: 2K x 8
RAM Size: 4K x 8
Data Converters: A/D 16x12b; D/A 2x12b
Oscillator Type: Internal
Mounting Type: Surface Mount
Package / Case: 64-VFQFN Exposed Pad
Supplier Device Package: 64-QFN (9x9)
Temperature Range - Operating: -40°C ~ 85°C (TA)
ECCN: 5A992C
Fake Threat In the Open Market: 48 pct.
MSL Level: 3 (168 Hours)
Voltage - Supply (Vcc/Vdd): 1.6V ~ 3.6V
REACH Status: REACH Unaffected
HTSUS: 8542.31.0001
Mfr: Microchip Technology
Base Product Number: ATXMEGA64
IC MCU 8/16BIT 64KB FLASH 64QFN
AVR AVR® XMEGA® A3U Microcontroller IC 8/16-Bit 32MHz 64KB (32K x 16) FLASH 64-QFN (9x9)
8-bit Microcontrollers - MCU 64TQFP, IND TEMP GREEN, 1.6-3.6V
IC MCU 8/16BIT 64KB FLASH 64QFN
IC MCU 8/16BIT 64KB FLASH 64QFN
| ERSAELECTRONICS PTE. LTD. | DigiKey | Win Source Electronics | ODG (Origin Data Global) | Quarktwin Technology Ltd. | VAST STOCK CO., LIMITED | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|---|---|
| Product Category | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) |
| Product Number | 685-ATXMEGA64A3U-MHR | ATXMEGA64A3U-MHRTR-ND | 1350510-ATXMEGA64A3U-MHR | ATXMEGA64A3U-MHR | ATXMEGA64A3U-MHR | ATXMEGA64A3U-MHR | ATXMEGA64A3U-MHR | ATXMEGA64A3U-MHR |
| Product Name | 16-bit 16BIT 64KB Embedded Microcontroller MCU | Microcontrollers | Integrated Circuits (ICs) - Embedded - Microcontrollers | Microcontrollers | Microcontrollers | 8-bit Microcontrollers - MCU | Embedded - Microcontrollers | Integrated Circuits (ICs) - Embedded - Microcontrollers |
| Data Bus | 16 Bit | 8 Bit; 16 Bit | 8 Bit; 16 Bit | 8 Bit; 16 Bit | 8 Bit; 16 Bit; 8/16-Bit | 8 Bit; 16 Bit; 8/16-Bit | 8 Bit; 16 Bit | |
| Clock Speed | 32 MHz | 32 MHz | 32 MHz | 32 MHz | 32 MHz | 32 MHz | ||
| RAM | 4 KB | 4 KB | 64 KB | 4 KB | 4 KB | 4 KB | ||
| Supply Voltage | 1.6 to 3.6 volts | 1.6 to 3.6 volts | 1.6 to 3.6 volts | 1.6 to 3.6 volts | 3.6 volts | |||
| Serial Interface | SPI/TWI/USART/USB | SPI; UART; USART; USB |