IC MCU 8/16BIT 64KB FLSH 100CBGA Product overview: ATXMEGA64A1U-CUR from Microchip Technology is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 16-bit, 16BIT, 64KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 16-bit, 16BIT, 64KB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-ATXMEGA64A1U-CUR
Manufacturer: Microchip Technology
Win Source Part Number: 805530-ATXMEGA64A1U-
Packaging: Reel
Mounting Style: SMD
Core Processor: AVR
Speed: 32MHz
Core Size: 8/16-Bit
Connectivity: EBI/EMI, I2C, IrDA, SPI, UART/USART
Peripherals: Brown-out Detect/Reset, DMA, POR, PWM, WDT
Number of I/O: 78
Program Memory Size: 64KB (32K x 16)
Program Memory Type: FLASH
EEPROM Size: 2K x 8
RAM Size: 4K x 8
Data Converters: A/D 16x12b; D/A 4x12b
Oscillator Type: Internal
Supplier Device Package: 100-CBGA (9x9)
Temperature Range - Operating: -40°C ~ 85°C
Manufacturer Package: 100-TFBGA
Popularity: Medium
Fake Threat In the Open Market: 59 pct.
Supply and Demand Status: Balance
Manufacturer Pack Quantity: 2,500
MSL Level: 3 (168 Hours)
Part Number Series: ATXMEGA64
Voltage - Supply (Vcc/Vdd): 1.6V ~ 3.6V
IC MCU 8/16BIT 64KB FLSH 100CBGA
IC MCU 8/16BIT 64KB FLSH 100CBGA
AVR AVR® XMEGA® A1U Microcontroller IC 8/16-Bit 32MHz 64KB (32K x 16) FLASH 100-CBGA (9x9)
8-bit Microcontrollers - MCU 100BGA, IND TEMP, GREEN, 1.6-3.6V T&R
IC MCU 8/16BIT 64KB FLSH 100CBGA
| ERSAELECTRONICS PTE. LTD. | Win Source Electronics | Lingto Electronic Limited | ODG (Origin Data Global) | Quarktwin Technology Ltd. | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|---|
| Product Category | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) |
| Product Number | 685-ATXMEGA64A1U-CUR | 805530-ATXMEGA64A1U-CUR | ATXMEGA64A1U-CUR | ATXMEGA64A1U-CUR | ATXMEGA64A1U-CUR | ATXMEGA64A1U-CUR | ATXMEGA64A1U-CUR |
| Product Name | 16-bit 16BIT 64KB Embedded Microcontroller MCU | Embedded - Embedded - Microcontrollers - ATXMEGA64A1U-CUR | Embedded - Microcontrollers | Microcontrollers | Microcontrollers | 8-bit Microcontrollers - MCU | Integrated Circuits (ICs) - Embedded - Microcontrollers |
| Data Bus | 16 Bit | 8 Bit; 16 Bit | 8 Bit; 16 Bit; 8/16-Bit | 8 Bit; 16 Bit | 8 Bit; 16 Bit; 8/16-Bit | 8 Bit; 16 Bit | |
| RAM | 4 KB | 64 KB | 4 KB | 4 KB | 4 KB | ||
| Supply Voltage | 1.6 to 3.6 volts | 1.6 to 3.6 volts | 1.6 to 3.6 volts | 3.6 volts | |||
| Package Type | Other; Tape & Reel (TR) | Other; 100-TFBGA | BGA; Other; 100-TFBGA | BGA; Other; 100-TFBGA | |||
| Operating Temperature | -40 C (-40 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) |