Microchip Technology, Inc. Microcontrollers ATXMEGA64A1U-CU

Description
AVR AVR® XMEGA® A1U Microcontroller IC 8/16-Bit 32MHz 64KB (32K x 16) FLASH 100-CBGA (9x9)
Request a Quote Datasheet
Description
AVR AVR® XMEGA® A1U Microcontroller IC 8/16-Bit 32MHz 64KB (32K x 16) FLASH 100-CBGA (9x9)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Microcontrollers - ATXMEGA64A1U-CU-ND - DigiKey
Thief River Falls, MN, United States
Microcontrollers
ATXMEGA64A1U-CU-ND
Microcontrollers ATXMEGA64A1U-CU-ND
AVR AVR® XMEGA® A1U Microcontroller IC 8/16-Bit 32MHz 64KB (32K x 16) FLASH 100-CBGA (9x9)

AVR AVR® XMEGA® A1U Microcontroller IC 8/16-Bit 32MHz 64KB (32K x 16) FLASH 100-CBGA (9x9)

Buy Now Datasheet
16-bit 16BIT 64KB Embedded Microcontroller MCU - 685-ATXMEGA64A1U-CU - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
16-bit 16BIT 64KB Embedded Microcontroller MCU
685-ATXMEGA64A1U-CU
16-bit 16BIT 64KB Embedded Microcontroller MCU 685-ATXMEGA64A1U-CU
IC MCU 8/16BIT 64KB FLSH 100CBGA Product overview: ATXMEGA64A1U-CU from Microchip Technology is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 16-bit, 16BIT, 64KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 16-bit, 16BIT, 64KB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-ATXMEGA64A1U-CU can be used for catalog matching and distributor lookup.

IC MCU 8/16BIT 64KB FLSH 100CBGA Product overview: ATXMEGA64A1U-CU from Microchip Technology is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 16-bit, 16BIT, 64KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 16-bit, 16BIT, 64KB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-ATXMEGA64A1U-CU can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Embedded - Embedded - Microcontrollers - ATXMEGA64A1U-CU - 862630-ATXMEGA64A1U-CU - Win Source Electronics
Laguna Hills, CA, United States
Embedded - Embedded - Microcontrollers - ATXMEGA64A1U-CU
862630-ATXMEGA64A1U-CU
Embedded - Embedded - Microcontrollers - ATXMEGA64A1U-CU 862630-ATXMEGA64A1U-CU
Manufacturer: Microchip Technology Win Source Part Number: 862630-ATXMEGA64A1U- CU Series: AVR® XMEGA® A1U Operating Temperature Range: -40°C ~ 85°C (TA) Features: AVR series Microcontroller IC 8/16-Bit 32MHz 64KB (32K x 16) FLASH 100-CBGA (9x9) Core Processor: AVR Speed: 32MHz Package: Tray Package: 100-TFBGA Mounting: Surface Mount Core Size: 8/16-Bit Connectivity: EBI/EMI, I2C, IrDA, SPI, UART/USART Peripherals: Brown-out Detect/Reset, DMA, POR, PWM, WDT Number of I/O: 78 Program Memory Size: 64KB (32K x 16) Program Memory Type: FLASH EEPROM Size: 2K x 8 Data Converters: A/D 16x12b; D/A 4x12b Oscillator Type: Internal Supply Voltage: 1.6V ~ 3.6V Family Name: ATxmega64 Categories: Integrated Circuits (ICs) Case / Package: 100-CBGA (9x9) ECCN: 5A992C Popularity: Medium Fake Threat In the Open Market: 59 pct. Supply and Demand Status: Limited Quantity per package: 250 MSL Level: 3 (168 Hours) Estimated Pruduction Lead Time: 51 Weeks REACH Status: REACH Unaffected HTSUS: 8542.31.0001 Other Part Number: 1611-ATXMEGA64A1U-CU INACTIVE, ATXMEGA64A1UCU, 1611-ATXMEGA64A1U-CU , 1611-ATXMEGA64A1U-CU INQACTIVE-ND, 1611-ATXMEGA64A1U-CU -ND

Manufacturer: Microchip Technology
Win Source Part Number: 862630-ATXMEGA64A1U-CU
Series: AVR® XMEGA® A1U
Operating Temperature Range: -40°C ~ 85°C (TA)
Features: AVR series Microcontroller IC 8/16-Bit 32MHz 64KB (32K x 16) FLASH 100-CBGA (9x9)
Core Processor: AVR
Speed: 32MHz
Package: Tray
Package: 100-TFBGA
Mounting: Surface Mount
Core Size: 8/16-Bit
Connectivity: EBI/EMI, I2C, IrDA, SPI, UART/USART
Peripherals: Brown-out Detect/Reset, DMA, POR, PWM, WDT
Number of I/O: 78
Program Memory Size: 64KB (32K x 16)
Program Memory Type: FLASH
EEPROM Size: 2K x 8
Data Converters: A/D 16x12b; D/A 4x12b
Oscillator Type: Internal
Supply Voltage: 1.6V ~ 3.6V
Family Name: ATxmega64
Categories: Integrated Circuits (ICs)
Case / Package: 100-CBGA (9x9)
ECCN: 5A992C
Popularity: Medium
Fake Threat In the Open Market: 59 pct.
Supply and Demand Status: Limited
Quantity per package: 250
MSL Level: 3 (168 Hours)
Estimated Pruduction Lead Time: 51 Weeks
REACH Status: REACH Unaffected
HTSUS: 8542.31.0001
Other Part Number: 1611-ATXMEGA64A1U-CUINACTIVE, ATXMEGA64A1UCU, 1611-ATXMEGA64A1U-CU, 1611-ATXMEGA64A1U-CUINQACTIVE-ND, 1611-ATXMEGA64A1U-CU-ND

Buy Now Datasheet
Integrated Circuits (ICs) - Embedded - Microcontrollers - ATXMEGA64A1U-CU - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Embedded - Microcontrollers
ATXMEGA64A1U-CU
Integrated Circuits (ICs) - Embedded - Microcontrollers ATXMEGA64A1U-CU
IC MCU 8/16BIT 64KB FLSH 100CBGA

IC MCU 8/16BIT 64KB FLSH 100CBGA

Supplier's Site
Microcontrollers - ATXMEGA64A1U-CU - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Microcontrollers
ATXMEGA64A1U-CU
Microcontrollers ATXMEGA64A1U-CU
AVR AVR® XMEGA® A1U Microcontroller IC 8/16-Bit 32MHz 64KB (32K x 16) FLASH 100-CBGA (9x9)

AVR AVR® XMEGA® A1U Microcontroller IC 8/16-Bit 32MHz 64KB (32K x 16) FLASH 100-CBGA (9x9)

Buy Now Datasheet
Microcontrollers - ATXMEGA64A1U-CU - ODG (Origin Data Global)
Shenzhen, China
Microcontrollers
ATXMEGA64A1U-CU
Microcontrollers ATXMEGA64A1U-CU
IC MCU 8/16BIT 64KB FLSH 100CBGA

IC MCU 8/16BIT 64KB FLSH 100CBGA

Supplier's Site Datasheet
Sheung Wan, Hong Kong
8-bit Microcontrollers - MCU
ATXMEGA64A1U-CU
8-bit Microcontrollers - MCU ATXMEGA64A1U-CU
8-bit Microcontrollers - MCU 64KB FL,2KB EE,4KB SRAM 1.6-3.6V

8-bit Microcontrollers - MCU 64KB FL,2KB EE,4KB SRAM 1.6-3.6V

Buy Now Datasheet
Embedded - Microcontrollers - ATXMEGA64A1U-CU - Lingto Electronic Limited
Shenzhen, China
Embedded - Microcontrollers
ATXMEGA64A1U-CU
Embedded - Microcontrollers ATXMEGA64A1U-CU
IC MCU 8/16BIT 64KB FLSH 100CBGA

IC MCU 8/16BIT 64KB FLSH 100CBGA

Supplier's Site Datasheet

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics Shenzhen Shengyu Electronics Technology Limited Quarktwin Technology Ltd. ODG (Origin Data Global) VAST STOCK CO., LIMITED Lingto Electronic Limited
Product Category Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU)
Product Number ATXMEGA64A1U-CU-ND 685-ATXMEGA64A1U-CU 862630-ATXMEGA64A1U-CU ATXMEGA64A1U-CU ATXMEGA64A1U-CU ATXMEGA64A1U-CU ATXMEGA64A1U-CU ATXMEGA64A1U-CU
Product Name Microcontrollers 16-bit 16BIT 64KB Embedded Microcontroller MCU Embedded - Embedded - Microcontrollers - ATXMEGA64A1U-CU Integrated Circuits (ICs) - Embedded - Microcontrollers Microcontrollers Microcontrollers 8-bit Microcontrollers - MCU Embedded - Microcontrollers
Data Bus 8 Bit; 16 Bit 16 Bit 8 Bit; 16 Bit 8 Bit; 16 Bit 8 Bit; 16 Bit; 8/16-Bit 8 Bit; 16 Bit 8 Bit; 16 Bit; 8/16-Bit
Clock Speed 32 MHz 32 MHz 32 MHz 32 MHz 32 MHz
Bits Other; A/D 16x12b; D/A 4x12b
RAM 4 KB 4 KB 64 KB 4 KB 4 KB 4 KB
ROM 64 KB 2 KB
Unlock Full Specs
to access all available technical data

Similar Products

Integrated Circuits (ICs) - Embedded - Microcontrollers - C164CL8RMCAKXQMA6 - Acme Chip Technology Co., Limited
Specs
Data Bus 16 Bit
Life Cycle Stage Removed; Obsolete
Clock Speed 20 MHz
View Details
3 suppliers
Embedded - Microcontrollers - ADUC848BCPZ62-3 - Lingto Electronic Limited
Specs
Data Bus 8 Bit; 8-Bit
View Details
Microcontrollers - 428452 - RS Components, Ltd.
RS Components, Ltd.
Specs
Data Bus 32 Bit; 32bit
Package Type QFP; Other; LQFP
Pin Count 100
View Details
CC430F5143 CC430F614x, CC430F514x, CC430F512x SoC With RF Core - CC430F5143IRGZR - Texas Instruments
Specs
Clock Speed 20 MHz
Features Watchdog Timer; DMA
Bits 16 Bit
View Details
2 suppliers