AVR AVR® XMEGA® A1U Microcontroller IC 8/16-Bit 32MHz 64KB (32K x 16) FLASH 100-VFBGA (7x7)
IC MCU 8/16B 64KB FLASH 100VFBGA
AVR AVR® XMEGA® A1U Microcontroller IC 8/16-Bit 32MHz 64KB (32K x 16) FLASH 100-VFBGA (7x7)
8-bit Microcontrollers - MCU 100BGA, IND TEMP, GREEN, 1.6-3.6V T&R
| DigiKey | Lingto Electronic Limited | Quarktwin Technology Ltd. | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|
| Product Category | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) |
| Product Number | ATXMEGA64A1U-C7URTR-ND | ATXMEGA64A1U-C7UR | ATXMEGA64A1U-C7UR | ATXMEGA64A1U-C7UR |
| Product Name | Microcontrollers | Embedded - Microcontrollers | Microcontrollers | 8-bit Microcontrollers - MCU |
| Data Bus | 8 Bit; 16 Bit | 8 Bit; 16 Bit; 8/16-Bit | 8 Bit; 16 Bit; 8/16-Bit | |
| Clock Speed | 32 MHz | 32 MHz | ||
| Bits | Other; A/D 16x12b; D/A 4x12b | |||
| RAM | 4 KB | 4 KB | ||
| ROM | 64 KB |