AVR AVR® XMEGA® A1U Microcontroller IC 8/16-Bit 32MHz 64KB (32K x 16) FLASH 100-TQFP (14x14)
IC MCU 8/16BIT 64KB FLSH 100TQFP
IC MCU 8/16BIT 64KB FLSH 100TQFP
8-bit Microcontrollers - MCU AVR XMEGA, 64KB FLASH, 2KB EE, 4KB - TQFP, 105C, Green 1.6-3.6V T&R
| Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|
| Product Category | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) |
| Product Number | ATXMEGA64A1U-ANR | ATXMEGA64A1U-ANR | ATXMEGA64A1U-ANR | ATXMEGA64A1U-ANR |
| Product Name | Microcontrollers | Integrated Circuits (ICs) - Embedded - Microcontrollers | Embedded - Microcontrollers | 8-bit Microcontrollers - MCU |
| Data Bus | 8 Bit; 16 Bit; 8/16-Bit | 8 Bit; 16 Bit | 8 Bit; 16 Bit; 8/16-Bit | |
| Life Cycle Stage | Active | Active | ||
| Clock Speed | 32 MHz | 32 MHz | ||
| RAM | 4 KB | 4 KB | ||
| I/O Ports | 78 |