IC MCU 8/16BIT 64KB FLSH 100CBGA
AVR AVR® XMEGA® A1 Microcontroller IC 8/16-Bit 32MHz 64KB (32K x 16) FLASH 100-VFBGA (7x7)
AVR AVR® XMEGA® A1 Microcontroller IC 8/16-Bit 32MHz 64KB (32K x 16) FLASH 100-CBGA (9x9)
8-bit Microcontrollers - MCU 64KB FL 2KB EE 4KB SRAM IND 1.6-3.6V
IC MCU 8/16BIT 64KB FLSH 100CBGA
| Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | Quarktwin Technology Ltd. | VAST STOCK CO., LIMITED | Lingto Electronic Limited | |
|---|---|---|---|---|---|
| Product Category | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) |
| Product Number | ATXMEGA64A1-CUR | ATXMEGA64A1-CUR | ATXMEGA64A1-CUR | ATXMEGA64A1-CUR | ATXMEGA64A1-CUR |
| Product Name | Integrated Circuits (ICs) - Embedded - Microcontrollers | Microcontrollers | Microcontrollers | 8-bit Microcontrollers - MCU | Embedded - Microcontrollers |
| Life Cycle Stage | Active | Active | Active | ||
| Clock Speed | 32 MHz | 32 MHz | 32 MHz | ||
| RAM | 4 KB | 4 KB | 4 KB | ||
| Supply Voltage | 3.6 to 1.6 volts |