Microchip Technology, Inc. Microcontrollers ATXMEGA64A1-CU

Description
AVR AVR® XMEGA® A1 Microcontroller IC 8/16-Bit 32MHz 64KB (32K x 16) FLASH 100-CBGA (9x9)
Request a Quote
Description
AVR AVR® XMEGA® A1 Microcontroller IC 8/16-Bit 32MHz 64KB (32K x 16) FLASH 100-CBGA (9x9)
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The ATXMEGA64A1-CU is an 8/16-bit microcontroller from Quarktwin Technology Ltd., featuring a high-performance, low-power AVR architecture. It includes 64KB of in-system self-programmable flash memory, 4KB of boot section, 2KB of EEPROM, and 4KB of internal SRAM. The device supports an external bus interface for up to 16MB of SRAM and 128Mbit SDRAM, making it suitable for applications requiring significant memory resources. Key peripheral features include a four-channel DMA controller, eight-channel event system, and eight 16-bit timer/counters, which enhance its capability for complex timing and control tasks. The microcontroller also offers multiple communication interfaces, including eight USARTs, four two-wire interfaces, and four serial peripheral interfaces (SPIs). Additionally, it is equipped with two 12-bit analog-to-digital converters (ADCs) and two digital-to-analog converters (DACs), providing robust analog processing capabilities. The operating voltage range is 1.6V to 3.6V, with a maximum operating frequency of 32MHz at 2.7V. The device is available in various package types, including a 100-lead TQFP and multiple ball grid array options. It is designed for industrial control, factory automation, and low-power battery applications, among others. However, it is noted that this product is not recommended for new designs, with a suggestion to consider the XMEGA A1U series instead.

Datasheet Summary
Powered by GS/AI

The ATXMEGA64A1-CU is an 8/16-bit microcontroller from Quarktwin Technology Ltd., featuring a high-performance, low-power AVR architecture. It includes 64KB of in-system self-programmable flash memory, 4KB of boot section, 2KB of EEPROM, and 4KB of internal SRAM. The device supports an external bus interface for up to 16MB of SRAM and 128Mbit SDRAM, making it suitable for applications requiring significant memory resources. Key peripheral features include a four-channel DMA controller, eight-channel event system, and eight 16-bit timer/counters, which enhance its capability for complex timing and control tasks. The microcontroller also offers multiple communication interfaces, including eight USARTs, four two-wire interfaces, and four serial peripheral interfaces (SPIs). Additionally, it is equipped with two 12-bit analog-to-digital converters (ADCs) and two digital-to-analog converters (DACs), providing robust analog processing capabilities. The operating voltage range is 1.6V to 3.6V, with a maximum operating frequency of 32MHz at 2.7V. The device is available in various package types, including a 100-lead TQFP and multiple ball grid array options. It is designed for industrial control, factory automation, and low-power battery applications, among others. However, it is noted that this product is not recommended for new designs, with a suggestion to consider the XMEGA A1U series instead.

Suppliers

Company
Product
Description
Supplier Links
Microcontrollers - ATXMEGA64A1-CU-ND - DigiKey
Thief River Falls, MN, United States
Microcontrollers
ATXMEGA64A1-CU-ND
Microcontrollers ATXMEGA64A1-CU-ND
AVR AVR® XMEGA® A1 Microcontroller IC 8/16-Bit 32MHz 64KB (32K x 16) FLASH 100-CBGA (9x9)

AVR AVR® XMEGA® A1 Microcontroller IC 8/16-Bit 32MHz 64KB (32K x 16) FLASH 100-CBGA (9x9)

Buy Now Datasheet
16-bit 16BIT 64KB Embedded Microcontroller MCU - 685-ATXMEGA64A1-CU - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
16-bit 16BIT 64KB Embedded Microcontroller MCU
685-ATXMEGA64A1-CU
16-bit 16BIT 64KB Embedded Microcontroller MCU 685-ATXMEGA64A1-CU
IC MCU 8/16BIT 64KB FLSH 100CBGA Product overview: ATXMEGA64A1-CU from Microchip Technology is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 16-bit, 16BIT, 64KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 16-bit, 16BIT, 64KB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-ATXMEGA64A1-CU can be used for catalog matching and distributor lookup.

IC MCU 8/16BIT 64KB FLSH 100CBGA Product overview: ATXMEGA64A1-CU from Microchip Technology is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 16-bit, 16BIT, 64KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 16-bit, 16BIT, 64KB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-ATXMEGA64A1-CU can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Embedded - Embedded - Microcontrollers - ATXMEGA64A1-CU - 079326-ATXMEGA64A1-CU - Win Source Electronics
Laguna Hills, CA, United States
Embedded - Embedded - Microcontrollers - ATXMEGA64A1-CU
079326-ATXMEGA64A1-CU
Embedded - Embedded - Microcontrollers - ATXMEGA64A1-CU 079326-ATXMEGA64A1-CU
Manufacturer: Microchip Technology Win Source Part Number: 079326-ATXMEGA64A1-C U Packaging: Reel - TR Core Processor: AVR Number of I/O: 78 Program Memory Size: 64KB (32K x 16) Program Memory Type: FLASH EEPROM Size: 2K x 8 Data Converters: A/D 16x12b, D/A 4x12b Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C (TA) Case / Package: 100-CBGA (9x9) Speed(Frequency): 32MHz Supply Voltage - Operating: 1.6 V to 3.6 V Part Core Size: 8/16-Bit Data RAM Size: 4K x 8 Popularity: Medium Fake Threat In the Open Market: 70 pct. Supply and Demand Status: Limited

Manufacturer: Microchip Technology
Win Source Part Number: 079326-ATXMEGA64A1-CU
Packaging: Reel - TR
Core Processor: AVR
Number of I/O: 78
Program Memory Size: 64KB (32K x 16)
Program Memory Type: FLASH
EEPROM Size: 2K x 8
Data Converters: A/D 16x12b, D/A 4x12b
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C (TA)
Case / Package: 100-CBGA (9x9)
Speed(Frequency): 32MHz
Supply Voltage - Operating: 1.6 V to 3.6 V
Part Core Size: 8/16-Bit
Data RAM Size: 4K x 8
Popularity: Medium
Fake Threat In the Open Market: 70 pct.
Supply and Demand Status: Limited

Buy Now
Sheung Wan, Hong Kong
8-bit Microcontrollers - MCU
ATXMEGA64A1-CU
8-bit Microcontrollers - MCU ATXMEGA64A1-CU
8-bit Microcontrollers - MCU 8/16 bit 1.6V-3.6V 64KB + 4KB

8-bit Microcontrollers - MCU 8/16 bit 1.6V-3.6V 64KB + 4KB

Buy Now Datasheet
Integrated Circuits (ICs) - Embedded - Microcontrollers - ATXMEGA64A1-CU - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Embedded - Microcontrollers
ATXMEGA64A1-CU
Integrated Circuits (ICs) - Embedded - Microcontrollers ATXMEGA64A1-CU
IC MCU 8/16BIT 64KB FLSH 100CBGA

IC MCU 8/16BIT 64KB FLSH 100CBGA

Supplier's Site
Embedded - Microcontrollers - ATXMEGA64A1-CU - Lingto Electronic Limited
Shenzhen, China
Embedded - Microcontrollers
ATXMEGA64A1-CU
Embedded - Microcontrollers ATXMEGA64A1-CU
IC MCU 8/16BIT 64KB FLSH 100CBGA

IC MCU 8/16BIT 64KB FLSH 100CBGA

Supplier's Site Datasheet
Microcontroller Mcu, 8 Bit, Avr Xmega, 32Mhz, Pbga-100; Product Range Microchip - 68T3957 - Newark, An Avnet Company
Chicago, IL, United States
Microcontroller Mcu, 8 Bit, Avr Xmega, 32Mhz, Pbga-100; Product Range Microchip
68T3957
Microcontroller Mcu, 8 Bit, Avr Xmega, 32Mhz, Pbga-100; Product Range Microchip 68T3957
MICROCONTROLLER MCU, 8 BIT, AVR XMEGA, 32MHZ, PBGA-100; Product Range:XMEGA Microcontrollers; CPU Speed:32MHz; Program Memory Size:64KB; RAM Memory Size:4KB; No. of Pins:100Pins; MCU Case Style:PBGA; No. of I/O s:78I/O s; MSL:- RoHS Compliant: Yes

MICROCONTROLLER MCU, 8 BIT, AVR XMEGA, 32MHZ, PBGA-100; Product Range:XMEGA Microcontrollers; CPU Speed:32MHz; Program Memory Size:64KB; RAM Memory Size:4KB; No. of Pins:100Pins; MCU Case Style:PBGA; No. of I/O s:78I/O s; MSL:- RoHS Compliant: Yes

Supplier's Site Datasheet
Microcontrollers - ATXMEGA64A1-CU - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Microcontrollers
ATXMEGA64A1-CU
Microcontrollers ATXMEGA64A1-CU
AVR AVR® XMEGA® A1 Microcontroller IC 8/16-Bit 32MHz 64KB (32K x 16) FLASH 100-VFBGA (7x7)

AVR AVR® XMEGA® A1 Microcontroller IC 8/16-Bit 32MHz 64KB (32K x 16) FLASH 100-VFBGA (7x7)

Buy Now Datasheet
Microcontrollers - ATXMEGA64A1-CU - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Microcontrollers
ATXMEGA64A1-CU
Microcontrollers ATXMEGA64A1-CU
AVR AVR® XMEGA® A1 Microcontroller IC 8/16-Bit 32MHz 64KB (32K x 16) FLASH 100-CBGA (9x9)

AVR AVR® XMEGA® A1 Microcontroller IC 8/16-Bit 32MHz 64KB (32K x 16) FLASH 100-CBGA (9x9)

Buy Now Datasheet

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics VAST STOCK CO., LIMITED Shenzhen Shengyu Electronics Technology Limited Lingto Electronic Limited Newark, An Avnet Company Quarktwin Technology Ltd. Quarktwin Technology Ltd.
Product Category Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU)
Product Number ATXMEGA64A1-CU-ND 685-ATXMEGA64A1-CU 079326-ATXMEGA64A1-CU ATXMEGA64A1-CU ATXMEGA64A1-CU ATXMEGA64A1-CU 68T3957 ATXMEGA64A1-CU ATXMEGA64A1-CU
Product Name Microcontrollers 16-bit 16BIT 64KB Embedded Microcontroller MCU Embedded - Embedded - Microcontrollers - ATXMEGA64A1-CU 8-bit Microcontrollers - MCU Integrated Circuits (ICs) - Embedded - Microcontrollers Embedded - Microcontrollers Microcontroller Mcu, 8 Bit, Avr Xmega, 32Mhz, Pbga-100; Product Range Microchip Microcontrollers Microcontrollers
Data Bus 8 Bit; 16 Bit 16 Bit 8 Bit; 16 Bit 8 Bit; 16 Bit; 8/16-Bit 8 Bit 8 Bit; 16 Bit; 8/16-Bit 8 Bit; 16 Bit; 8/16-Bit
Clock Speed 32 MHz 32 MHz 32 MHz 32 MHz 32 MHz 32 MHz
Bits Other; A/D 16x12b; D/A 4x12b
RAM 4 KB 4 KB 64 KB 4 KB 4 KB 4 KB 4 KB
ROM 64 KB 2 KB
Unlock Full Specs
to access all available technical data

Similar Products

RF and Wireless - RF Transceiver ICs - CC1120RHBT - Shenzhen Shengyu Electronics Technology Limited
Specs
Life Cycle Stage Active
Supply Voltage 3.6 to 2 volts
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
Embedded - Microcontrollers - ACE1001MT8X - Lingto Electronic Limited
Specs
Data Bus 8 Bit; 8-Bit
View Details
Microcontrollers - 428454 - RS Components, Ltd.
RS Components, Ltd.
Specs
Data Bus 32 Bit; 32bit
Package Type Other; QFN
Pin Count 100
View Details
Microcontrollers - CG7675AA - Quarktwin Technology Ltd.
Infineon Technologies AG
Specs
Life Cycle Stage Removed; Obsolete
View Details
2 suppliers