AVR AVR® XMEGA® D3 Microcontroller IC 8/16-Bit 32MHz 384KB (384K x 8) FLASH 64-QFN (9x9)
IC MCU 8/16BIT 384KB FLASH 64QFN
IC MCU 8/16BIT 384KB FLASH 64QFN
8-bit Microcontrollers - MCU 64QFN, IND TEMP GREEN, 1.62-3.6V
AVR AVR® XMEGA® D3 Microcontroller IC 8/16-Bit 32MHz 384KB (384K x 8) FLASH 64-QFN (9x9)
AVR AVR® XMEGA® D3 Microcontroller IC 8/16-Bit 32MHz 384KB (384K x 8) FLASH 64-QFN (9x9)
IC MCU 8/16BIT 384KB FLASH 64QFN
| DigiKey | ODG (Origin Data Global) | VAST STOCK CO., LIMITED | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|
| Product Category | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) |
| Product Number | ATXMEGA384D3-MH-ND | ATXMEGA384D3-MH | ATXMEGA384D3-MH | ATXMEGA384D3-MH | ATXMEGA384D3-MH |
| Product Name | Microcontrollers | Microcontrollers | 8-bit Microcontrollers - MCU | Microcontrollers | Integrated Circuits (ICs) - Embedded - Microcontrollers |
| Data Bus | 8 Bit; 16 Bit | 8 Bit; 16 Bit | 8 Bit; 16 Bit; 8/16-Bit | ||
| Clock Speed | 32 MHz | 32 MHz | 32 MHz | 32 MHz | |
| Bits | Other; A/D 16x12b | ||||
| RAM | 32 KB | 32 KB | 32 KB | 32 KB | |
| ROM | 384 KB |