Microchip Technology, Inc. Microcontrollers ATXMEGA384D3-AU

Description
AVR AVR® XMEGA® D3 Microcontroller IC 8/16-Bit 32MHz 384KB (384K x 8) FLASH 64-TQFP (14x14)
Request a Quote Datasheet
Description
AVR AVR® XMEGA® D3 Microcontroller IC 8/16-Bit 32MHz 384KB (384K x 8) FLASH 64-TQFP (14x14)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Microcontrollers - ATXMEGA384D3-AU-ND - DigiKey
Thief River Falls, MN, United States
Microcontrollers
ATXMEGA384D3-AU-ND
Microcontrollers ATXMEGA384D3-AU-ND
AVR AVR® XMEGA® D3 Microcontroller IC 8/16-Bit 32MHz 384KB (384K x 8) FLASH 64-TQFP (14x14)

AVR AVR® XMEGA® D3 Microcontroller IC 8/16-Bit 32MHz 384KB (384K x 8) FLASH 64-TQFP (14x14)

Buy Now Datasheet
Integrated Circuits (ICs) - Embedded - Microcontrollers - 1047045-ATXMEGA384D3-AU - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - Embedded - Microcontrollers
1047045-ATXMEGA384D3-AU
Integrated Circuits (ICs) - Embedded - Microcontrollers 1047045-ATXMEGA384D3-AU
Win Source Part Number: 1047045-ATXMEGA384D3 -AU Category: Integrated Circuits (ICs)>Embedded - Microcontrollers Series: AVR® XMEGA® D3 Core Processor: AVR Speed: 32MHz Package: Tray Standard Package: 90 Mounting: SMD (SMT) Core Size: 8/16-Bit Connectivity: I2C, IrDA, SPI, UART/USART Peripherals: Brown-out Detect/Reset, DMA, POR, PWM, WDT Number of I/O: 50 Program Memory Size: 384KB (384K x 8) Program Memory Type: FLASH EEPROM Size: 4K x 8 RAM Size: 32K x 8 Data Converters: A/D 16x12b Oscillator Type: Internal Package / Case: 64-TQFP Supplier Device Package: 64-TQFP (14x14) Temperature Range - Operating: -40°C ~ 85°C (TA) Supply Voltage - Operating: 1.6V ~ 3.6V Alternative Parts (Cross-Reference): MSP430F5358IPZR; ATXMEGA128A3U-AU; ATXMEGA128A3-AU; ATXMEGA256A3U-AUATXM EGA384D3AU; ECCN: 3A991A2 Fake Threat In the Open Market: 49 pct. MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected HTSUS: 8542.31.0001 Mfr: Microchip Technology Other Names: ATXMEGA384D3AU Base Product Number: ATXMEGA384

Win Source Part Number: 1047045-ATXMEGA384D3-AU
Category: Integrated Circuits (ICs)>Embedded - Microcontrollers
Series: AVR® XMEGA® D3
Core Processor: AVR
Speed: 32MHz
Package: Tray
Standard Package: 90
Mounting: SMD (SMT)
Core Size: 8/16-Bit
Connectivity: I2C, IrDA, SPI, UART/USART
Peripherals: Brown-out Detect/Reset, DMA, POR, PWM, WDT
Number of I/O: 50
Program Memory Size: 384KB (384K x 8)
Program Memory Type: FLASH
EEPROM Size: 4K x 8
RAM Size: 32K x 8
Data Converters: A/D 16x12b
Oscillator Type: Internal
Package / Case: 64-TQFP
Supplier Device Package: 64-TQFP (14x14)
Temperature Range - Operating: -40°C ~ 85°C (TA)
Supply Voltage - Operating: 1.6V ~ 3.6V
Alternative Parts (Cross-Reference): MSP430F5358IPZR; ATXMEGA128A3U-AU; ATXMEGA128A3-AU; ATXMEGA256A3U-AUATXMEGA384D3AU;
ECCN: 3A991A2
Fake Threat In the Open Market: 49 pct.
MSL Level: 3 (168 Hours)
REACH Status: REACH Unaffected
HTSUS: 8542.31.0001
Mfr: Microchip Technology
Other Names: ATXMEGA384D3AU
Base Product Number: ATXMEGA384

Buy Now Datasheet
Singapore, Singapore
16-bit 16BIT 384KB Embedded Microcontroller MCU
685-ATXMEGA384D3-AU
16-bit 16BIT 384KB Embedded Microcontroller MCU 685-ATXMEGA384D3-AU
IC MCU 8/16BIT 384KB FLSH 64TQFP Product overview: ATXMEGA384D3-AU from Microchip Technology is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 16-bit, 16BIT, 384KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 16-bit, 16BIT, 384KB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-ATXMEGA384D3-AU can be used for catalog matching and distributor lookup.

IC MCU 8/16BIT 384KB FLSH 64TQFP Product overview: ATXMEGA384D3-AU from Microchip Technology is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 16-bit, 16BIT, 384KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 16-bit, 16BIT, 384KB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-ATXMEGA384D3-AU can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Sheung Wan, Hong Kong
8-bit Microcontrollers - MCU
ATXMEGA384D3-AU
8-bit Microcontrollers - MCU ATXMEGA384D3-AU
8-bit Microcontrollers - MCU 64TQFP, IND TEMP GREEN, 1.62-3.6V

8-bit Microcontrollers - MCU 64TQFP, IND TEMP GREEN, 1.62-3.6V

Buy Now Datasheet
Integrated Circuits (ICs) - Embedded - Microcontrollers - ATXMEGA384D3-AU - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Embedded - Microcontrollers
ATXMEGA384D3-AU
Integrated Circuits (ICs) - Embedded - Microcontrollers ATXMEGA384D3-AU
IC MCU 8/16BIT 384KB FLSH 64TQFP

IC MCU 8/16BIT 384KB FLSH 64TQFP

Supplier's Site
Microcontrollers - ATXMEGA384D3-AU - ODG (Origin Data Global)
Shenzhen, China
Microcontrollers
ATXMEGA384D3-AU
Microcontrollers ATXMEGA384D3-AU
IC MCU 8/16BIT 384KB FLSH 64TQFP

IC MCU 8/16BIT 384KB FLSH 64TQFP

Supplier's Site Datasheet
Embedded - Microcontrollers - ATXMEGA384D3-AU - Lingto Electronic Limited
Shenzhen, China
Embedded - Microcontrollers
ATXMEGA384D3-AU
Embedded - Microcontrollers ATXMEGA384D3-AU
IC MCU 8/16BIT 384KB FLSH 64TQFP

IC MCU 8/16BIT 384KB FLSH 64TQFP

Supplier's Site Datasheet
Microcontrollers - ATXMEGA384D3-AU - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Microcontrollers
ATXMEGA384D3-AU
Microcontrollers ATXMEGA384D3-AU
AVR AVR® XMEGA® D3 Microcontroller IC 8/16-Bit 32MHz 384KB (384K x 8) FLASH 64-TQFP (14x14)

AVR AVR® XMEGA® D3 Microcontroller IC 8/16-Bit 32MHz 384KB (384K x 8) FLASH 64-TQFP (14x14)

Buy Now Datasheet
MCU 8-bit/16-bit XMEGA AVR RISC 384KB Flash 1.8V/2.5V/3.3V 64-Pin TQFP - 536-ATXMEGA384D3-AU - Utmel Electronic Limited
Hong Kong, China
MCU 8-bit/16-bit XMEGA AVR RISC 384KB Flash 1.8V/2.5V/3.3V 64-Pin TQFP
536-ATXMEGA384D3-AU
MCU 8-bit/16-bit XMEGA AVR RISC 384KB Flash 1.8V/2.5V/3.3V 64-Pin TQFP 536-ATXMEGA384D3-AU
MCU 8-bit/16-bit XMEGA AVR RISC 384KB Flash 1.8V/2.5V/3.3V 64-Pin TQFP

MCU 8-bit/16-bit XMEGA AVR RISC 384KB Flash 1.8V/2.5V/3.3V 64-Pin TQFP

Supplier's Site

Technical Specifications

  DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD. VAST STOCK CO., LIMITED Shenzhen Shengyu Electronics Technology Limited ODG (Origin Data Global) Lingto Electronic Limited Quarktwin Technology Ltd. Utmel Electronic Limited
Product Category Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU)
Product Number ATXMEGA384D3-AU-ND 1047045-ATXMEGA384D3-AU 685-ATXMEGA384D3-AU ATXMEGA384D3-AU ATXMEGA384D3-AU ATXMEGA384D3-AU ATXMEGA384D3-AU ATXMEGA384D3-AU 536-ATXMEGA384D3-AU
Product Name Microcontrollers Integrated Circuits (ICs) - Embedded - Microcontrollers 16-bit 16BIT 384KB Embedded Microcontroller MCU 8-bit Microcontrollers - MCU Integrated Circuits (ICs) - Embedded - Microcontrollers Microcontrollers Embedded - Microcontrollers Microcontrollers MCU 8-bit/16-bit XMEGA AVR RISC 384KB Flash 1.8V/2.5V/3.3V 64-Pin TQFP
Data Bus 8 Bit; 16 Bit 8 Bit; 16 Bit 16 Bit 8 Bit; 16 Bit 8 Bit; 16 Bit 8 Bit; 16 Bit; 8/16-Bit 8 Bit; 16 Bit; 8/16-Bit 8 Bit; 16 Bit
Clock Speed 32 MHz 32 MHz 32 MHz 32 MHz 32 MHz 32 MHz
Bits Other; A/D 16x12b
RAM 32 KB 384 KB 32 KB 32 KB 32 KB 32 KB 32 KB
ROM 384 KB 4 KB 4 KB
Unlock Full Specs
to access all available technical data

Similar Products

Microcontrollers - A2C00043243 - Quarktwin Technology Ltd.
Infineon Technologies AG
Specs
Life Cycle Stage Removed; Obsolete
View Details
2 suppliers
Microcontrollers - 2211610 - RS Components, Ltd.
RS Components, Ltd.
Specs
Data Bus 32 Bit; 32bit
ROM 16000 KB
Package Type Other; QFN
View Details
Microcontrollers - 296-F2800137PMRTR-ND - DigiKey
Specs
Data Bus 32 Bit
Clock Speed 120 MHz
Bits Other; A/D 21x12b SAR; D/A 8x12b
View Details
5 suppliers