Microchip Technology, Inc. Microcontrollers ATXMEGA384C3-AU

Description
AVR AVR® XMEGA® C3 Microcontroller IC 8/16-Bit 32MHz 384KB (384K x 8) FLASH 64-TQFP (14x14)
Request a Quote
Description
AVR AVR® XMEGA® C3 Microcontroller IC 8/16-Bit 32MHz 384KB (384K x 8) FLASH 64-TQFP (14x14)
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The ATXMEGA384C3-AU is an 8/16-bit microcontroller from Quarktwin Technology Ltd., featuring a high-performance, low-power architecture. It includes 384KB of in-system self-programmable flash memory, 8KB of boot section, 4KB of EEPROM, and 32KB of internal SRAM. The microcontroller supports a variety of peripheral features, including a two-channel DMA controller, a four-channel event system, and five 16-bit timer/counters with advanced waveform generation capabilities. It is equipped with a USB 2.0 device interface, supporting full-speed and low-speed operation, and offers multiple communication interfaces such as three USARTs, two two-wire interfaces (I²C/SMBus compatible), and two SPI interfaces. The device also includes an AES crypto engine, CRC generators, and a 16-channel, 12-bit ADC with a sampling rate of 300ksps. Operating voltage ranges from 1.6V to 3.6V, with a maximum frequency of 32MHz at 2.7V. The microcontroller is available in a 64-lead TQFP package and is suitable for a wide range of applications, including industrial control, factory automation, and low-power battery applications. It operates within a temperature range of -40°C to 85°C, making it versatile for various environmental conditions.

Datasheet Summary
Powered by GS/AI

The ATXMEGA384C3-AU is an 8/16-bit microcontroller from Quarktwin Technology Ltd., featuring a high-performance, low-power architecture. It includes 384KB of in-system self-programmable flash memory, 8KB of boot section, 4KB of EEPROM, and 32KB of internal SRAM. The microcontroller supports a variety of peripheral features, including a two-channel DMA controller, a four-channel event system, and five 16-bit timer/counters with advanced waveform generation capabilities. It is equipped with a USB 2.0 device interface, supporting full-speed and low-speed operation, and offers multiple communication interfaces such as three USARTs, two two-wire interfaces (I²C/SMBus compatible), and two SPI interfaces. The device also includes an AES crypto engine, CRC generators, and a 16-channel, 12-bit ADC with a sampling rate of 300ksps. Operating voltage ranges from 1.6V to 3.6V, with a maximum frequency of 32MHz at 2.7V. The microcontroller is available in a 64-lead TQFP package and is suitable for a wide range of applications, including industrial control, factory automation, and low-power battery applications. It operates within a temperature range of -40°C to 85°C, making it versatile for various environmental conditions.

Suppliers

Company
Product
Description
Supplier Links
Microcontrollers - ATXMEGA384C3-AU-ND - DigiKey
Thief River Falls, MN, United States
Microcontrollers
ATXMEGA384C3-AU-ND
Microcontrollers ATXMEGA384C3-AU-ND
AVR AVR® XMEGA® C3 Microcontroller IC 8/16-Bit 32MHz 384KB (384K x 8) FLASH 64-TQFP (14x14)

AVR AVR® XMEGA® C3 Microcontroller IC 8/16-Bit 32MHz 384KB (384K x 8) FLASH 64-TQFP (14x14)

Buy Now Datasheet
Microcontrollers - 1331732 - RS Components, Ltd.
Corby, Northants, United Kingdom
Microcontrollers
1331732
Microcontrollers 1331732
MCU,AVRXMEGA,32MHz,3 84+8K Flash,TQFP64

MCU,AVRXMEGA,32MHz,384+8K Flash,TQFP64

Supplier's Site
Microcontrollers - 1331732P - RS Components, Ltd.
Corby, Northants, United Kingdom
Microcontrollers
1331732P
Microcontrollers 1331732P
MCU,AVRXMEGA,32MHz,3 84+8K Flash,TQFP64

MCU,AVRXMEGA,32MHz,384+8K Flash,TQFP64

Supplier's Site
Embedded - Embedded - Microcontrollers - ATXMEGA384C3-AU - 769330-ATXMEGA384C3-AU - Win Source Electronics
Laguna Hills, CA, United States
Embedded - Embedded - Microcontrollers - ATXMEGA384C3-AU
769330-ATXMEGA384C3-AU
Embedded - Embedded - Microcontrollers - ATXMEGA384C3-AU 769330-ATXMEGA384C3-AU
Manufacturer: Microchip Technology Win Source Part Number: 769330-ATXMEGA384C3- AU Series: AVR XMEGA C3 Packaging: Tray Operating Temperature Range: -40°C ~ 85°C (TA) Core Processor: AVR Speed: 32MHz Package: 64-TQFP Core Size: 8/16-Bit Connectivity: I2C, IrDA, SPI, UART/USART, USB Peripherals: Brown-out Detect/Reset, DMA, POR, PWM, WDT Number of I/O: 50 Program Memory Size: 384KB (384K x 8) Program Memory Type: FLASH EEPROM Size: 4K x 8 RAM Size: 32K x 8 Data Converters: A/D 16x12b Oscillator Type: Internal Supply Voltage: 1.6 V ~ 3.6 V Family Name: ATxmega384C3 Categories: Integrated Circuits (ICs) Manufacturer Package: 64-TQFP (14x14) Alternative Parts (Cross-Reference): ATxmega384C3-AN; Introduction Date: February 15, 2012 ECCN: 3A991.a.2 Country of Origin: Philippines, Taiwan Estimated EOL Date: 2024 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 50 pct. Supply and Demand Status: Limited

Manufacturer: Microchip Technology
Win Source Part Number: 769330-ATXMEGA384C3-AU
Series: AVR XMEGA C3
Packaging: Tray
Operating Temperature Range: -40°C ~ 85°C (TA)
Core Processor: AVR
Speed: 32MHz
Package: 64-TQFP
Core Size: 8/16-Bit
Connectivity: I2C, IrDA, SPI, UART/USART, USB
Peripherals: Brown-out Detect/Reset, DMA, POR, PWM, WDT
Number of I/O: 50
Program Memory Size: 384KB (384K x 8)
Program Memory Type: FLASH
EEPROM Size: 4K x 8
RAM Size: 32K x 8
Data Converters: A/D 16x12b
Oscillator Type: Internal
Supply Voltage: 1.6 V ~ 3.6 V
Family Name: ATxmega384C3
Categories: Integrated Circuits (ICs)
Manufacturer Package: 64-TQFP (14x14)
Alternative Parts (Cross-Reference): ATxmega384C3-AN;
Introduction Date: February 15, 2012
ECCN: 3A991.a.2
Country of Origin: Philippines, Taiwan
Estimated EOL Date: 2024
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 50 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Singapore, Singapore
16-bit 16BIT 384KB Embedded Microcontroller MCU
685-ATXMEGA384C3-AU
16-bit 16BIT 384KB Embedded Microcontroller MCU 685-ATXMEGA384C3-AU
IC MCU 8/16BIT 384KB FLSH 64TQFP Product overview: ATXMEGA384C3-AU from Microchip Technology is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 16-bit, 16BIT, 384KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 16-bit, 16BIT, 384KB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-ATXMEGA384C3-AU can be used for catalog matching and distributor lookup.

IC MCU 8/16BIT 384KB FLSH 64TQFP Product overview: ATXMEGA384C3-AU from Microchip Technology is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 16-bit, 16BIT, 384KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 16-bit, 16BIT, 384KB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-ATXMEGA384C3-AU can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Integrated Circuits (ICs) - Embedded - Microcontrollers - ATXMEGA384C3-AU - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Embedded - Microcontrollers
ATXMEGA384C3-AU
Integrated Circuits (ICs) - Embedded - Microcontrollers ATXMEGA384C3-AU
IC MCU 8/16BIT 384KB FLSH 64TQFP

IC MCU 8/16BIT 384KB FLSH 64TQFP

Supplier's Site
Embedded - Microcontrollers - ATXMEGA384C3-AU - Lingto Electronic Limited
Shenzhen, China
Embedded - Microcontrollers
ATXMEGA384C3-AU
Embedded - Microcontrollers ATXMEGA384C3-AU
IC MCU 8/16BIT 384KB FLSH 64TQFP

IC MCU 8/16BIT 384KB FLSH 64TQFP

Supplier's Site Datasheet
Microcontrollers - ATXMEGA384C3-AU - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Microcontrollers
ATXMEGA384C3-AU
Microcontrollers ATXMEGA384C3-AU
AVR AVR® XMEGA® C3 Microcontroller IC 8/16-Bit 32MHz 384KB (384K x 8) FLASH 64-TQFP (14x14)

AVR AVR® XMEGA® C3 Microcontroller IC 8/16-Bit 32MHz 384KB (384K x 8) FLASH 64-TQFP (14x14)

Buy Now Datasheet
Microcontrollers - ATXMEGA384C3-AU - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Microcontrollers
ATXMEGA384C3-AU
Microcontrollers ATXMEGA384C3-AU
AVR AVR® XMEGA® C3 Microcontroller IC 8/16-Bit 32MHz 384KB (384K x 8) FLASH 64-TQFP (14x14)

AVR AVR® XMEGA® C3 Microcontroller IC 8/16-Bit 32MHz 384KB (384K x 8) FLASH 64-TQFP (14x14)

Buy Now Datasheet
Sheung Wan, Hong Kong
8-bit Microcontrollers - MCU
ATXMEGA384C3-AU
8-bit Microcontrollers - MCU ATXMEGA384C3-AU
8-bit Microcontrollers - MCU 64TQFP, IND TEMP GREEN, 1.62-3.6V

8-bit Microcontrollers - MCU 64TQFP, IND TEMP GREEN, 1.62-3.6V

Buy Now Datasheet
Microcontrollers - ATXMEGA384C3-AU - ODG (Origin Data Global)
Shenzhen, China
Microcontrollers
ATXMEGA384C3-AU
Microcontrollers ATXMEGA384C3-AU
IC MCU 8/16BIT 384KB FLSH 64TQFP

IC MCU 8/16BIT 384KB FLSH 64TQFP

Supplier's Site Datasheet

Technical Specifications

  DigiKey RS Components, Ltd. Win Source Electronics ERSAELECTRONICS PTE. LTD. Shenzhen Shengyu Electronics Technology Limited Lingto Electronic Limited Quarktwin Technology Ltd. VAST STOCK CO., LIMITED ODG (Origin Data Global)
Product Category Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU)
Product Number ATXMEGA384C3-AU-ND 1331732 769330-ATXMEGA384C3-AU 685-ATXMEGA384C3-AU ATXMEGA384C3-AU ATXMEGA384C3-AU ATXMEGA384C3-AU ATXMEGA384C3-AU ATXMEGA384C3-AU
Product Name Microcontrollers Microcontrollers Embedded - Embedded - Microcontrollers - ATXMEGA384C3-AU 16-bit 16BIT 384KB Embedded Microcontroller MCU Integrated Circuits (ICs) - Embedded - Microcontrollers Embedded - Microcontrollers Microcontrollers 8-bit Microcontrollers - MCU Microcontrollers
Data Bus 8 Bit; 16 Bit 8 Bit; 8bit 8 Bit; 16 Bit 16 Bit 8 Bit; 16 Bit; 8/16-Bit 8 Bit; 16 Bit; 8/16-Bit 8 Bit; 16 Bit
Clock Speed 32 MHz 32 MHz 32 MHz 32 MHz 32 MHz 32 MHz
Bits Other; A/D 16x12b
RAM 32 KB 384 KB 32 KB 32 KB 32 KB 32 KB
ROM 384 KB 4 KB 4 KB
Unlock Full Specs
to access all available technical data

Similar Products

8-bit 8BIT 4KB Embedded Microcontroller MCU - 685-COP8782CJ - ERSAELECTRONICS PTE. LTD.
Specs
Data Bus 8 Bit
RAM 0.1280 KB
Supply Voltage 4.5 to 6 volts
View Details
5 suppliers
 - 8751H-8/BQA - Rochester Electronics
Rochester Electronics
Specs
Data Bus 8 Bit; 8-Bit
Life Cycle Stage Rochester Active
Package Type CDIP; Other; CDIP
View Details
3 suppliers
Microcontrollers - 1806976 - RS Components, Ltd.
RS Components, Ltd.
Specs
RAM 1000 KB
ROM Type Flash
Package Type Other; Vqfn
View Details