Microchip Technology, Inc. 16-bit 16BIT 32KB Embedded Microcontroller MCU ATXMEGA32E5-MU

Description
IC MCU 8/16BIT 32KB FLASH 32QFN Product overview: ATXMEGA32E5-MU from Microchip Technology is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 16-bit, 16BIT, 32KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 16-bit, 16BIT, 32KB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-ATXMEGA32E5-MU can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
IC MCU 8/16BIT 32KB FLASH 32QFN Product overview: ATXMEGA32E5-MU from Microchip Technology is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 16-bit, 16BIT, 32KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 16-bit, 16BIT, 32KB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-ATXMEGA32E5-MU can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
16-bit 16BIT 32KB Embedded Microcontroller MCU - 685-ATXMEGA32E5-MU - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
16-bit 16BIT 32KB Embedded Microcontroller MCU
685-ATXMEGA32E5-MU
16-bit 16BIT 32KB Embedded Microcontroller MCU 685-ATXMEGA32E5-MU
IC MCU 8/16BIT 32KB FLASH 32QFN Product overview: ATXMEGA32E5-MU from Microchip Technology is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 16-bit, 16BIT, 32KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 16-bit, 16BIT, 32KB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-ATXMEGA32E5-MU can be used for catalog matching and distributor lookup.

IC MCU 8/16BIT 32KB FLASH 32QFN Product overview: ATXMEGA32E5-MU from Microchip Technology is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 16-bit, 16BIT, 32KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 16-bit, 16BIT, 32KB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-ATXMEGA32E5-MU can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Microcontrollers - 1331731 - RS Components, Ltd.
Corby, Northants, United Kingdom
Microcontrollers
1331731
Microcontrollers 1331731
MCU 8-bit/16-bit XMEGA AVR 32KB Flash

MCU 8-bit/16-bit XMEGA AVR 32KB Flash

Supplier's Site
Microcontrollers - 1331731P - RS Components, Ltd.
Corby, Northants, United Kingdom
Microcontrollers
1331731P
Microcontrollers 1331731P
MCU 8-bit/16-bit XMEGA AVR 32KB Flash

MCU 8-bit/16-bit XMEGA AVR 32KB Flash

Supplier's Site
Embedded - Embedded - Microcontrollers - ATXMEGA32E5-MU - 010506-ATXMEGA32E5-MU - Win Source Electronics
Laguna Hills, CA, United States
Embedded - Embedded - Microcontrollers - ATXMEGA32E5-MU
010506-ATXMEGA32E5-MU
Embedded - Embedded - Microcontrollers - ATXMEGA32E5-MU 010506-ATXMEGA32E5-MU
Manufacturer: Microchip Technology Win Source Part Number: 010506-ATXMEGA32E5-M U Packaging: Tray Core Processor: AVR Number of I/O: 26 Program Memory Size: 32KB (16K x 16) Program Memory Type: FLASH EEPROM Size: 1K x 8 Data Converters: A/D 16x12b, D/A 2x12b Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C (TA) Case / Package: 32-QFN (5x5) Speed(Frequency): 32MHz Supply Voltage - Operating: 1.6 V to 3.6 V Part Core Size: 8/16-Bit Data RAM Size: 4K x 8 Popularity: Medium Fake Threat In the Open Market: 59 pct. Supply and Demand Status: Limited

Manufacturer: Microchip Technology
Win Source Part Number: 010506-ATXMEGA32E5-MU
Packaging: Tray
Core Processor: AVR
Number of I/O: 26
Program Memory Size: 32KB (16K x 16)
Program Memory Type: FLASH
EEPROM Size: 1K x 8
Data Converters: A/D 16x12b, D/A 2x12b
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C (TA)
Case / Package: 32-QFN (5x5)
Speed(Frequency): 32MHz
Supply Voltage - Operating: 1.6 V to 3.6 V
Part Core Size: 8/16-Bit
Data RAM Size: 4K x 8
Popularity: Medium
Fake Threat In the Open Market: 59 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Microcontrollers - ATXMEGA32E5-MU-ND - DigiKey
Thief River Falls, MN, United States
Microcontrollers
ATXMEGA32E5-MU-ND
Microcontrollers ATXMEGA32E5-MU-ND
AVR AVR® XMEGA® E5 Microcontroller IC 8/16-Bit 32MHz 32KB (16K x 16) FLASH 32-QFN (5x5)

AVR AVR® XMEGA® E5 Microcontroller IC 8/16-Bit 32MHz 32KB (16K x 16) FLASH 32-QFN (5x5)

Buy Now Datasheet
Integrated Circuits (ICs) - Embedded - Microcontrollers - ATXMEGA32E5-MU - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Embedded - Microcontrollers
ATXMEGA32E5-MU
Integrated Circuits (ICs) - Embedded - Microcontrollers ATXMEGA32E5-MU
IC MCU 8/16BIT 32KB FLASH 32QFN

IC MCU 8/16BIT 32KB FLASH 32QFN

Supplier's Site
Microcontrollers - ATXMEGA32E5-MU - ODG (Origin Data Global)
Shenzhen, China
Microcontrollers
ATXMEGA32E5-MU
Microcontrollers ATXMEGA32E5-MU
IC MCU 8/16BIT 32KB FLASH 32QFN

IC MCU 8/16BIT 32KB FLASH 32QFN

Supplier's Site Datasheet
Mcu, 8Bit, Avr Xmega, 32Mhz, Vqfn-32; Product Range Microchip - 15AC6297 - Newark, An Avnet Company
Chicago, IL, United States
Mcu, 8Bit, Avr Xmega, 32Mhz, Vqfn-32; Product Range Microchip
15AC6297
Mcu, 8Bit, Avr Xmega, 32Mhz, Vqfn-32; Product Range Microchip 15AC6297
MCU, 8BIT, AVR XMEGA, 32MHZ, VQFN-32; Product Range:AVR ATxmega Family ATXmega E Series Microcontrollers; CPU Speed:32MHz; Program Memory Size:32KB; RAM Memory Size:4KB; No. of Pins:32Pins; MCU Case Style:VQFN; No. of I/O s:26I/O s; RoHS Compliant: Yes

MCU, 8BIT, AVR XMEGA, 32MHZ, VQFN-32; Product Range:AVR ATxmega Family ATXmega E Series Microcontrollers; CPU Speed:32MHz; Program Memory Size:32KB; RAM Memory Size:4KB; No. of Pins:32Pins; MCU Case Style:VQFN; No. of I/O s:26I/O s; RoHS Compliant: Yes

Supplier's Site Datasheet
Microcontrollers - ATXMEGA32E5-MU - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Microcontrollers
ATXMEGA32E5-MU
Microcontrollers ATXMEGA32E5-MU
AVR AVR® XMEGA® E5 Microcontroller IC 8/16-Bit 32MHz 32KB (16K x 16) FLASH 32-QFN (5x5)

AVR AVR® XMEGA® E5 Microcontroller IC 8/16-Bit 32MHz 32KB (16K x 16) FLASH 32-QFN (5x5)

Buy Now Datasheet
Microcontrollers - ATXMEGA32E5-MU - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Microcontrollers
ATXMEGA32E5-MU
Microcontrollers ATXMEGA32E5-MU
AVR AVR® XMEGA® E5 Microcontroller IC 8/16-Bit 32MHz 32KB (16K x 16) FLASH 32-QFN (5x5)

AVR AVR® XMEGA® E5 Microcontroller IC 8/16-Bit 32MHz 32KB (16K x 16) FLASH 32-QFN (5x5)

Buy Now Datasheet
Embedded - Microcontrollers - ATXMEGA32E5-MU - Lingto Electronic Limited
Shenzhen, China
Embedded - Microcontrollers
ATXMEGA32E5-MU
Embedded - Microcontrollers ATXMEGA32E5-MU
IC MCU 8/16BIT 32KB FLASH 32QFN

IC MCU 8/16BIT 32KB FLASH 32QFN

Supplier's Site Datasheet
Sheung Wan, Hong Kong
8-bit Microcontrollers - MCU
ATXMEGA32E5-MU
8-bit Microcontrollers - MCU ATXMEGA32E5-MU
8-bit Microcontrollers - MCU 32QFN 5x5mm IND TEMP GREEN,1.6-3.6V

8-bit Microcontrollers - MCU 32QFN 5x5mm IND TEMP GREEN,1.6-3.6V

Buy Now Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. RS Components, Ltd. RS Components, Ltd. Win Source Electronics DigiKey Shenzhen Shengyu Electronics Technology Limited ODG (Origin Data Global) Newark, An Avnet Company Quarktwin Technology Ltd. Lingto Electronic Limited VAST STOCK CO., LIMITED
Product Category Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU)
Product Number 685-ATXMEGA32E5-MU 1331731 1331731P 010506-ATXMEGA32E5-MU ATXMEGA32E5-MU-ND ATXMEGA32E5-MU ATXMEGA32E5-MU 15AC6297 ATXMEGA32E5-MU ATXMEGA32E5-MU ATXMEGA32E5-MU
Product Name 16-bit 16BIT 32KB Embedded Microcontroller MCU Microcontrollers Microcontrollers Embedded - Embedded - Microcontrollers - ATXMEGA32E5-MU Microcontrollers Integrated Circuits (ICs) - Embedded - Microcontrollers Microcontrollers Mcu, 8Bit, Avr Xmega, 32Mhz, Vqfn-32; Product Range Microchip Microcontrollers Embedded - Microcontrollers 8-bit Microcontrollers - MCU
Data Bus 16 Bit 8 Bit; 16 Bit; 8 bit, 16bit 16 Bit; 16bit 8 Bit; 16 Bit 8 Bit; 16 Bit 8 Bit; 16 Bit 8 Bit 8 Bit; 16 Bit; 8/16-Bit 8 Bit; 16 Bit; 8/16-Bit
Clock Speed 32 MHz 32 MHz 32 MHz 32 MHz 32 MHz 32 MHz 32 MHz
RAM 4 KB 4 KB 32 KB 4 KB 4 KB 4 KB 4 KB 4 KB
ROM 1 KB 1 KB 32 KB
ROM Type EEPROM; EEPROM Flash; FLASH Flash Flash; FLASH
Unlock Full Specs
to access all available technical data

Similar Products

Microcontrollers - 428453 - RS Components, Ltd.
RS Components, Ltd.
Specs
Data Bus 32 Bit; 32bit
Package Type QFP; Other; LQFP
Pin Count 100
View Details
Microcontrollers - CG6865AST - Quarktwin Technology Ltd.
Infineon Technologies AG
Specs
Life Cycle Stage Active
View Details
2 suppliers