Microchip Technology, Inc. 16-bit 16BIT 32KB Embedded Microcontroller MCU ATXMEGA32E5-M4UR

Description
IC MCU 8/16BIT 32KB FLASH 32UQFN Product overview: ATXMEGA32E5-M4UR from Microchip Technology is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 16-bit, 16BIT, 32KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 16-bit, 16BIT, 32KB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-ATXMEGA32E5-M4UR can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
IC MCU 8/16BIT 32KB FLASH 32UQFN Product overview: ATXMEGA32E5-M4UR from Microchip Technology is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 16-bit, 16BIT, 32KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 16-bit, 16BIT, 32KB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-ATXMEGA32E5-M4UR can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
16-bit 16BIT 32KB Embedded Microcontroller MCU - 685-ATXMEGA32E5-M4UR - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
16-bit 16BIT 32KB Embedded Microcontroller MCU
685-ATXMEGA32E5-M4UR
16-bit 16BIT 32KB Embedded Microcontroller MCU 685-ATXMEGA32E5-M4UR
IC MCU 8/16BIT 32KB FLASH 32UQFN Product overview: ATXMEGA32E5-M4UR from Microchip Technology is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 16-bit, 16BIT, 32KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 16-bit, 16BIT, 32KB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-ATXMEGA32E5-M4UR can be used for catalog matching and distributor lookup.

IC MCU 8/16BIT 32KB FLASH 32UQFN Product overview: ATXMEGA32E5-M4UR from Microchip Technology is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 16-bit, 16BIT, 32KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 16-bit, 16BIT, 32KB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-ATXMEGA32E5-M4UR can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Microcontrollers - ATXMEGA32E5-M4URCT-ND - DigiKey
Thief River Falls, MN, United States
Microcontrollers
ATXMEGA32E5-M4URCT-ND
Microcontrollers ATXMEGA32E5-M4URCT-ND
AVR AVR® XMEGA® E5 Microcontroller IC 8/16-Bit 32MHz 32KB (16K x 16) FLASH 32-UQFN (4x4)

AVR AVR® XMEGA® E5 Microcontroller IC 8/16-Bit 32MHz 32KB (16K x 16) FLASH 32-UQFN (4x4)

Buy Now Datasheet
Microcontrollers - ATXMEGA32E5-M4URDKR-ND - DigiKey
Thief River Falls, MN, United States
Microcontrollers
ATXMEGA32E5-M4URDKR-ND
Microcontrollers ATXMEGA32E5-M4URDKR-ND
AVR AVR® XMEGA® E5 Microcontroller IC 8/16-Bit 32MHz 32KB (16K x 16) FLASH 32-UQFN (4x4)

AVR AVR® XMEGA® E5 Microcontroller IC 8/16-Bit 32MHz 32KB (16K x 16) FLASH 32-UQFN (4x4)

Buy Now Datasheet
Microcontrollers - ATXMEGA32E5-M4URTR-ND - DigiKey
Thief River Falls, MN, United States
Microcontrollers
ATXMEGA32E5-M4URTR-ND
Microcontrollers ATXMEGA32E5-M4URTR-ND
AVR AVR® XMEGA® E5 Microcontroller IC 8/16-Bit 32MHz 32KB (16K x 16) FLASH 32-UQFN (4x4)

AVR AVR® XMEGA® E5 Microcontroller IC 8/16-Bit 32MHz 32KB (16K x 16) FLASH 32-UQFN (4x4)

Buy Now Datasheet
Embedded - Embedded - Microcontrollers - ATXMEGA32E5-M4UR - 912262-ATXMEGA32E5-M4UR - Win Source Electronics
Laguna Hills, CA, United States
Embedded - Embedded - Microcontrollers - ATXMEGA32E5-M4UR
912262-ATXMEGA32E5-M4UR
Embedded - Embedded - Microcontrollers - ATXMEGA32E5-M4UR 912262-ATXMEGA32E5-M4UR
Manufacturer: Microchip Technology Win Source Part Number: 912262-ATXMEGA32E5-M 4UR Series: AVR® XMEGA® E5 Operating Temperature Range: -40°C ~ 85°C (TA) Features: AVR series Microcontroller IC 8/16-Bit 32MHz 32KB (16K x 16) FLASH 32-UQFN (4x4) Core Processor: AVR Speed: 32MHz Package: Reel - TR Package: 32-UFQFN Exposed Pad Mounting: Surface Mount Core Size: 8/16-Bit Connectivity: I2C, IrDA, SPI, UART/USART Peripherals: Brown-out Detect/Reset, DMA, POR, PWM, WDT Number of I/O: 26 Program Memory Size: 32KB (16K x 16) Program Memory Type: FLASH EEPROM Size: 1K x 8 Data Converters: A/D 16x12b; D/A 2x12b Oscillator Type: Internal Supply Voltage: 1.6V ~ 3.6V Family Name: ATXMEGA32 Categories: Integrated Circuits (ICs) Case / Package: 32-UQFN (4x4) ECCN: 5A992C Popularity: High Fake Threat In the Open Market: 60 pct. Supply and Demand Status: Balance Quantity per package: 6000 MSL Level: 3 (168 Hours) Estimated Pruduction Lead Time: 51 Weeks REACH Status: REACH Unaffected HTSUS: 8542.31.0001 Other Part Number: 1611-ATXMEGA32E5-M4U RCT, ATXMEGA32E5-M4URCT, ATXMEGA32E5-M4URTR, 1611-ATXMEGA32E5-M4U RTR, 1611-ATXMEGA32E5-M4U RDKRINACTIVE, 1611-ATXMEGA32E5-M4U RDKR, ATXMEGA32E5-M4URDKR, 1611-ATXMEGA32E5-M4U RDKR-ND, 1611-ATXMEGA32E5-M4U RTRINACTIVE, 1611-ATXMEGA32E5-M4U RTR-ND

Manufacturer: Microchip Technology
Win Source Part Number: 912262-ATXMEGA32E5-M4UR
Series: AVR® XMEGA® E5
Operating Temperature Range: -40°C ~ 85°C (TA)
Features: AVR series Microcontroller IC 8/16-Bit 32MHz 32KB (16K x 16) FLASH 32-UQFN (4x4)
Core Processor: AVR
Speed: 32MHz
Package: Reel - TR
Package: 32-UFQFN Exposed Pad
Mounting: Surface Mount
Core Size: 8/16-Bit
Connectivity: I2C, IrDA, SPI, UART/USART
Peripherals: Brown-out Detect/Reset, DMA, POR, PWM, WDT
Number of I/O: 26
Program Memory Size: 32KB (16K x 16)
Program Memory Type: FLASH
EEPROM Size: 1K x 8
Data Converters: A/D 16x12b; D/A 2x12b
Oscillator Type: Internal
Supply Voltage: 1.6V ~ 3.6V
Family Name: ATXMEGA32
Categories: Integrated Circuits (ICs)
Case / Package: 32-UQFN (4x4)
ECCN: 5A992C
Popularity: High
Fake Threat In the Open Market: 60 pct.
Supply and Demand Status: Balance
Quantity per package: 6000
MSL Level: 3 (168 Hours)
Estimated Pruduction Lead Time: 51 Weeks
REACH Status: REACH Unaffected
HTSUS: 8542.31.0001
Other Part Number: 1611-ATXMEGA32E5-M4URCT, ATXMEGA32E5-M4URCT, ATXMEGA32E5-M4URTR, 1611-ATXMEGA32E5-M4URTR, 1611-ATXMEGA32E5-M4URDKRINACTIVE, 1611-ATXMEGA32E5-M4URDKR, ATXMEGA32E5-M4URDKR, 1611-ATXMEGA32E5-M4URDKR-ND, 1611-ATXMEGA32E5-M4URTRINACTIVE, 1611-ATXMEGA32E5-M4URTR-ND

Buy Now Datasheet
Embedded - Microcontrollers - ATXMEGA32E5-M4UR - Lingto Electronic Limited
Shenzhen, China
Embedded - Microcontrollers
ATXMEGA32E5-M4UR
Embedded - Microcontrollers ATXMEGA32E5-M4UR
IC MCU 8/16BIT 32KB FLASH 32UQFN

IC MCU 8/16BIT 32KB FLASH 32UQFN

Supplier's Site Datasheet
Sheung Wan, Hong Kong
8-bit Microcontrollers - MCU
ATXMEGA32E5-M4UR
8-bit Microcontrollers - MCU ATXMEGA32E5-M4UR
8-bit Microcontrollers - MCU 32QFN 4x4mm IND TEMP GREEN 1.6-3.6V

8-bit Microcontrollers - MCU 32QFN 4x4mm IND TEMP GREEN 1.6-3.6V

Buy Now Datasheet
Microcontrollers - ATXMEGA32E5-M4UR - ODG (Origin Data Global)
Shenzhen, China
Microcontrollers
ATXMEGA32E5-M4UR
Microcontrollers ATXMEGA32E5-M4UR
IC MCU 8/16BIT 32KB FLASH 32UQFN

IC MCU 8/16BIT 32KB FLASH 32UQFN

Supplier's Site Datasheet
8-bit Microcontrollers - MCU 32QFN 4x4mm IND TEMP GREEN 1.6-3.6V - 536-ATXMEGA32E5-M4UR - Utmel Electronic Limited
Hong Kong, China
8-bit Microcontrollers - MCU 32QFN 4x4mm IND TEMP GREEN 1.6-3.6V
536-ATXMEGA32E5-M4UR
8-bit Microcontrollers - MCU 32QFN 4x4mm IND TEMP GREEN 1.6-3.6V 536-ATXMEGA32E5-M4UR
8-bit Microcontrollers - MCU 32QFN 4x4mm IND TEMP GREEN 1.6-3.6V

8-bit Microcontrollers - MCU 32QFN 4x4mm IND TEMP GREEN 1.6-3.6V

Supplier's Site
Integrated Circuits (ICs) - Embedded - Microcontrollers - ATXMEGA32E5-M4UR - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Embedded - Microcontrollers
ATXMEGA32E5-M4UR
Integrated Circuits (ICs) - Embedded - Microcontrollers ATXMEGA32E5-M4UR
IC MCU 8/16BIT 32KB FLASH 32UQFN

IC MCU 8/16BIT 32KB FLASH 32UQFN

Supplier's Site
Microcontrollers - ATXMEGA32E5-M4UR - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Microcontrollers
ATXMEGA32E5-M4UR
Microcontrollers ATXMEGA32E5-M4UR
AVR AVR® XMEGA® E5 Microcontroller IC 8/16-Bit 32MHz 32KB (16K x 16) FLASH 32-UQFN (4x4)

AVR AVR® XMEGA® E5 Microcontroller IC 8/16-Bit 32MHz 32KB (16K x 16) FLASH 32-UQFN (4x4)

Buy Now Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey Win Source Electronics Lingto Electronic Limited VAST STOCK CO., LIMITED ODG (Origin Data Global) Utmel Electronic Limited Shenzhen Shengyu Electronics Technology Limited Quarktwin Technology Ltd.
Product Category Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU)
Product Number 685-ATXMEGA32E5-M4UR ATXMEGA32E5-M4URCT-ND 912262-ATXMEGA32E5-M4UR ATXMEGA32E5-M4UR ATXMEGA32E5-M4UR ATXMEGA32E5-M4UR 536-ATXMEGA32E5-M4UR ATXMEGA32E5-M4UR ATXMEGA32E5-M4UR
Product Name 16-bit 16BIT 32KB Embedded Microcontroller MCU Microcontrollers Embedded - Embedded - Microcontrollers - ATXMEGA32E5-M4UR Embedded - Microcontrollers 8-bit Microcontrollers - MCU Microcontrollers 8-bit Microcontrollers - MCU 32QFN 4x4mm IND TEMP GREEN 1.6-3.6V Integrated Circuits (ICs) - Embedded - Microcontrollers Microcontrollers
Data Bus 16 Bit 8 Bit; 16 Bit 8 Bit; 16 Bit 8 Bit; 16 Bit; 8/16-Bit 8 Bit; 16 Bit 8 Bit; 16 Bit 8 Bit; 16 Bit 8 Bit; 16 Bit; 8/16-Bit
Clock Speed 32 MHz 32 MHz 32 MHz 32 MHz 32 MHz 32 MHz
RAM 4 KB 4 KB 32 KB 4 KB 4 KB 4 KB 4 KB
ROM 1 KB 32 KB 1 KB
ROM Type EEPROM; EEPROM Flash Flash; FLASH Flash; FLASH Flash; FLASH
Unlock Full Specs
to access all available technical data

Similar Products

Microcontrollers - A2C00043243 - Quarktwin Technology Ltd.
Infineon Technologies AG
Specs
Life Cycle Stage Removed; Obsolete
View Details
2 suppliers
Embedded - Microcontrollers - ADUC842BCPZ32-5 - Lingto Electronic Limited
Specs
Data Bus 8 Bit; 8-Bit
View Details
Microcontrollers - 1806847 - RS Components, Ltd.
RS Components, Ltd.
Specs
RAM 1000 KB
ROM Type Flash
Package Type Other; Vqfn
View Details