Microchip Technology, Inc. Microcontrollers ATXMEGA32E5-AUR

Description
32TQFP, IND TEMP,GREEN,1.6-3.6V, T&R
Request a Quote Datasheet
Description
32TQFP, IND TEMP,GREEN,1.6-3.6V, T&R
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Microcontrollers - 1773242P - RS Components, Ltd.
Corby, Northants, United Kingdom
Microcontrollers
1773242P
Microcontrollers 1773242P
32TQFP, IND TEMP,GREEN,1.6-3.6V, T&R

32TQFP, IND TEMP,GREEN,1.6-3.6V,T&R

Supplier's Site
Microcontrollers - 1773242 - RS Components, Ltd.
Corby, Northants, United Kingdom
Microcontrollers
1773242
Microcontrollers 1773242
32TQFP, IND TEMP,GREEN,1.6-3.6V, T&R

32TQFP, IND TEMP,GREEN,1.6-3.6V,T&R

Supplier's Site
Microcontrollers - 1772812 - RS Components, Ltd.
Corby, Northants, United Kingdom
Microcontrollers
1772812
Microcontrollers 1772812
32TQFP, IND TEMP,GREEN,1.6-3.6V, T&R

32TQFP, IND TEMP,GREEN,1.6-3.6V,T&R

Supplier's Site
Embedded - Embedded - Microcontrollers - ATXMEGA32E5-AUR - 800824-ATXMEGA32E5-AUR - Win Source Electronics
Laguna Hills, CA, United States
Embedded - Embedded - Microcontrollers - ATXMEGA32E5-AUR
800824-ATXMEGA32E5-AUR
Embedded - Embedded - Microcontrollers - ATXMEGA32E5-AUR 800824-ATXMEGA32E5-AUR
Manufacturer: Microchip Technology Win Source Part Number: 800824-ATXMEGA32E5-A UR Packaging: Reel Mounting Style: SMD Core Processor: AVR Speed: 32MHz Core Size: 8/16-Bit Connectivity: I2C, IrDA, SPI, UART/USART Peripherals: Brown-out Detect/Reset, DMA, POR, PWM, WDT Number of I/O: 26 Program Memory Size: 32KB (16K x 16) Program Memory Type: FLASH EEPROM Size: 1K x 8 RAM Size: 4K x 8 Data Converters: A/D 16x12b; D/A 2x12b Oscillator Type: Internal Supplier Device Package: 32-TQFP (7x7) Temperature Range - Operating: -40°C ~ 85°C Manufacturer Package: 32-TQFP Popularity: High Fake Threat In the Open Market: 74 pct. Supply and Demand Status: Sufficient Manufacturer Pack Quantity: 2,000 MSL Level: 3 (168 Hours) Part Number Series: ATXMEGA32 Voltage - Supply (Vcc/Vdd): 1.6V ~ 3.6V

Manufacturer: Microchip Technology
Win Source Part Number: 800824-ATXMEGA32E5-AUR
Packaging: Reel
Mounting Style: SMD
Core Processor: AVR
Speed: 32MHz
Core Size: 8/16-Bit
Connectivity: I2C, IrDA, SPI, UART/USART
Peripherals: Brown-out Detect/Reset, DMA, POR, PWM, WDT
Number of I/O: 26
Program Memory Size: 32KB (16K x 16)
Program Memory Type: FLASH
EEPROM Size: 1K x 8
RAM Size: 4K x 8
Data Converters: A/D 16x12b; D/A 2x12b
Oscillator Type: Internal
Supplier Device Package: 32-TQFP (7x7)
Temperature Range - Operating: -40°C ~ 85°C
Manufacturer Package: 32-TQFP
Popularity: High
Fake Threat In the Open Market: 74 pct.
Supply and Demand Status: Sufficient
Manufacturer Pack Quantity: 2,000
MSL Level: 3 (168 Hours)
Part Number Series: ATXMEGA32
Voltage - Supply (Vcc/Vdd): 1.6V ~ 3.6V

Buy Now Datasheet
Microcontrollers - ATXMEGA32E5-AURCT-ND - DigiKey
Thief River Falls, MN, United States
Microcontrollers
ATXMEGA32E5-AURCT-ND
Microcontrollers ATXMEGA32E5-AURCT-ND
AVR AVR® XMEGA® E5 Microcontroller IC 8/16-Bit 32MHz 32KB (16K x 16) FLASH 32-TQFP (7x7)

AVR AVR® XMEGA® E5 Microcontroller IC 8/16-Bit 32MHz 32KB (16K x 16) FLASH 32-TQFP (7x7)

Buy Now Datasheet
Microcontrollers - ATXMEGA32E5-AURDKR-ND - DigiKey
Thief River Falls, MN, United States
Microcontrollers
ATXMEGA32E5-AURDKR-ND
Microcontrollers ATXMEGA32E5-AURDKR-ND
AVR AVR® XMEGA® E5 Microcontroller IC 8/16-Bit 32MHz 32KB (16K x 16) FLASH 32-TQFP (7x7)

AVR AVR® XMEGA® E5 Microcontroller IC 8/16-Bit 32MHz 32KB (16K x 16) FLASH 32-TQFP (7x7)

Buy Now Datasheet
Microcontrollers - ATXMEGA32E5-AURTR-ND - DigiKey
Thief River Falls, MN, United States
Microcontrollers
ATXMEGA32E5-AURTR-ND
Microcontrollers ATXMEGA32E5-AURTR-ND
AVR AVR® XMEGA® E5 Microcontroller IC 8/16-Bit 32MHz 32KB (16K x 16) FLASH 32-TQFP (7x7)

AVR AVR® XMEGA® E5 Microcontroller IC 8/16-Bit 32MHz 32KB (16K x 16) FLASH 32-TQFP (7x7)

Buy Now Datasheet
16-bit 16BIT 32KB Embedded Microcontroller MCU - 685-ATXMEGA32E5-AUR - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
16-bit 16BIT 32KB Embedded Microcontroller MCU
685-ATXMEGA32E5-AUR
16-bit 16BIT 32KB Embedded Microcontroller MCU 685-ATXMEGA32E5-AUR
IC MCU 8/16BIT 32KB FLASH 32TQFP Product overview: ATXMEGA32E5-AUR from Microchip Technology is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 16-bit, 16BIT, 32KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 16-bit, 16BIT, 32KB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-ATXMEGA32E5-AUR can be used for catalog matching and distributor lookup.

IC MCU 8/16BIT 32KB FLASH 32TQFP Product overview: ATXMEGA32E5-AUR from Microchip Technology is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 16-bit, 16BIT, 32KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 16-bit, 16BIT, 32KB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-ATXMEGA32E5-AUR can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Integrated Circuits (ICs) - Embedded - Microcontrollers - ATXMEGA32E5-AUR - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Embedded - Microcontrollers
ATXMEGA32E5-AUR
Integrated Circuits (ICs) - Embedded - Microcontrollers ATXMEGA32E5-AUR
IC MCU 8/16BIT 32KB FLASH 32TQFP

IC MCU 8/16BIT 32KB FLASH 32TQFP

Supplier's Site
Embedded - Microcontrollers - ATXMEGA32E5-AUR - Lingto Electronic Limited
Shenzhen, China
Embedded - Microcontrollers
ATXMEGA32E5-AUR
Embedded - Microcontrollers ATXMEGA32E5-AUR
IC MCU 8/16BIT 32KB FLASH 32TQFP

IC MCU 8/16BIT 32KB FLASH 32TQFP

Supplier's Site Datasheet
Mcu, 8Bit, Avr, 32Mhz, Tqfp-32; Product Range Microchip - 41AH8372 - Newark, An Avnet Company
Chicago, IL, United States
Mcu, 8Bit, Avr, 32Mhz, Tqfp-32; Product Range Microchip
41AH8372
Mcu, 8Bit, Avr, 32Mhz, Tqfp-32; Product Range Microchip 41AH8372
MCU, 8BIT, AVR, 32MHZ, TQFP-32; Product Range:AVR Microcontrollers; CPU Speed:32MHz; Program Memory Size:32KB; RAM Memory Size:4KB; No. of Pins:32Pins; MCU Case Style:TQFP; No. of I/O s:26I/O s; Supply Voltage Min:1.6V RoHS Compliant: Yes

MCU, 8BIT, AVR, 32MHZ, TQFP-32; Product Range:AVR Microcontrollers; CPU Speed:32MHz; Program Memory Size:32KB; RAM Memory Size:4KB; No. of Pins:32Pins; MCU Case Style:TQFP; No. of I/O s:26I/O s; Supply Voltage Min:1.6V RoHS Compliant: Yes

Supplier's Site Datasheet
8-bit Microcontrollers - MCU - ATXMEGA32E5-AUR - VAST STOCK CO., LIMITED
Sheung Wan, Hong Kong
8-bit Microcontrollers - MCU
ATXMEGA32E5-AUR
8-bit Microcontrollers - MCU ATXMEGA32E5-AUR
8-bit Microcontrollers - MCU 32TQFP IND TEMP GREEN 1.6-3.6V

8-bit Microcontrollers - MCU 32TQFP IND TEMP GREEN 1.6-3.6V

Buy Now Datasheet
Microcontrollers - ATXMEGA32E5-AUR - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Microcontrollers
ATXMEGA32E5-AUR
Microcontrollers ATXMEGA32E5-AUR
AVR AVR® XMEGA® E5 Microcontroller IC 8/16-Bit 32MHz 32KB (16K x 16) FLASH 32-TQFP (7x7)

AVR AVR® XMEGA® E5 Microcontroller IC 8/16-Bit 32MHz 32KB (16K x 16) FLASH 32-TQFP (7x7)

Buy Now Datasheet
Microcontrollers - ATXMEGA32E5-AUR - ODG (Origin Data Global)
Shenzhen, China
Microcontrollers
ATXMEGA32E5-AUR
Microcontrollers ATXMEGA32E5-AUR
IC MCU 8/16BIT 32KB FLASH 32TQFP

IC MCU 8/16BIT 32KB FLASH 32TQFP

Supplier's Site Datasheet

Technical Specifications

  RS Components, Ltd. RS Components, Ltd. Win Source Electronics DigiKey ERSAELECTRONICS PTE. LTD. Shenzhen Shengyu Electronics Technology Limited Lingto Electronic Limited Newark, An Avnet Company VAST STOCK CO., LIMITED Quarktwin Technology Ltd. ODG (Origin Data Global)
Product Category Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU)
Product Number 1773242P 1773242 800824-ATXMEGA32E5-AUR ATXMEGA32E5-AURCT-ND 685-ATXMEGA32E5-AUR ATXMEGA32E5-AUR ATXMEGA32E5-AUR 41AH8372 ATXMEGA32E5-AUR ATXMEGA32E5-AUR ATXMEGA32E5-AUR
Product Name Microcontrollers Microcontrollers Embedded - Embedded - Microcontrollers - ATXMEGA32E5-AUR Microcontrollers 16-bit 16BIT 32KB Embedded Microcontroller MCU Integrated Circuits (ICs) - Embedded - Microcontrollers Embedded - Microcontrollers Mcu, 8Bit, Avr, 32Mhz, Tqfp-32; Product Range Microchip 8-bit Microcontrollers - MCU Microcontrollers Microcontrollers
Data Bus 16 Bit; 16bit 8 Bit; 16 Bit; 8 bit, 16bit 8 Bit; 16 Bit 8 Bit; 16 Bit 16 Bit 8 Bit; 16 Bit 8 Bit; 16 Bit; 8/16-Bit 8 Bit 8 Bit; 16 Bit; 8/16-Bit 8 Bit; 16 Bit
Package Type QFP; TQFP; Other; TQFP QFP; TQFP; Other; Tqfp TQFP; Other; 32-TQFP Other; Tape & Reel (TR) TQFP; Other; 32-TQFP TQFP; Other; TQFP QFP; TQFP; Other; 32-TQFP QFP; Other; 32-TQFP
Pin Count 32 32 32 32 32
RAM 4 KB 32 KB 4 KB 4 KB 4 KB 4 KB 4 KB 4 KB
ROM 32 KB 1 KB 32 KB 1 KB
Unlock Full Specs
to access all available technical data

Similar Products

Microcontrollers - C161OLMHAFXUMA1-ND - DigiKey
Infineon Technologies AG
Specs
Data Bus 16 Bit
Clock Speed 20 MHz
RAM 2 KB
View Details
4 suppliers
Embedded - Microcontrollers - ADUC814BRUZ - Lingto Electronic Limited
Specs
Data Bus 8 Bit; 8-Bit
View Details
Microcontrollers - 428462 - RS Components, Ltd.
RS Components, Ltd.
Specs
Data Bus 32 Bit; 32bit
Package Type Other; QFN
Pin Count 100
View Details