Microchip Technology, Inc. Embedded - Embedded - Microcontrollers - ATXMEGA32E5-AU ATXMEGA32E5-AU

Description
Manufacturer: Microchip Technology Win Source Part Number: 087997-ATXMEGA32E5-A U Packaging: Reel - TR Core Processor: AVR Number of I/O: 26 Program Memory Size: 32KB (16K x 16) Program Memory Type: FLASH EEPROM Size: 1K x 8 Data Converters: A/D 16x12b, D/A 2x12b Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C (TA) Case / Package: 32-TQFP (7x7) Speed(Frequency): 32MHz Supply Voltage - Operating: 1.6 V to 3.6 V Part Core Size: 8/16-Bit Data RAM Size: 4K x 8 Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 47 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: Microchip Technology Win Source Part Number: 087997-ATXMEGA32E5-A U Packaging: Reel - TR Core Processor: AVR Number of I/O: 26 Program Memory Size: 32KB (16K x 16) Program Memory Type: FLASH EEPROM Size: 1K x 8 Data Converters: A/D 16x12b, D/A 2x12b Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C (TA) Case / Package: 32-TQFP (7x7) Speed(Frequency): 32MHz Supply Voltage - Operating: 1.6 V to 3.6 V Part Core Size: 8/16-Bit Data RAM Size: 4K x 8 Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 47 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Embedded - Embedded - Microcontrollers - ATXMEGA32E5-AU - 087997-ATXMEGA32E5-AU - Win Source Electronics
Laguna Hills, CA, United States
Embedded - Embedded - Microcontrollers - ATXMEGA32E5-AU
087997-ATXMEGA32E5-AU
Embedded - Embedded - Microcontrollers - ATXMEGA32E5-AU 087997-ATXMEGA32E5-AU
Manufacturer: Microchip Technology Win Source Part Number: 087997-ATXMEGA32E5-A U Packaging: Reel - TR Core Processor: AVR Number of I/O: 26 Program Memory Size: 32KB (16K x 16) Program Memory Type: FLASH EEPROM Size: 1K x 8 Data Converters: A/D 16x12b, D/A 2x12b Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C (TA) Case / Package: 32-TQFP (7x7) Speed(Frequency): 32MHz Supply Voltage - Operating: 1.6 V to 3.6 V Part Core Size: 8/16-Bit Data RAM Size: 4K x 8 Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 47 pct. Supply and Demand Status: Balance

Manufacturer: Microchip Technology
Win Source Part Number: 087997-ATXMEGA32E5-AU
Packaging: Reel - TR
Core Processor: AVR
Number of I/O: 26
Program Memory Size: 32KB (16K x 16)
Program Memory Type: FLASH
EEPROM Size: 1K x 8
Data Converters: A/D 16x12b, D/A 2x12b
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C (TA)
Case / Package: 32-TQFP (7x7)
Speed(Frequency): 32MHz
Supply Voltage - Operating: 1.6 V to 3.6 V
Part Core Size: 8/16-Bit
Data RAM Size: 4K x 8
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 47 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Microcontrollers - 1331729P - RS Components, Ltd.
Corby, Northants, United Kingdom
Microcontrollers
1331729P
Microcontrollers 1331729P
MCU 8-bit/16-bit XMEGA AVR 32KB Flash

MCU 8-bit/16-bit XMEGA AVR 32KB Flash

Supplier's Site
Microcontrollers - 1331729 - RS Components, Ltd.
Corby, Northants, United Kingdom
Microcontrollers
1331729
Microcontrollers 1331729
MCU 8-bit/16-bit XMEGA AVR 32KB Flash

MCU 8-bit/16-bit XMEGA AVR 32KB Flash

Supplier's Site
Microcontrollers - ATXMEGA32E5-AU-ND - DigiKey
Thief River Falls, MN, United States
Microcontrollers
ATXMEGA32E5-AU-ND
Microcontrollers ATXMEGA32E5-AU-ND
AVR AVR® XMEGA® E5 Microcontroller IC 8/16-Bit 32MHz 32KB (16K x 16) FLASH 32-TQFP (7x7)

AVR AVR® XMEGA® E5 Microcontroller IC 8/16-Bit 32MHz 32KB (16K x 16) FLASH 32-TQFP (7x7)

Buy Now Datasheet
16-bit 16BIT 32KB Embedded Microcontroller MCU - 685-ATXMEGA32E5-AU - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
16-bit 16BIT 32KB Embedded Microcontroller MCU
685-ATXMEGA32E5-AU
16-bit 16BIT 32KB Embedded Microcontroller MCU 685-ATXMEGA32E5-AU
IC MCU 8/16BIT 32KB FLASH 32TQFP Product overview: ATXMEGA32E5-AU from Microchip Technology is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 16-bit, 16BIT, 32KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 16-bit, 16BIT, 32KB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-ATXMEGA32E5-AU can be used for catalog matching and distributor lookup.

IC MCU 8/16BIT 32KB FLASH 32TQFP Product overview: ATXMEGA32E5-AU from Microchip Technology is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 16-bit, 16BIT, 32KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 16-bit, 16BIT, 32KB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-ATXMEGA32E5-AU can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
8-bit Microcontrollers - MCU - ATXMEGA32E5-AU - VAST STOCK CO., LIMITED
Sheung Wan, Hong Kong
8-bit Microcontrollers - MCU
ATXMEGA32E5-AU
8-bit Microcontrollers - MCU ATXMEGA32E5-AU
8-bit Microcontrollers - MCU 32TQFP, IND TEMP GREEN,1.6-3.6V

8-bit Microcontrollers - MCU 32TQFP, IND TEMP GREEN,1.6-3.6V

Buy Now Datasheet
Mcu, 8Bit, Avr Xmega, 32Mhz, Tqfp-32; Product Range Microchip - 15AC6296 - Newark, An Avnet Company
Chicago, IL, United States
Mcu, 8Bit, Avr Xmega, 32Mhz, Tqfp-32; Product Range Microchip
15AC6296
Mcu, 8Bit, Avr Xmega, 32Mhz, Tqfp-32; Product Range Microchip 15AC6296
MCU, 8BIT, AVR XMEGA, 32MHZ, TQFP-32; Product Range:AVR ATxmega Family ATXmega E Series Microcontrollers; CPU Speed:32MHz; Program Memory Size:32KB; RAM Memory Size:4KB; No. of Pins:32Pins; MCU Case Style:TQFP; No. of I/O s:26I/O s; RoHS Compliant: Yes

MCU, 8BIT, AVR XMEGA, 32MHZ, TQFP-32; Product Range:AVR ATxmega Family ATXmega E Series Microcontrollers; CPU Speed:32MHz; Program Memory Size:32KB; RAM Memory Size:4KB; No. of Pins:32Pins; MCU Case Style:TQFP; No. of I/O s:26I/O s; RoHS Compliant: Yes

Supplier's Site
Mcu, 8Bit, Atxmega, 32Mhz, Tqfp-32; Product Range Microchip - 55W5877 - Newark, An Avnet Company
Chicago, IL, United States
Mcu, 8Bit, Atxmega, 32Mhz, Tqfp-32; Product Range Microchip
55W5877
Mcu, 8Bit, Atxmega, 32Mhz, Tqfp-32; Product Range Microchip 55W5877
MCU, 8BIT, ATXMEGA, 32MHZ, TQFP-32; Product Range:AVR ATxmega Family ATXmega E Series Microcontrollers; CPU Speed:32MHz; Program Memory Size:32KB; RAM Memory Size:4KB; No. of Pins:32Pins; MCU Case Style:TQFP; No. of I/O s:26I/O s RoHS Compliant: Yes

MCU, 8BIT, ATXMEGA, 32MHZ, TQFP-32; Product Range:AVR ATxmega Family ATXmega E Series Microcontrollers; CPU Speed:32MHz; Program Memory Size:32KB; RAM Memory Size:4KB; No. of Pins:32Pins; MCU Case Style:TQFP; No. of I/O s:26I/O s RoHS Compliant: Yes

Supplier's Site Datasheet
Embedded - Microcontrollers - ATXMEGA32E5-AU - Lingto Electronic Limited
Shenzhen, China
Embedded - Microcontrollers
ATXMEGA32E5-AU
Embedded - Microcontrollers ATXMEGA32E5-AU
IC MCU 8/16BIT 32KB FLASH 32TQFP

IC MCU 8/16BIT 32KB FLASH 32TQFP

Supplier's Site Datasheet
Integrated Circuits (ICs) - Embedded - Microcontrollers - ATXMEGA32E5-AU - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Embedded - Microcontrollers
ATXMEGA32E5-AU
Integrated Circuits (ICs) - Embedded - Microcontrollers ATXMEGA32E5-AU
IC MCU 8/16BIT 32KB FLASH 32TQFP

IC MCU 8/16BIT 32KB FLASH 32TQFP

Supplier's Site
Microcontrollers - ATXMEGA32E5-AU - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Microcontrollers
ATXMEGA32E5-AU
Microcontrollers ATXMEGA32E5-AU
AVR AVR® XMEGA® E5 Microcontroller IC 8/16-Bit 32MHz 32KB (16K x 16) FLASH 32-TQFP (7x7)

AVR AVR® XMEGA® E5 Microcontroller IC 8/16-Bit 32MHz 32KB (16K x 16) FLASH 32-TQFP (7x7)

Buy Now Datasheet
Microcontrollers - ATXMEGA32E5-AU - ODG (Origin Data Global)
Shenzhen, China
Microcontrollers
ATXMEGA32E5-AU
Microcontrollers ATXMEGA32E5-AU
IC MCU 8/16BIT 32KB FLASH 32TQFP

IC MCU 8/16BIT 32KB FLASH 32TQFP

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics RS Components, Ltd. RS Components, Ltd. DigiKey ERSAELECTRONICS PTE. LTD. VAST STOCK CO., LIMITED Newark, An Avnet Company Lingto Electronic Limited Shenzhen Shengyu Electronics Technology Limited Quarktwin Technology Ltd. ODG (Origin Data Global)
Product Category Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU)
Product Number 087997-ATXMEGA32E5-AU 1331729P 1331729 ATXMEGA32E5-AU-ND 685-ATXMEGA32E5-AU ATXMEGA32E5-AU 15AC6296 ATXMEGA32E5-AU ATXMEGA32E5-AU ATXMEGA32E5-AU ATXMEGA32E5-AU
Product Name Embedded - Embedded - Microcontrollers - ATXMEGA32E5-AU Microcontrollers Microcontrollers Microcontrollers 16-bit 16BIT 32KB Embedded Microcontroller MCU 8-bit Microcontrollers - MCU Mcu, 8Bit, Avr Xmega, 32Mhz, Tqfp-32; Product Range Microchip Embedded - Microcontrollers Integrated Circuits (ICs) - Embedded - Microcontrollers Microcontrollers Microcontrollers
Data Bus 8 Bit; 16 Bit 16 Bit; 16bit 8 Bit; 16 Bit; 8 bit, 16bit 8 Bit; 16 Bit 16 Bit 8 Bit 8 Bit; 16 Bit; 8/16-Bit 8 Bit; 16 Bit 8 Bit; 16 Bit; 8/16-Bit 8 Bit; 16 Bit
Life Cycle Stage Active Active Active
Clock Speed 32 MHz 32 MHz 32 MHz 32 MHz 32 MHz 32 MHz 32 MHz
RAM 32 KB 4 KB 4 KB 4 KB 4 KB 4 KB 4 KB 4 KB
ROM 1 KB 32 KB 1 KB
Unlock Full Specs
to access all available technical data

Similar Products

Microcontrollers - C2DBYY001834 - Quarktwin Technology Ltd.
Infineon Technologies AG
Specs
Life Cycle Stage Last Time Buy
View Details
Embedded - Microcontrollers - ADUC824BSZ - Lingto Electronic Limited
Specs
Data Bus 8 Bit; 8-Bit
View Details
Microcontrollers - 428481 - RS Components, Ltd.
RS Components, Ltd.
Specs
Data Bus 32 Bit; 32bit
ROM 256 KB
Package Type QFP; Other; LQFP
View Details
RF and Wireless - RF Transceiver ICs - CC1111F32RSPRG3 - Shenzhen Shengyu Electronics Technology Limited
Specs
Life Cycle Stage Removed
View Details