Microchip Technology, Inc. 16-bit 16BIT 32KB Embedded Microcontroller MCU ATXMEGA32E5-ANR

Description
IC MCU 8/16BIT 32KB FLASH 32TQFP Product overview: ATXMEGA32E5-ANR from Microchip Technology is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 16-bit, 16BIT, 32KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 16-bit, 16BIT, 32KB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-ATXMEGA32E5-ANR can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
IC MCU 8/16BIT 32KB FLASH 32TQFP Product overview: ATXMEGA32E5-ANR from Microchip Technology is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 16-bit, 16BIT, 32KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 16-bit, 16BIT, 32KB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-ATXMEGA32E5-ANR can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
16-bit 16BIT 32KB Embedded Microcontroller MCU - 685-ATXMEGA32E5-ANR - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
16-bit 16BIT 32KB Embedded Microcontroller MCU
685-ATXMEGA32E5-ANR
16-bit 16BIT 32KB Embedded Microcontroller MCU 685-ATXMEGA32E5-ANR
IC MCU 8/16BIT 32KB FLASH 32TQFP Product overview: ATXMEGA32E5-ANR from Microchip Technology is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 16-bit, 16BIT, 32KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 16-bit, 16BIT, 32KB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-ATXMEGA32E5-ANR can be used for catalog matching and distributor lookup.

IC MCU 8/16BIT 32KB FLASH 32TQFP Product overview: ATXMEGA32E5-ANR from Microchip Technology is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 16-bit, 16BIT, 32KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 16-bit, 16BIT, 32KB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-ATXMEGA32E5-ANR can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Integrated Circuits (ICs) - Embedded - Microcontrollers - 1318903-ATXMEGA32E5-ANR - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - Embedded - Microcontrollers
1318903-ATXMEGA32E5-ANR
Integrated Circuits (ICs) - Embedded - Microcontrollers 1318903-ATXMEGA32E5-ANR
Manufacturer: Microchip Technology Win Source Part Number: 1318903-ATXMEGA32E5- ANR Category: Integrated Circuits (ICs)>Embedded>Micro controllers Packaging: Reel - TR Core Processor: AVR Speed: 32MHz Standard Package: 2,000 Mounting: Surface Mount Core Size: 8/16-Bit Connectivity: I2C, IrDA, SPI, UART/USART Peripherals: Brown-out Detect/Reset, DMA, POR, PWM, WDT Number of I/O: 26 Program Memory Size: 32KB (16K x 16) Program Memory Type: FLASH EEPROM Size: 1K x 8 RAM Size: 4K x 8 Data Converters: A/D 16x12b; D/A 2x12b Oscillator Type: Internal Supplier Device Package: 32-TQFP (7x7) Temperature Range - Operating: -40°C ~ 105°C Case / Package: 32-TQFP ECCN: 5A992C Fake Threat In the Open Market: 76 MSL Level: 3 (168 Hours) Voltage - Supply (Vcc/Vdd): 1.6V ~ 3.6V REACH Status: REACH Unaffected HTSUS: 8542.31.0001 Other Part Number: ATXMEGA32E5-ANR-ND,A TXMEGA32E5-ANRTR,ATX MEGA32E5-ANRCT,ATXME GA32E5-ANRDKR Base Product Number: ATXMEGA32 RoHS Status: ROHS3 Compliant

Manufacturer: Microchip Technology
Win Source Part Number: 1318903-ATXMEGA32E5-ANR
Category: Integrated Circuits (ICs)>Embedded>Microcontrollers
Packaging: Reel - TR
Core Processor: AVR
Speed: 32MHz
Standard Package: 2,000
Mounting: Surface Mount
Core Size: 8/16-Bit
Connectivity: I2C, IrDA, SPI, UART/USART
Peripherals: Brown-out Detect/Reset, DMA, POR, PWM, WDT
Number of I/O: 26
Program Memory Size: 32KB (16K x 16)
Program Memory Type: FLASH
EEPROM Size: 1K x 8
RAM Size: 4K x 8
Data Converters: A/D 16x12b; D/A 2x12b
Oscillator Type: Internal
Supplier Device Package: 32-TQFP (7x7)
Temperature Range - Operating: -40°C ~ 105°C
Case / Package: 32-TQFP
ECCN: 5A992C
Fake Threat In the Open Market: 76
MSL Level: 3 (168 Hours)
Voltage - Supply (Vcc/Vdd): 1.6V ~ 3.6V
REACH Status: REACH Unaffected
HTSUS: 8542.31.0001
Other Part Number: ATXMEGA32E5-ANR-ND,ATXMEGA32E5-ANRTR,ATXMEGA32E5-ANRCT,ATXMEGA32E5-ANRDKR
Base Product Number: ATXMEGA32
RoHS Status: ROHS3 Compliant

Buy Now Datasheet
Microcontrollers - ATXMEGA32E5-ANRTR-ND - DigiKey
Thief River Falls, MN, United States
Microcontrollers
ATXMEGA32E5-ANRTR-ND
Microcontrollers ATXMEGA32E5-ANRTR-ND
AVR AVR® XMEGA® E5 Microcontroller IC 8/16-Bit 32MHz 32KB (16K x 16) FLASH 32-TQFP (7x7)

AVR AVR® XMEGA® E5 Microcontroller IC 8/16-Bit 32MHz 32KB (16K x 16) FLASH 32-TQFP (7x7)

Buy Now Datasheet
Microcontrollers - ATXMEGA32E5-ANRCT-ND - DigiKey
Thief River Falls, MN, United States
Microcontrollers
ATXMEGA32E5-ANRCT-ND
Microcontrollers ATXMEGA32E5-ANRCT-ND
AVR AVR® XMEGA® E5 Microcontroller IC 8/16-Bit 32MHz 32KB (16K x 16) FLASH 32-TQFP (7x7)

AVR AVR® XMEGA® E5 Microcontroller IC 8/16-Bit 32MHz 32KB (16K x 16) FLASH 32-TQFP (7x7)

Buy Now Datasheet
Microcontrollers - ATXMEGA32E5-ANRDKR-ND - DigiKey
Thief River Falls, MN, United States
Microcontrollers
ATXMEGA32E5-ANRDKR-ND
Microcontrollers ATXMEGA32E5-ANRDKR-ND
AVR AVR® XMEGA® E5 Microcontroller IC 8/16-Bit 32MHz 32KB (16K x 16) FLASH 32-TQFP (7x7)

AVR AVR® XMEGA® E5 Microcontroller IC 8/16-Bit 32MHz 32KB (16K x 16) FLASH 32-TQFP (7x7)

Buy Now Datasheet
Microcontrollers - ATXMEGA32E5-ANR - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Microcontrollers
ATXMEGA32E5-ANR
Microcontrollers ATXMEGA32E5-ANR
AVR AVR® XMEGA® E5 Microcontroller IC 8/16-Bit 32MHz 32KB (16K x 16) FLASH 32-TQFP (7x7)

AVR AVR® XMEGA® E5 Microcontroller IC 8/16-Bit 32MHz 32KB (16K x 16) FLASH 32-TQFP (7x7)

Buy Now Datasheet
8-bit Microcontrollers - MCU - ATXMEGA32E5-ANR - VAST STOCK CO., LIMITED
Sheung Wan, Hong Kong
8-bit Microcontrollers - MCU
ATXMEGA32E5-ANR
8-bit Microcontrollers - MCU ATXMEGA32E5-ANR
8-bit Microcontrollers - MCU TQFP, 105C, Green 1.6-3.6V T&R

8-bit Microcontrollers - MCU TQFP, 105C, Green 1.6-3.6V T&R

Buy Now Datasheet
Integrated Circuits (ICs) - Embedded - Microcontrollers - ATXMEGA32E5-ANR - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Embedded - Microcontrollers
ATXMEGA32E5-ANR
Integrated Circuits (ICs) - Embedded - Microcontrollers ATXMEGA32E5-ANR
IC MCU 8/16BIT 32KB FLASH 32TQFP

IC MCU 8/16BIT 32KB FLASH 32TQFP

Supplier's Site
Microcontrollers - ATXMEGA32E5-ANR - ODG (Origin Data Global)
Shenzhen, China
Microcontrollers
ATXMEGA32E5-ANR
Microcontrollers ATXMEGA32E5-ANR
IC MCU 8/16BIT 32KB FLASH 32TQFP

IC MCU 8/16BIT 32KB FLASH 32TQFP

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics DigiKey Quarktwin Technology Ltd. VAST STOCK CO., LIMITED Shenzhen Shengyu Electronics Technology Limited ODG (Origin Data Global)
Product Category Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU)
Product Number 685-ATXMEGA32E5-ANR 1318903-ATXMEGA32E5-ANR ATXMEGA32E5-ANRTR-ND ATXMEGA32E5-ANR ATXMEGA32E5-ANR ATXMEGA32E5-ANR ATXMEGA32E5-ANR
Product Name 16-bit 16BIT 32KB Embedded Microcontroller MCU Integrated Circuits (ICs) - Embedded - Microcontrollers Microcontrollers Microcontrollers 8-bit Microcontrollers - MCU Integrated Circuits (ICs) - Embedded - Microcontrollers Microcontrollers
Data Bus 16 Bit 8 Bit; 16 Bit 8 Bit; 16 Bit 8 Bit; 16 Bit; 8/16-Bit 8 Bit; 16 Bit 8 Bit; 16 Bit
RAM 4 KB 32 KB 4 KB 4 KB 4 KB 4 KB
Supply Voltage 1.6 to 3.6 volts 1.6 to 3.6 volts 1.6 to 3.6 volts 3.6 volts 1.6 to 3.6 volts
Package Type Other; Tape & Reel (TR) QFP; TQFP; Other; 32-TQFP TQFP; Other; 32-TQFP QFP; TQFP; Other; 32-TQFP TQFP; Other; 32-TQFP QFP; Other; 32-TQFP
Pin Count 32 32
Unlock Full Specs
to access all available technical data

Similar Products

Microcontrollers - C167CRLMHABXQLA1-ND - DigiKey
Infineon Technologies AG
Specs
Data Bus 16 Bit
Clock Speed 25 MHz
Bits Other; A/D 16x10b
View Details
7 suppliers
Microcontrollers - 1806978 - RS Components, Ltd.
RS Components, Ltd.
Specs
RAM 1000 KB
ROM Type Flash
Package Type Other; Vqfn
View Details