Microchip Technology, Inc. Microcontrollers ATXMEGA32D4-CUR

Description
AVR AVR® XMEGA® D4 Microcontroller IC 8/16-Bit 32MHz 32KB (16K x 16) FLASH 49-VFBGA (5x5)
Request a Quote Datasheet
Description
AVR AVR® XMEGA® D4 Microcontroller IC 8/16-Bit 32MHz 32KB (16K x 16) FLASH 49-VFBGA (5x5)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Microcontrollers - ATXMEGA32D4-CURTR-ND - DigiKey
Thief River Falls, MN, United States
Microcontrollers
ATXMEGA32D4-CURTR-ND
Microcontrollers ATXMEGA32D4-CURTR-ND
AVR AVR® XMEGA® D4 Microcontroller IC 8/16-Bit 32MHz 32KB (16K x 16) FLASH 49-VFBGA (5x5)

AVR AVR® XMEGA® D4 Microcontroller IC 8/16-Bit 32MHz 32KB (16K x 16) FLASH 49-VFBGA (5x5)

Buy Now Datasheet
Embedded - Embedded - Microcontrollers - ATXMEGA32D4-CUR - 769328-ATXMEGA32D4-CUR - Win Source Electronics
Laguna Hills, CA, United States
Embedded - Embedded - Microcontrollers - ATXMEGA32D4-CUR
769328-ATXMEGA32D4-CUR
Embedded - Embedded - Microcontrollers - ATXMEGA32D4-CUR 769328-ATXMEGA32D4-CUR
Manufacturer: Microchip Technology Win Source Part Number: 769328-ATXMEGA32D4-C UR Series: AVR XMEGA D4 Packaging: Reel package Operating Temperature Range: -40°C ~ 85°C (TA) Core Processor: AVR Speed: 32MHz Package: 49-VFBGA Core Size: 8/16-Bit Connectivity: I2C, IrDA, SPI, UART/USART Peripherals: Brown-out Detect/Reset, POR, PWM, WDT Number of I/O: 34 Program Memory Size: 32KB (16K x 16) Program Memory Type: FLASH EEPROM Size: 1K x 8 RAM Size: 4K x 8 Data Converters: A/D 12x12b Oscillator Type: Internal Supply Voltage: 1.6 V ~ 3.6 V Family Name: ATxmega32D4 Categories: Integrated Circuits (ICs) Manufacturer Package: 49-VFBGA (5x5) Alternative Parts (Cross-Reference): ATxmega32D4-MH; ATxmega32D4-MHR; ATxmega32D4-CU; ECCN: 3A991.a.2 Country of Origin: Taiwan Estimated EOL Date: 2025 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 72 pct. Supply and Demand Status: Balance

Manufacturer: Microchip Technology
Win Source Part Number: 769328-ATXMEGA32D4-CUR
Series: AVR XMEGA D4
Packaging: Reel package
Operating Temperature Range: -40°C ~ 85°C (TA)
Core Processor: AVR
Speed: 32MHz
Package: 49-VFBGA
Core Size: 8/16-Bit
Connectivity: I2C, IrDA, SPI, UART/USART
Peripherals: Brown-out Detect/Reset, POR, PWM, WDT
Number of I/O: 34
Program Memory Size: 32KB (16K x 16)
Program Memory Type: FLASH
EEPROM Size: 1K x 8
RAM Size: 4K x 8
Data Converters: A/D 12x12b
Oscillator Type: Internal
Supply Voltage: 1.6 V ~ 3.6 V
Family Name: ATxmega32D4
Categories: Integrated Circuits (ICs)
Manufacturer Package: 49-VFBGA (5x5)
Alternative Parts (Cross-Reference): ATxmega32D4-MH; ATxmega32D4-MHR; ATxmega32D4-CU;
ECCN: 3A991.a.2
Country of Origin: Taiwan
Estimated EOL Date: 2025
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 72 pct.
Supply and Demand Status: Balance

Buy Now
Singapore, Singapore
16-bit 16BIT 32KB Embedded Microcontroller MCU
685-ATXMEGA32D4-CUR
16-bit 16BIT 32KB Embedded Microcontroller MCU 685-ATXMEGA32D4-CUR
IC MCU 8/16BIT 32KB FLSH 49VFBGA Product overview: ATXMEGA32D4-CUR from Microchip Technology is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 16-bit, 16BIT, 32KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 16-bit, 16BIT, 32KB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-ATXMEGA32D4-CUR can be used for catalog matching and distributor lookup.

IC MCU 8/16BIT 32KB FLSH 49VFBGA Product overview: ATXMEGA32D4-CUR from Microchip Technology is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 16-bit, 16BIT, 32KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 16-bit, 16BIT, 32KB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-ATXMEGA32D4-CUR can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Integrated Circuits (ICs) - Embedded - Microcontrollers - ATXMEGA32D4-CUR - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Embedded - Microcontrollers
ATXMEGA32D4-CUR
Integrated Circuits (ICs) - Embedded - Microcontrollers ATXMEGA32D4-CUR
IC MCU 8/16BIT 32KB FLSH 49VFBGA

IC MCU 8/16BIT 32KB FLSH 49VFBGA

Supplier's Site
Microcontrollers - ATXMEGA32D4-CUR - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Microcontrollers
ATXMEGA32D4-CUR
Microcontrollers ATXMEGA32D4-CUR
AVR AVR® XMEGA® D4 Microcontroller IC 8/16-Bit 32MHz 32KB (16K x 16) FLASH 49-VFBGA (5x5)

AVR AVR® XMEGA® D4 Microcontroller IC 8/16-Bit 32MHz 32KB (16K x 16) FLASH 49-VFBGA (5x5)

Buy Now Datasheet
Microcontrollers - ATXMEGA32D4-CUR - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Microcontrollers
ATXMEGA32D4-CUR
Microcontrollers ATXMEGA32D4-CUR
AVR AVR® XMEGA® D4 Microcontroller IC 8/16-Bit 32MHz 32KB (16K x 16) FLASH 49-VFBGA (5x5)

AVR AVR® XMEGA® D4 Microcontroller IC 8/16-Bit 32MHz 32KB (16K x 16) FLASH 49-VFBGA (5x5)

Buy Now Datasheet
Embedded - Microcontrollers - ATXMEGA32D4-CUR - Lingto Electronic Limited
Shenzhen, China
Embedded - Microcontrollers
ATXMEGA32D4-CUR
Embedded - Microcontrollers ATXMEGA32D4-CUR
IC MCU 8/16BIT 32KB FLSH 49VFBGA

IC MCU 8/16BIT 32KB FLSH 49VFBGA

Supplier's Site Datasheet
Sheung Wan, Hong Kong
8-bit Microcontrollers - MCU
ATXMEGA32D4-CUR
8-bit Microcontrollers - MCU ATXMEGA32D4-CUR
8-bit Microcontrollers - MCU 32KB FL 1KB EE 4K SRAM IND 1.6-3.6V

8-bit Microcontrollers - MCU 32KB FL 1KB EE 4K SRAM IND 1.6-3.6V

Buy Now Datasheet

Technical Specifications

  DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD. Shenzhen Shengyu Electronics Technology Limited Quarktwin Technology Ltd. Lingto Electronic Limited VAST STOCK CO., LIMITED
Product Category Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU)
Product Number ATXMEGA32D4-CURTR-ND 769328-ATXMEGA32D4-CUR 685-ATXMEGA32D4-CUR ATXMEGA32D4-CUR ATXMEGA32D4-CUR ATXMEGA32D4-CUR ATXMEGA32D4-CUR
Product Name Microcontrollers Embedded - Embedded - Microcontrollers - ATXMEGA32D4-CUR 16-bit 16BIT 32KB Embedded Microcontroller MCU Integrated Circuits (ICs) - Embedded - Microcontrollers Microcontrollers Embedded - Microcontrollers 8-bit Microcontrollers - MCU
Data Bus 8 Bit; 16 Bit 8 Bit; 16 Bit 16 Bit 8 Bit; 16 Bit; 8/16-Bit 8 Bit; 16 Bit; 8/16-Bit
Clock Speed 32 MHz 32 MHz 32 MHz 32 MHz 32 MHz
Bits Other; A/D 12x12b
RAM 4 KB 32 KB 4 KB 4 KB 4 KB
ROM 32 KB 1 KB
Unlock Full Specs
to access all available technical data

Similar Products

Microcontrollers - C505CA4EMCABXUMA1-ND - DigiKey
Specs
Data Bus 8 Bit
Clock Speed 20 MHz
Bits Other; A/D 8x10b
View Details
5 suppliers
Microcontrollers - 1769106 - RS Components, Ltd.
RS Components, Ltd.
Specs
Data Bus 32 Bit; 32bit
RAM 32 KB
ROM 128 KB
View Details
Microcontrollers - 296-F2800135PMRTR-ND - DigiKey
Specs
Data Bus 32 Bit
Clock Speed 120 MHz
Bits Other; A/D 21x12b SAR; D/A 8x12b
View Details
3 suppliers