RISC Microcontroller, 8-Bit, FLASH, AVR RISC CPU, 32MHz, CMOS, PBGA49
IC MCU 8/16BIT 32KB FLSH 49VFBGA Product overview: ATXMEGA32D4-CU from Microchip Technology is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 16-bit, 16BIT, 32KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 16-bit, 16BIT, 32KB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-ATXMEGA32D4-CU can be used for catalog matching and distributor lookup.
AVR AVR® XMEGA® D4 Microcontroller IC 8/16-Bit 32MHz 32KB (16K x 16) FLASH 49-VFBGA (5x5)
Manufacturer: Atmel
Win Source Part Number: 1149723-ATXMEGA32D4-
Manufacturer Homepage: www.atmel.com
Popularity: Medium
Fake Threat In the Open Market: 42 pct.
Supply and Demand Status: Limited
IC MCU 8/16BIT 32KB FLSH 49VFBGA
AVR AVR® XMEGA® D4 Microcontroller IC 8/16-Bit 32MHz 32KB (16K x 16) FLASH 49-VFBGA (5x5)
AVR AVR® XMEGA® D4 Microcontroller IC 8/16-Bit 32MHz 32KB (16K x 16) FLASH 49-VFBGA (5x5)
IC MCU 8/16BIT 32KB FLSH 49VFBGA
8-bit Microcontrollers - MCU 32KB FLASH 1KB EE 4K SRAM 3.6V
MICROCONTROLLER MCU, 8 BIT, AVR XMEGA, 32MHZ, PBGA-49; Product Range:XMEGA Microcontrollers; CPU Speed:32MHz; Program Memory Size:32KB; RAM Memory Size:4KB; No. of Pins:49Pins; MCU Case Style:PBGA; No. of I/O s:34I/O s; MSL:- RoHS Compliant: Yes
| Rochester Electronics | ERSAELECTRONICS PTE. LTD. | DigiKey | Win Source Electronics | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | Lingto Electronic Limited | VAST STOCK CO., LIMITED | Newark, An Avnet Company | |
|---|---|---|---|---|---|---|---|---|---|
| Product Category | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) |
| Product Number | ATXMEGA32D4-CU | 685-ATXMEGA32D4-CU | ATXMEGA32D4-CU-ND | 1149723-ATXMEGA32D4-CU | ATXMEGA32D4-CU | ATXMEGA32D4-CU | ATXMEGA32D4-CU | ATXMEGA32D4-CU | 68T3951 |
| Product Name | 16-bit 16BIT 32KB Embedded Microcontroller MCU | Microcontrollers | Embedded - Embedded - Microcontrollers - ATXMEGA32D4-CU | Integrated Circuits (ICs) - Embedded - Microcontrollers | Microcontrollers | Embedded - Microcontrollers | 8-bit Microcontrollers - MCU | Microcontroller Mcu, 8 Bit, Avr Xmega, 32Mhz, Pbga-49; Product Range Microchip | |
| Data Bus | 8 Bit; 8-Bit | 16 Bit | 8 Bit; 16 Bit | 8 Bit; 16 Bit | 8 Bit; 16 Bit; 8/16-Bit | 8 Bit; 16 Bit; 8/16-Bit | 8 Bit | ||
| Life Cycle Stage | Active | Active | Active | ||||||
| ROM Type | Flash | Flash | |||||||
| Package Type | BGA; Other; BGA49 | Other; Tray | Other; 49-VFBGA | BGA; Other; 49-VFBGA | Other; PBGA | ||||
| Clock Speed | 32 MHz | 32 MHz | 32 MHz | 32 MHz | 32 MHz |