IC MCU 8/16BIT 32KB FLASH 64QFN
AVR AVR® XMEGA® D3 Microcontroller IC 8/16-Bit 32MHz 32KB (16K x 16) FLASH 64-QFN (9x9)
| Lingto Electronic Limited | Quarktwin Technology Ltd. | |
|---|---|---|
| Product Category | Microcontrollers (MCU) | Microcontrollers (MCU) |
| Product Number | ATXMEGA32D3-MN | ATXMEGA32D3-MN |
| Product Name | Embedded - Microcontrollers | Microcontrollers |
| Data Bus | 8 Bit; 16 Bit; 8/16-Bit | 8 Bit; 16 Bit; 8/16-Bit |
| Life Cycle Stage | Active | |
| Clock Speed | 32 MHz | |
| RAM | 4 KB |