Microchip Technology, Inc. 16-bit 16BIT 32KB Embedded Microcontroller MCU ATXMEGA32C4-MH

Description
IC MCU 8/16BIT 32KB FLASH 44VQFN Product overview: ATXMEGA32C4-MH from Microchip Technology is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 16-bit, 16BIT, 32KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 16-bit, 16BIT, 32KB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-ATXMEGA32C4-MH can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
IC MCU 8/16BIT 32KB FLASH 44VQFN Product overview: ATXMEGA32C4-MH from Microchip Technology is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 16-bit, 16BIT, 32KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 16-bit, 16BIT, 32KB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-ATXMEGA32C4-MH can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
16-bit 16BIT 32KB Embedded Microcontroller MCU - 685-ATXMEGA32C4-MH - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
16-bit 16BIT 32KB Embedded Microcontroller MCU
685-ATXMEGA32C4-MH
16-bit 16BIT 32KB Embedded Microcontroller MCU 685-ATXMEGA32C4-MH
IC MCU 8/16BIT 32KB FLASH 44VQFN Product overview: ATXMEGA32C4-MH from Microchip Technology is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 16-bit, 16BIT, 32KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 16-bit, 16BIT, 32KB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-ATXMEGA32C4-MH can be used for catalog matching and distributor lookup.

IC MCU 8/16BIT 32KB FLASH 44VQFN Product overview: ATXMEGA32C4-MH from Microchip Technology is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 16-bit, 16BIT, 32KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 16-bit, 16BIT, 32KB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-ATXMEGA32C4-MH can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Integrated Circuits (ICs) - Embedded - Microcontrollers - 1008316-ATXMEGA32C4-MH - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - Embedded - Microcontrollers
1008316-ATXMEGA32C4-MH
Integrated Circuits (ICs) - Embedded - Microcontrollers 1008316-ATXMEGA32C4-MH
Win Source Part Number: 1008316-ATXMEGA32C4- MH Category: Integrated Circuits (ICs)>Embedded - Microcontrollers Series: AVR® XMEGA® C4 Core Processor: AVR Speed: 32MHz Package: Tray Standard Package: 360 Mounting: SMD (SMT) Core Size: 8/16-Bit Connectivity: I2C, IrDA, SPI, UART/USART, USB Peripherals: Brown-out Detect/Reset, POR, PWM, WDT Number of I/O: 34 Program Memory Size: 32KB (16K x 16) Program Memory Type: FLASH EEPROM Size: 1K x 8 RAM Size: 4K x 8 Data Converters: A/D 16x12b Oscillator Type: Internal Package / Case: 44-VFQFN Exposed Pad Supplier Device Package: 44-VQFN (7x7) Temperature Range - Operating: -40°C ~ 85°C (TA) Supply Voltage - Operating: 1.6V ~ 3.6V ECCN: 5A992C Fake Threat In the Open Market: 80 pct. MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected HTSUS: 8542.31.0001 Mfr: Microchip Technology Other Names: 1611-ATXMEGA32C4-MH- ND,1611-ATXMEGA32C4- MHINACTIVE,1611-ATXM EGA32C4-MH Base Product Number: ATXMEGA32

Win Source Part Number: 1008316-ATXMEGA32C4-MH
Category: Integrated Circuits (ICs)>Embedded - Microcontrollers
Series: AVR® XMEGA® C4
Core Processor: AVR
Speed: 32MHz
Package: Tray
Standard Package: 360
Mounting: SMD (SMT)
Core Size: 8/16-Bit
Connectivity: I2C, IrDA, SPI, UART/USART, USB
Peripherals: Brown-out Detect/Reset, POR, PWM, WDT
Number of I/O: 34
Program Memory Size: 32KB (16K x 16)
Program Memory Type: FLASH
EEPROM Size: 1K x 8
RAM Size: 4K x 8
Data Converters: A/D 16x12b
Oscillator Type: Internal
Package / Case: 44-VFQFN Exposed Pad
Supplier Device Package: 44-VQFN (7x7)
Temperature Range - Operating: -40°C ~ 85°C (TA)
Supply Voltage - Operating: 1.6V ~ 3.6V
ECCN: 5A992C
Fake Threat In the Open Market: 80 pct.
MSL Level: 3 (168 Hours)
REACH Status: REACH Unaffected
HTSUS: 8542.31.0001
Mfr: Microchip Technology
Other Names: 1611-ATXMEGA32C4-MH-ND,1611-ATXMEGA32C4-MHINACTIVE,1611-ATXMEGA32C4-MH
Base Product Number: ATXMEGA32

Buy Now Datasheet
Microcontrollers - ATXMEGA32C4-MH-ND - DigiKey
Thief River Falls, MN, United States
Microcontrollers
ATXMEGA32C4-MH-ND
Microcontrollers ATXMEGA32C4-MH-ND
AVR AVR® XMEGA® C4 Microcontroller IC 8/16-Bit 32MHz 32KB (16K x 16) FLASH 44-VQFN (7x7)

AVR AVR® XMEGA® C4 Microcontroller IC 8/16-Bit 32MHz 32KB (16K x 16) FLASH 44-VQFN (7x7)

Buy Now Datasheet
Microcontrollers - ATXMEGA32C4-MH - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Microcontrollers
ATXMEGA32C4-MH
Microcontrollers ATXMEGA32C4-MH
AVR AVR® XMEGA® C4 Microcontroller IC 8/16-Bit 32MHz 32KB (16K x 16) FLASH 44-VQFN (7x7)

AVR AVR® XMEGA® C4 Microcontroller IC 8/16-Bit 32MHz 32KB (16K x 16) FLASH 44-VQFN (7x7)

Buy Now Datasheet
Embedded - Microcontrollers - ATXMEGA32C4-MH - Lingto Electronic Limited
Shenzhen, China
Embedded - Microcontrollers
ATXMEGA32C4-MH
Embedded - Microcontrollers ATXMEGA32C4-MH
IC MCU 8/16BIT 32KB FLASH 44VQFN

IC MCU 8/16BIT 32KB FLASH 44VQFN

Supplier's Site Datasheet
Sheung Wan, Hong Kong
8-bit Microcontrollers - MCU
ATXMEGA32C4-MH
8-bit Microcontrollers - MCU ATXMEGA32C4-MH
8-bit Microcontrollers - MCU 44QFN, IND TEMP, GRN 1.6-3.6V

8-bit Microcontrollers - MCU 44QFN, IND TEMP, GRN 1.6-3.6V

Buy Now Datasheet
Integrated Circuits (ICs) - Embedded - Microcontrollers - ATXMEGA32C4-MH - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Embedded - Microcontrollers
ATXMEGA32C4-MH
Integrated Circuits (ICs) - Embedded - Microcontrollers ATXMEGA32C4-MH
IC MCU 8/16BIT 32KB FLASH 44VQFN

IC MCU 8/16BIT 32KB FLASH 44VQFN

Supplier's Site
Microcontrollers - ATXMEGA32C4-MH - ODG (Origin Data Global)
Shenzhen, China
Microcontrollers
ATXMEGA32C4-MH
Microcontrollers ATXMEGA32C4-MH
IC MCU 8/16BIT 32KB FLASH 44VQFN

IC MCU 8/16BIT 32KB FLASH 44VQFN

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics DigiKey Quarktwin Technology Ltd. Lingto Electronic Limited VAST STOCK CO., LIMITED Shenzhen Shengyu Electronics Technology Limited ODG (Origin Data Global)
Product Category Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU)
Product Number 685-ATXMEGA32C4-MH 1008316-ATXMEGA32C4-MH ATXMEGA32C4-MH-ND ATXMEGA32C4-MH ATXMEGA32C4-MH ATXMEGA32C4-MH ATXMEGA32C4-MH ATXMEGA32C4-MH
Product Name 16-bit 16BIT 32KB Embedded Microcontroller MCU Integrated Circuits (ICs) - Embedded - Microcontrollers Microcontrollers Microcontrollers Embedded - Microcontrollers 8-bit Microcontrollers - MCU Integrated Circuits (ICs) - Embedded - Microcontrollers Microcontrollers
Data Bus 16 Bit 8 Bit; 16 Bit 8 Bit; 16 Bit 8 Bit; 16 Bit; 8/16-Bit 8 Bit; 16 Bit; 8/16-Bit 8 Bit; 16 Bit 8 Bit; 16 Bit
Clock Speed 32 MHz 32 MHz 32 MHz 32 MHz 32 MHz 32 MHz
RAM 4 KB 32 KB 4 KB 4 KB 4 KB 4 KB
ROM 1 KB 1 KB 32 KB
ROM Type EEPROM; EEPROM Flash; FLASH Flash Flash; FLASH Flash; FLASH
Unlock Full Specs
to access all available technical data

Similar Products

RF and Wireless - RF Transceiver ICs - BCM88335L2CUBGT - Shenzhen Shengyu Electronics Technology Limited
Specs
Life Cycle Stage Active
Supply Voltage 3.3 to 1.2 volts
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
Embedded - Microcontrollers - ADUC7034BCPZ - Lingto Electronic Limited
Specs
Data Bus 16 Bit; 32 Bit; 16/32-Bit
View Details
Microcontrollers - 428471 - RS Components, Ltd.
RS Components, Ltd.
Specs
Data Bus 32 Bit; 32bit
ROM 256 KB
Package Type QFP; Other; LQFP
View Details
CC430F5145 CC430F614x, CC430F514x, CC430F512x SoC With RF Core - CC430F5145IRGZR - Texas Instruments
Specs
Clock Speed 20 MHz
Features Watchdog Timer; DMA
Bits 16 Bit
View Details
3 suppliers