IC MCU 8/16BIT 32KB FLASH 64QFN
IC MCU 8/16BIT 32KB FLASH 64QFN
AVR AVR® XMEGA® C3 Microcontroller IC 8/16-Bit 32MHz 32KB (16K x 16) FLASH 64-QFN (9x9)
8-bit Microcontrollers - MCU AVRXMEGA - QFN, 105C, Green 1.6-3.6V T&R
| Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | Quarktwin Technology Ltd. | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|
| Product Category | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) |
| Product Number | ATXMEGA32C3-MNR | ATXMEGA32C3-MNR | ATXMEGA32C3-MNR | ATXMEGA32C3-MNR |
| Product Name | Integrated Circuits (ICs) - Embedded - Microcontrollers | Embedded - Microcontrollers | Microcontrollers | 8-bit Microcontrollers - MCU |
| Data Bus | 8 Bit; 16 Bit | 8 Bit; 16 Bit; 8/16-Bit | 8 Bit; 16 Bit; 8/16-Bit | |
| Life Cycle Stage | Active | Active | ||
| Clock Speed | 32 MHz | 32 MHz | ||
| RAM | 4 KB | 4 KB | ||
| ROM Type | Flash; FLASH |