The ATXMEGA32C3-MN is an 8/16-bit microcontroller from Lingto Electronic Limited, featuring a high-performance, low-power architecture. It includes 32KB of Flash memory, 4KB of EEPROM, and 4KB of SRAM, making it suitable for a variety of applications. The microcontroller operates at a voltage range of 1.6V to 3.6V and supports frequencies up to 32MHz. Key peripheral features include a USB 2.0 device interface, multiple USARTs, I2C, SPI interfaces, and a 12-bit ADC with 16 channels. It also has advanced timer/counter capabilities, including a four-channel event system and a real-time counter. The device supports capacitive touch functionality through the QTouch library and offers a range of power management features, including five sleep modes. The ATXMEGA32C3-MN is packaged in a 64-lead QFN format, making it suitable for compact designs. Its operational temperature range is from -40°C to 85°C, which is ideal for industrial and battery-powered applications. This microcontroller is well-suited for projects requiring efficient processing and a variety of integrated peripherals.
IC MCU 8/16BIT 32KB FLASH 64QFN
IC MCU 8/16BIT 32KB FLASH 64QFN
AVR AVR® XMEGA® C3 Microcontroller IC 8/16-Bit 32MHz 32KB (16K x 16) FLASH 64-QFN (9x9)
8-bit Microcontrollers - MCU AVRXMEGA - QFN, 105C, Green 1.6-3.6V
| Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | Quarktwin Technology Ltd. | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|
| Product Category | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) |
| Product Number | ATXMEGA32C3-MN | ATXMEGA32C3-MN | ATXMEGA32C3-MN | ATXMEGA32C3-MN |
| Product Name | Integrated Circuits (ICs) - Embedded - Microcontrollers | Embedded - Microcontrollers | Microcontrollers | 8-bit Microcontrollers - MCU |
| Data Bus | 8 Bit; 16 Bit | 8 Bit; 16 Bit; 8/16-Bit | 8 Bit; 16 Bit; 8/16-Bit | |
| Life Cycle Stage | Active | Active | ||
| Clock Speed | 32 MHz | 32 MHz | ||
| RAM | 4 KB | 4 KB | ||
| ROM Type | Flash; FLASH |