Microchip Technology, Inc. Embedded - Embedded - Microcontrollers - ATXMEGA32A4U-MH ATXMEGA32A4U-MH

Description
Manufacturer: Atmel Win Source Part Number: 1149722-ATXMEGA32A4U -MH Family Name: ATxmega32A4U Manufacturer Homepage: www.atmel.com Alternative Parts (Cross-Reference): ATxmega32A4U-MHR; ATXMEGA32A4U-M7; ATXMEGA32A4U-M7R; Introduction Date: July 12, 2011 ECCN: 5A992.c Country of Origin: Republic of Korea Estimated EOL Date: 2023 Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 57 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: Atmel Win Source Part Number: 1149722-ATXMEGA32A4U -MH Family Name: ATxmega32A4U Manufacturer Homepage: www.atmel.com Alternative Parts (Cross-Reference): ATxmega32A4U-MHR; ATXMEGA32A4U-M7; ATXMEGA32A4U-M7R; Introduction Date: July 12, 2011 ECCN: 5A992.c Country of Origin: Republic of Korea Estimated EOL Date: 2023 Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 57 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Embedded - Embedded - Microcontrollers - ATXMEGA32A4U-MH - 1149722-ATXMEGA32A4U-MH - Win Source Electronics
Laguna Hills, CA, United States
Embedded - Embedded - Microcontrollers - ATXMEGA32A4U-MH
1149722-ATXMEGA32A4U-MH
Embedded - Embedded - Microcontrollers - ATXMEGA32A4U-MH 1149722-ATXMEGA32A4U-MH
Manufacturer: Atmel Win Source Part Number: 1149722-ATXMEGA32A4U -MH Family Name: ATxmega32A4U Manufacturer Homepage: www.atmel.com Alternative Parts (Cross-Reference): ATxmega32A4U-MHR; ATXMEGA32A4U-M7; ATXMEGA32A4U-M7R; Introduction Date: July 12, 2011 ECCN: 5A992.c Country of Origin: Republic of Korea Estimated EOL Date: 2023 Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 57 pct. Supply and Demand Status: Balance

Manufacturer: Atmel
Win Source Part Number: 1149722-ATXMEGA32A4U-MH
Family Name: ATxmega32A4U
Manufacturer Homepage: www.atmel.com
Alternative Parts (Cross-Reference): ATxmega32A4U-MHR; ATXMEGA32A4U-M7; ATXMEGA32A4U-M7R;
Introduction Date: July 12, 2011
ECCN: 5A992.c
Country of Origin: Republic of Korea
Estimated EOL Date: 2023
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 57 pct.
Supply and Demand Status: Balance

Buy Now
Microcontrollers - 1331727 - RS Components, Ltd.
Corby, Northants, United Kingdom
Microcontrollers
1331727
Microcontrollers 1331727
MCU 8-bit/16-bit XMEGA AVR RISC 32KB

MCU 8-bit/16-bit XMEGA AVR RISC 32KB

Supplier's Site
Microcontrollers - 1331727P - RS Components, Ltd.
Corby, Northants, United Kingdom
Microcontrollers
1331727P
Microcontrollers 1331727P
MCU 8-bit/16-bit XMEGA AVR RISC 32KB

MCU 8-bit/16-bit XMEGA AVR RISC 32KB

Supplier's Site
Microcontrollers - ATXMEGA32A4U-MH-ND - DigiKey
Thief River Falls, MN, United States
Microcontrollers
ATXMEGA32A4U-MH-ND
Microcontrollers ATXMEGA32A4U-MH-ND
AVR AVR® XMEGA® A4U Microcontroller IC 8/16-Bit 32MHz 32KB (16K x 16) FLASH 44-VQFN (7x7)

AVR AVR® XMEGA® A4U Microcontroller IC 8/16-Bit 32MHz 32KB (16K x 16) FLASH 44-VQFN (7x7)

Buy Now Datasheet
16-bit 16BIT 32KB Embedded Microcontroller MCU - 685-ATXMEGA32A4U-MH - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
16-bit 16BIT 32KB Embedded Microcontroller MCU
685-ATXMEGA32A4U-MH
16-bit 16BIT 32KB Embedded Microcontroller MCU 685-ATXMEGA32A4U-MH
IC MCU 8/16BIT 32KB FLASH 44VQFN Product overview: ATXMEGA32A4U-MH from Microchip Technology is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 16-bit, 16BIT, 32KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 16-bit, 16BIT, 32KB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-ATXMEGA32A4U-MH can be used for catalog matching and distributor lookup.

IC MCU 8/16BIT 32KB FLASH 44VQFN Product overview: ATXMEGA32A4U-MH from Microchip Technology is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 16-bit, 16BIT, 32KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 16-bit, 16BIT, 32KB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-ATXMEGA32A4U-MH can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Microcontrollers - ATXMEGA32A4U-MH - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Microcontrollers
ATXMEGA32A4U-MH
Microcontrollers ATXMEGA32A4U-MH
AVR AVR® XMEGA® A4U Microcontroller IC 8/16-Bit 32MHz 32KB (16K x 16) FLASH 44-VQFN (7x7)

AVR AVR® XMEGA® A4U Microcontroller IC 8/16-Bit 32MHz 32KB (16K x 16) FLASH 44-VQFN (7x7)

Buy Now Datasheet
Microcontrollers - ATXMEGA32A4U-MH - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Microcontrollers
ATXMEGA32A4U-MH
Microcontrollers ATXMEGA32A4U-MH
AVR AVR® XMEGA® A4U Microcontroller IC 8/16-Bit 32MHz 32KB (16K x 16) FLASH 44-VQFN (7x7)

AVR AVR® XMEGA® A4U Microcontroller IC 8/16-Bit 32MHz 32KB (16K x 16) FLASH 44-VQFN (7x7)

Buy Now Datasheet
Sheung Wan, Hong Kong
8-bit Microcontrollers - MCU
ATXMEGA32A4U-MH
8-bit Microcontrollers - MCU ATXMEGA32A4U-MH
8-bit Microcontrollers - MCU AVR8 32KB FLSH 4KB

8-bit Microcontrollers - MCU AVR8 32KB FLSH 4KB

Buy Now Datasheet
Microcontrollers - ATXMEGA32A4U-MH - ODG (Origin Data Global)
Shenzhen, China
Microcontrollers
ATXMEGA32A4U-MH
Microcontrollers ATXMEGA32A4U-MH
IC MCU 8/16BIT 32KB FLASH 44VQFN

IC MCU 8/16BIT 32KB FLASH 44VQFN

Supplier's Site Datasheet
Microcontrollers - ATXMEGA32A4U-MH - ODG (Origin Data Global)
Shenzhen, China
Microcontrollers
ATXMEGA32A4U-MH
Microcontrollers ATXMEGA32A4U-MH
IC MCU 8/16BIT 32KB FLASH 44VQFN

IC MCU 8/16BIT 32KB FLASH 44VQFN

Supplier's Site Datasheet
Microcontroller Mcu, 8 Bit, Avr Xmega, 32Mhz, Qfn-44; Product Range Microchip - 68T3948 - Newark, An Avnet Company
Chicago, IL, United States
Microcontroller Mcu, 8 Bit, Avr Xmega, 32Mhz, Qfn-44; Product Range Microchip
68T3948
Microcontroller Mcu, 8 Bit, Avr Xmega, 32Mhz, Qfn-44; Product Range Microchip 68T3948
MICROCONTROLLER MCU, 8 BIT, AVR XMEGA, 32MHZ, QFN-44; Product Range:AVR ATxmega Family ATXmega A Series Microcontrollers; CPU Speed:32MHz; Program Memory Size:32KB; RAM Memory Size:4KB; No. of Pins:44Pins; MCU Case Style:QFN RoHS Compliant: Yes

MICROCONTROLLER MCU, 8 BIT, AVR XMEGA, 32MHZ, QFN-44; Product Range:AVR ATxmega Family ATXmega A Series Microcontrollers; CPU Speed:32MHz; Program Memory Size:32KB; RAM Memory Size:4KB; No. of Pins:44Pins; MCU Case Style:QFN RoHS Compliant: Yes

Supplier's Site Datasheet
Embedded - Microcontrollers - ATXMEGA32A4U-MH - Lingto Electronic Limited
Shenzhen, China
Embedded - Microcontrollers
ATXMEGA32A4U-MH
Embedded - Microcontrollers ATXMEGA32A4U-MH
IC MCU 8/16BIT 32KB FLASH 44VQFN

IC MCU 8/16BIT 32KB FLASH 44VQFN

Supplier's Site Datasheet
Integrated Circuits (ICs) - Embedded - Microcontrollers - ATXMEGA32A4U-MH - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Embedded - Microcontrollers
ATXMEGA32A4U-MH
Integrated Circuits (ICs) - Embedded - Microcontrollers ATXMEGA32A4U-MH
IC MCU 8/16BIT 32KB FLASH 44VQFN

IC MCU 8/16BIT 32KB FLASH 44VQFN

Supplier's Site

Technical Specifications

  Win Source Electronics RS Components, Ltd. RS Components, Ltd. DigiKey ERSAELECTRONICS PTE. LTD. Quarktwin Technology Ltd. VAST STOCK CO., LIMITED ODG (Origin Data Global) Newark, An Avnet Company Lingto Electronic Limited Shenzhen Shengyu Electronics Technology Limited
Product Category Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU)
Product Number 1149722-ATXMEGA32A4U-MH 1331727 1331727P ATXMEGA32A4U-MH-ND 685-ATXMEGA32A4U-MH ATXMEGA32A4U-MH ATXMEGA32A4U-MH ATXMEGA32A4U-MH 68T3948 ATXMEGA32A4U-MH ATXMEGA32A4U-MH
Product Name Embedded - Embedded - Microcontrollers - ATXMEGA32A4U-MH Microcontrollers Microcontrollers Microcontrollers 16-bit 16BIT 32KB Embedded Microcontroller MCU Microcontrollers 8-bit Microcontrollers - MCU Microcontrollers Microcontroller Mcu, 8 Bit, Avr Xmega, 32Mhz, Qfn-44; Product Range Microchip Embedded - Microcontrollers Integrated Circuits (ICs) - Embedded - Microcontrollers
Data Bus 8 Bit; 16 Bit 8 Bit; 16 Bit; 8 bit, 16bit 16 Bit; 16bit 8 Bit; 16 Bit 16 Bit 8 Bit; 16 Bit; 8/16-Bit 8 Bit; 16 Bit 8 Bit 8 Bit; 16 Bit; 8/16-Bit
RAM 4 KB 4 KB 4 KB 4 KB 4 KB 4 KB 4 KB
Package Type Other; Vqfn Other; VQFN Other; 44-VFQFN Exposed Pad Other; Tray Other; 44-VFQFN Exposed Pad Other; 44-VFQFN Exposed Pad Other; QFN
Pin Count 44 44 44 44 44
Clock Speed 32 MHz 32 MHz 32 MHz 32 MHz 32 MHz 32 MHz
Unlock Full Specs
to access all available technical data

Similar Products

Single Chip Microcomputer/Microcontroller >> Microcontroller Units (MCUs/MPUs/SOCs) - AM3352BZCZD80 - LCSC Electronics Technology (HK) Limited
Specs
Features LCD Driver
Package Type BGA
Operating Temperature -40 to 90 C (-40 to 194 F)
View Details
Microcontrollers - 7089864 - RS Components, Ltd.
RS Components, Ltd.
Specs
Data Bus 16 Bit; 32 Bit; 16 bit, 32bit
RAM 4 KB
ROM 32 KB
View Details
Microcontrollers - 7GA830207 - Quarktwin Technology Ltd.
Infineon Technologies AG
Specs
Life Cycle Stage Last Time Buy
View Details