AVR AVR® XMEGA® A4U Microcontroller IC 8/16-Bit 32MHz 32KB (16K x 16) FLASH 49-VFBGA (5x5)
IC MCU 8/16BIT 32KB FLSH 49VFBGA
IC MCU 8/16BIT 32KB FLSH 49VFBGA
8-bit Microcontrollers - MCU AVR XMEGA, 32KB FLASH, 1KB EE, 4KB - 49VFBGA, 105C TEMP, GREEN, 1.6-3.6V
| Quarktwin Technology Ltd. | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|
| Product Category | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) |
| Product Number | ATXMEGA32A4U-CN | ATXMEGA32A4U-CN | ATXMEGA32A4U-CN | ATXMEGA32A4U-CN |
| Product Name | Microcontrollers | Embedded - Microcontrollers | Integrated Circuits (ICs) - Embedded - Microcontrollers | 8-bit Microcontrollers - MCU |
| Data Bus | 8 Bit; 16 Bit; 8/16-Bit | 8 Bit; 16 Bit; 8/16-Bit | 8 Bit; 16 Bit | |
| Life Cycle Stage | Active | Active | ||
| Clock Speed | 32 MHz | 32 MHz | ||
| RAM | 4 KB | 4 KB | ||
| I/O Ports | 34 |