Microchip Technology, Inc. Microcontrollers ATXMEGA32A4U-AUR

Description
AVR AVR® XMEGA® A4U Microcontroller IC 8/16-Bit 32MHz 32KB (16K x 16) FLASH 44-TQFP (10x10)
Request a Quote Datasheet
Description
AVR AVR® XMEGA® A4U Microcontroller IC 8/16-Bit 32MHz 32KB (16K x 16) FLASH 44-TQFP (10x10)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Microcontrollers - ATXMEGA32A4U-AURTR-ND - DigiKey
Thief River Falls, MN, United States
Microcontrollers
ATXMEGA32A4U-AURTR-ND
Microcontrollers ATXMEGA32A4U-AURTR-ND
AVR AVR® XMEGA® A4U Microcontroller IC 8/16-Bit 32MHz 32KB (16K x 16) FLASH 44-TQFP (10x10)

AVR AVR® XMEGA® A4U Microcontroller IC 8/16-Bit 32MHz 32KB (16K x 16) FLASH 44-TQFP (10x10)

Buy Now Datasheet
Microcontrollers - ATXMEGA32A4U-AURDKR-ND - DigiKey
Thief River Falls, MN, United States
Microcontrollers
ATXMEGA32A4U-AURDKR-ND
Microcontrollers ATXMEGA32A4U-AURDKR-ND
AVR AVR® XMEGA® A4U Microcontroller IC 8/16-Bit 32MHz 32KB (16K x 16) FLASH 44-TQFP (10x10)

AVR AVR® XMEGA® A4U Microcontroller IC 8/16-Bit 32MHz 32KB (16K x 16) FLASH 44-TQFP (10x10)

Buy Now Datasheet
Microcontrollers - ATXMEGA32A4U-AURCT-ND - DigiKey
Thief River Falls, MN, United States
Microcontrollers
ATXMEGA32A4U-AURCT-ND
Microcontrollers ATXMEGA32A4U-AURCT-ND
AVR AVR® XMEGA® A4U Microcontroller IC 8/16-Bit 32MHz 32KB (16K x 16) FLASH 44-TQFP (10x10)

AVR AVR® XMEGA® A4U Microcontroller IC 8/16-Bit 32MHz 32KB (16K x 16) FLASH 44-TQFP (10x10)

Buy Now Datasheet
Embedded - Embedded - Microcontrollers - ATXMEGA32A4U-AUR - 1020617-ATXMEGA32A4U-AUR - Win Source Electronics
Laguna Hills, CA, United States
Embedded - Embedded - Microcontrollers - ATXMEGA32A4U-AUR
1020617-ATXMEGA32A4U-AUR
Embedded - Embedded - Microcontrollers - ATXMEGA32A4U-AUR 1020617-ATXMEGA32A4U-AUR
Manufacturer: Microchip Technology Win Source Part Number: 1020617-ATXMEGA32A4U -AUR Packaging: Reel - TR Core Processor: AVR Number of I/O: 34 Program Memory Size: 32KB (16K x 16) Program Memory Type: FLASH EEPROM Size: 1K x 8 Data Converters: A/D 12x12b, D/A 2x12b Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C (TA) Case / Package: 44-TQFP (10x10) Speed(Frequency): 32MHz Supply Voltage - Operating: 1.6 V to 3.6 V Part Core Size: 8/16-Bit Data RAM Size: 4K x 8 Alternative Parts (Cross-Reference): ATXMEGA32A4-AU; ATxmega32A4U-AU; ATXmega32A4-AUR; Popularity: Medium Fake Threat In the Open Market: 46 pct. Supply and Demand Status: Balance

Manufacturer: Microchip Technology
Win Source Part Number: 1020617-ATXMEGA32A4U-AUR
Packaging: Reel - TR
Core Processor: AVR
Number of I/O: 34
Program Memory Size: 32KB (16K x 16)
Program Memory Type: FLASH
EEPROM Size: 1K x 8
Data Converters: A/D 12x12b, D/A 2x12b
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C (TA)
Case / Package: 44-TQFP (10x10)
Speed(Frequency): 32MHz
Supply Voltage - Operating: 1.6 V to 3.6 V
Part Core Size: 8/16-Bit
Data RAM Size: 4K x 8
Alternative Parts (Cross-Reference): ATXMEGA32A4-AU; ATxmega32A4U-AU; ATXmega32A4-AUR;
Popularity: Medium
Fake Threat In the Open Market: 46 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
16-bit 16BIT 32KB Embedded Microcontroller MCU - 685-ATXMEGA32A4U-AUR - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
16-bit 16BIT 32KB Embedded Microcontroller MCU
685-ATXMEGA32A4U-AUR
16-bit 16BIT 32KB Embedded Microcontroller MCU 685-ATXMEGA32A4U-AUR
IC MCU 8/16BIT 32KB FLASH 44TQFP Product overview: ATXMEGA32A4U-AUR from Microchip Technology is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 16-bit, 16BIT, 32KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 16-bit, 16BIT, 32KB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-ATXMEGA32A4U-AUR can be used for catalog matching and distributor lookup.

IC MCU 8/16BIT 32KB FLASH 44TQFP Product overview: ATXMEGA32A4U-AUR from Microchip Technology is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 16-bit, 16BIT, 32KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 16-bit, 16BIT, 32KB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-ATXMEGA32A4U-AUR can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Microcontrollers - ATXMEGA32A4U-AUR - ODG (Origin Data Global)
Shenzhen, China
Microcontrollers
ATXMEGA32A4U-AUR
Microcontrollers ATXMEGA32A4U-AUR
IC MCU 8/16BIT 32KB FLASH 44TQFP

IC MCU 8/16BIT 32KB FLASH 44TQFP

Supplier's Site Datasheet
Embedded - Microcontrollers - ATXMEGA32A4U-AUR - Lingto Electronic Limited
Shenzhen, China
Embedded - Microcontrollers
ATXMEGA32A4U-AUR
Embedded - Microcontrollers ATXMEGA32A4U-AUR
IC MCU 8/16BIT 32KB FLASH 44TQFP

IC MCU 8/16BIT 32KB FLASH 44TQFP

Supplier's Site Datasheet
Integrated Circuits (ICs) - Embedded - Microcontrollers - ATXMEGA32A4U-AUR - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Embedded - Microcontrollers
ATXMEGA32A4U-AUR
Integrated Circuits (ICs) - Embedded - Microcontrollers ATXMEGA32A4U-AUR
IC MCU 8/16BIT 32KB FLASH 44TQFP

IC MCU 8/16BIT 32KB FLASH 44TQFP

Supplier's Site
Microcontrollers - ATXMEGA32A4U-AUR - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Microcontrollers
ATXMEGA32A4U-AUR
Microcontrollers ATXMEGA32A4U-AUR
AVR AVR® XMEGA® A4U Microcontroller IC 8/16-Bit 32MHz 32KB (16K x 16) FLASH 44-TQFP (10x10)

AVR AVR® XMEGA® A4U Microcontroller IC 8/16-Bit 32MHz 32KB (16K x 16) FLASH 44-TQFP (10x10)

Buy Now Datasheet
Sheung Wan, Hong Kong
8-bit Microcontrollers - MCU
ATXMEGA32A4U-AUR
8-bit Microcontrollers - MCU ATXMEGA32A4U-AUR
8-bit Microcontrollers - MCU 44TQFP, 85C, GREEN 1.6-3.6V Tape & Reel

8-bit Microcontrollers - MCU 44TQFP, 85C, GREEN 1.6-3.6V Tape & Reel

Buy Now Datasheet
Mcu, 8Bit, Atxmega, 32Mhz, Tqfp-44; Product Range Microchip - 55W5876 - Newark, An Avnet Company
Chicago, IL, United States
Mcu, 8Bit, Atxmega, 32Mhz, Tqfp-44; Product Range Microchip
55W5876
Mcu, 8Bit, Atxmega, 32Mhz, Tqfp-44; Product Range Microchip 55W5876
MCU, 8BIT, ATXMEGA, 32MHZ, TQFP-44; Product Range:AVR ATxmega Family ATXmega A Series Microcontrollers; CPU Speed:32MHz; Program Memory Size:32KB; RAM Memory Size:4KB; No. of Pins:44Pins; MCU Case Style:TQFP; No. of I/O s:34I/O s RoHS Compliant: Yes

MCU, 8BIT, ATXMEGA, 32MHZ, TQFP-44; Product Range:AVR ATxmega Family ATXmega A Series Microcontrollers; CPU Speed:32MHz; Program Memory Size:32KB; RAM Memory Size:4KB; No. of Pins:44Pins; MCU Case Style:TQFP; No. of I/O s:34I/O s RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD. ODG (Origin Data Global) Lingto Electronic Limited Shenzhen Shengyu Electronics Technology Limited Quarktwin Technology Ltd. VAST STOCK CO., LIMITED Newark, An Avnet Company
Product Category Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU)
Product Number ATXMEGA32A4U-AURTR-ND 1020617-ATXMEGA32A4U-AUR 685-ATXMEGA32A4U-AUR ATXMEGA32A4U-AUR ATXMEGA32A4U-AUR ATXMEGA32A4U-AUR ATXMEGA32A4U-AUR ATXMEGA32A4U-AUR 55W5876
Product Name Microcontrollers Embedded - Embedded - Microcontrollers - ATXMEGA32A4U-AUR 16-bit 16BIT 32KB Embedded Microcontroller MCU Microcontrollers Embedded - Microcontrollers Integrated Circuits (ICs) - Embedded - Microcontrollers Microcontrollers 8-bit Microcontrollers - MCU Mcu, 8Bit, Atxmega, 32Mhz, Tqfp-44; Product Range Microchip
Data Bus 8 Bit; 16 Bit 8 Bit; 16 Bit 16 Bit 8 Bit; 16 Bit 8 Bit; 16 Bit; 8/16-Bit 8 Bit; 16 Bit 8 Bit; 16 Bit; 8/16-Bit 8 Bit
Clock Speed 32 MHz 32 MHz 32 MHz 32 MHz 32 MHz 32 MHz 32 MHz
Bits Other; A/D 12x12b; D/A 2x12b
RAM 4 KB 32 KB 4 KB 4 KB 4 KB 4 KB 4 KB
ROM 32 KB 1 KB 1 KB
Unlock Full Specs
to access all available technical data

Similar Products

Microcontrollers - C165L25FHAFXUMA1TR-ND - DigiKey
Infineon Technologies AG
Specs
Data Bus 16 Bit
Clock Speed 25 MHz
RAM 2 KB
View Details
4 suppliers
Embedded - Microcontrollers - ADUC847BCPZ8-3 - Lingto Electronic Limited
Specs
Data Bus 8 Bit; 8-Bit
View Details
Microcontrollers - 428459 - RS Components, Ltd.
RS Components, Ltd.
Specs
Data Bus 32 Bit; 32bit
Package Type QFP; Other; LQFP
Pin Count 100
View Details