Microchip Technology, Inc. Microcontrollers ATXMEGA32A4U-ANR

Description
AVR AVR® XMEGA® A4U Microcontroller IC 8/16-Bit 32MHz 32KB (16K x 16) FLASH 44-TQFP (10x10)
Request a Quote Datasheet
Description
AVR AVR® XMEGA® A4U Microcontroller IC 8/16-Bit 32MHz 32KB (16K x 16) FLASH 44-TQFP (10x10)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Microcontrollers - ATXMEGA32A4U-ANRTR-ND - DigiKey
Thief River Falls, MN, United States
Microcontrollers
ATXMEGA32A4U-ANRTR-ND
Microcontrollers ATXMEGA32A4U-ANRTR-ND
AVR AVR® XMEGA® A4U Microcontroller IC 8/16-Bit 32MHz 32KB (16K x 16) FLASH 44-TQFP (10x10)

AVR AVR® XMEGA® A4U Microcontroller IC 8/16-Bit 32MHz 32KB (16K x 16) FLASH 44-TQFP (10x10)

Buy Now Datasheet
Microcontrollers - ATXMEGA32A4U-ANRDKR-ND - DigiKey
Thief River Falls, MN, United States
Microcontrollers
ATXMEGA32A4U-ANRDKR-ND
Microcontrollers ATXMEGA32A4U-ANRDKR-ND
AVR AVR® XMEGA® A4U Microcontroller IC 8/16-Bit 32MHz 32KB (16K x 16) FLASH 44-TQFP (10x10)

AVR AVR® XMEGA® A4U Microcontroller IC 8/16-Bit 32MHz 32KB (16K x 16) FLASH 44-TQFP (10x10)

Buy Now Datasheet
Microcontrollers - ATXMEGA32A4U-ANRCT-ND - DigiKey
Thief River Falls, MN, United States
Microcontrollers
ATXMEGA32A4U-ANRCT-ND
Microcontrollers ATXMEGA32A4U-ANRCT-ND
AVR AVR® XMEGA® A4U Microcontroller IC 8/16-Bit 32MHz 32KB (16K x 16) FLASH 44-TQFP (10x10)

AVR AVR® XMEGA® A4U Microcontroller IC 8/16-Bit 32MHz 32KB (16K x 16) FLASH 44-TQFP (10x10)

Buy Now Datasheet
Embedded - Embedded - Microcontrollers - ATXMEGA32A4U-ANR - 1020616-ATXMEGA32A4U-ANR - Win Source Electronics
Laguna Hills, CA, United States
Embedded - Embedded - Microcontrollers - ATXMEGA32A4U-ANR
1020616-ATXMEGA32A4U-ANR
Embedded - Embedded - Microcontrollers - ATXMEGA32A4U-ANR 1020616-ATXMEGA32A4U-ANR
Manufacturer: Microchip Technology Win Source Part Number: 1020616-ATXMEGA32A4U -ANR Packaging: Reel - TR Core Processor: AVR Number of I/O: 34 Program Memory Size: 32KB (16K x 16) Program Memory Type: FLASH EEPROM Size: 1K x 8 Data Converters: A/D 12x12b, D/A 2x12b Categories: Integrated Circuits Status: Active Temperature Range - Operating: 0°C to 105°C (TA) Case / Package: 44-TQFP (10x10) Speed(Frequency): 32MHz Supply Voltage - Operating: 1.6 V to 3.6 V Part Core Size: 8/16-Bit Data RAM Size: 4K x 8 Popularity: Medium Fake Threat In the Open Market: 28 pct. Supply and Demand Status: Balance

Manufacturer: Microchip Technology
Win Source Part Number: 1020616-ATXMEGA32A4U-ANR
Packaging: Reel - TR
Core Processor: AVR
Number of I/O: 34
Program Memory Size: 32KB (16K x 16)
Program Memory Type: FLASH
EEPROM Size: 1K x 8
Data Converters: A/D 12x12b, D/A 2x12b
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: 0°C to 105°C (TA)
Case / Package: 44-TQFP (10x10)
Speed(Frequency): 32MHz
Supply Voltage - Operating: 1.6 V to 3.6 V
Part Core Size: 8/16-Bit
Data RAM Size: 4K x 8
Popularity: Medium
Fake Threat In the Open Market: 28 pct.
Supply and Demand Status: Balance

Buy Now
16-bit 16BIT 32KB Embedded Microcontroller MCU - 685-ATXMEGA32A4U-ANR - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
16-bit 16BIT 32KB Embedded Microcontroller MCU
685-ATXMEGA32A4U-ANR
16-bit 16BIT 32KB Embedded Microcontroller MCU 685-ATXMEGA32A4U-ANR
IC MCU 8/16BIT 32KB FLASH 44TQFP Product overview: ATXMEGA32A4U-ANR from Microchip Technology is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 16-bit, 16BIT, 32KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 16-bit, 16BIT, 32KB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-ATXMEGA32A4U-ANR can be used for catalog matching and distributor lookup.

IC MCU 8/16BIT 32KB FLASH 44TQFP Product overview: ATXMEGA32A4U-ANR from Microchip Technology is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 16-bit, 16BIT, 32KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 16-bit, 16BIT, 32KB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-ATXMEGA32A4U-ANR can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Sheung Wan, Hong Kong
8-bit Microcontrollers - MCU
ATXMEGA32A4U-ANR
8-bit Microcontrollers - MCU ATXMEGA32A4U-ANR
8-bit Microcontrollers - MCU 44TQFP, 105C TEMP, GREEN, 1.6-3.6V, T&R

8-bit Microcontrollers - MCU 44TQFP, 105C TEMP, GREEN, 1.6-3.6V, T&R

Buy Now Datasheet
Microcontrollers - ATXMEGA32A4U-ANR - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Microcontrollers
ATXMEGA32A4U-ANR
Microcontrollers ATXMEGA32A4U-ANR
AVR AVR® XMEGA® A4U Microcontroller IC 8/16-Bit 32MHz 32KB (16K x 16) FLASH 44-TQFP (10x10)

AVR AVR® XMEGA® A4U Microcontroller IC 8/16-Bit 32MHz 32KB (16K x 16) FLASH 44-TQFP (10x10)

Buy Now Datasheet
Microcontrollers - ATXMEGA32A4U-ANR - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Microcontrollers
ATXMEGA32A4U-ANR
Microcontrollers ATXMEGA32A4U-ANR
AVR AVR® XMEGA® A4U Microcontroller IC 8/16-Bit 32MHz 32KB (16K x 16) FLASH 44-TQFP (10x10)

AVR AVR® XMEGA® A4U Microcontroller IC 8/16-Bit 32MHz 32KB (16K x 16) FLASH 44-TQFP (10x10)

Buy Now Datasheet
Embedded - Microcontrollers - ATXMEGA32A4U-ANR - Lingto Electronic Limited
Shenzhen, China
Embedded - Microcontrollers
ATXMEGA32A4U-ANR
Embedded - Microcontrollers ATXMEGA32A4U-ANR
IC MCU 8/16BIT 32KB FLASH 44TQFP

IC MCU 8/16BIT 32KB FLASH 44TQFP

Supplier's Site Datasheet
Integrated Circuits (ICs) - Embedded - Microcontrollers - ATXMEGA32A4U-ANR - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Embedded - Microcontrollers
ATXMEGA32A4U-ANR
Integrated Circuits (ICs) - Embedded - Microcontrollers ATXMEGA32A4U-ANR
IC MCU 8/16BIT 32KB FLASH 44TQFP

IC MCU 8/16BIT 32KB FLASH 44TQFP

Supplier's Site

Technical Specifications

  DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD. VAST STOCK CO., LIMITED Quarktwin Technology Ltd. Lingto Electronic Limited Shenzhen Shengyu Electronics Technology Limited
Product Category Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU)
Product Number ATXMEGA32A4U-ANRTR-ND 1020616-ATXMEGA32A4U-ANR 685-ATXMEGA32A4U-ANR ATXMEGA32A4U-ANR ATXMEGA32A4U-ANR ATXMEGA32A4U-ANR ATXMEGA32A4U-ANR
Product Name Microcontrollers Embedded - Embedded - Microcontrollers - ATXMEGA32A4U-ANR 16-bit 16BIT 32KB Embedded Microcontroller MCU 8-bit Microcontrollers - MCU Microcontrollers Embedded - Microcontrollers Integrated Circuits (ICs) - Embedded - Microcontrollers
Data Bus 8 Bit; 16 Bit 8 Bit; 16 Bit 16 Bit 8 Bit; 16 Bit; 8/16-Bit 8 Bit; 16 Bit; 8/16-Bit
Clock Speed 32 MHz 32 MHz 32 MHz 32 MHz 32 MHz
Bits Other; A/D 12x12b; D/A 2x12b
RAM 4 KB 32 KB 4 KB 4 KB 4 KB
ROM 32 KB 1 KB 1 KB
Unlock Full Specs
to access all available technical data

Similar Products

Embedded - Microcontrollers - ADUC812BS - Lingto Electronic Limited
Specs
Data Bus 8 Bit; 8-Bit
View Details
Microcontrollers - 428474 - RS Components, Ltd.
RS Components, Ltd.
Specs
Data Bus 32 Bit; 32bit
ROM 256 KB
Package Type Other; QFN
View Details
24MHZ Embedded Microcontroller MCU - 769-AN2131QC - ERSAELECTRONICS PTE. LTD.
Specs
RAM 8 KB
Serial Interface I2C, USB
Package Type Other; Bag
View Details
4 suppliers