Microchip Technology, Inc. Embedded - Embedded - Microcontrollers - ATXMEGA32A4U-AN ATXMEGA32A4U-AN

Description
Manufacturer: Microchip Technology Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 976199-ATXMEGA32A4U- AN Contact Plating: Tin Mounting: SMD (SMT) Frequency: 32 MHz Operating Supply Voltage: 3.3 V Memory Type: FLASH Memory Size: 32 kB Interface: I2C, IrDA, SPI, UART, USART, USB Peripherals: Brown-out Detect/Reset, DMA, POR, PWM, WDT RAM Size: 4 kB Oscillator Type: Internal Number of Pins: 44 Watchdog Timer: Yes Categories: Embedded - Microcontrollers Case / Package: TQFP Max Frequency: 32 MHz Popularity: Low Fake Threat In the Open Market: 53 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 105 °C Mount: Surface Mount RoHS: Compliant Min Operating Temperature: 0 °C Schedule B: 8542310000 Max Supply Voltage: 3.6 V Min Supply Voltage: 1.6 V Core Architecture: AVR Number of I/Os: 34 Number of Programmable I/O: 34 Number of Timers/Counters: 5
Request a Quote Datasheet
Description
Manufacturer: Microchip Technology Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 976199-ATXMEGA32A4U- AN Contact Plating: Tin Mounting: SMD (SMT) Frequency: 32 MHz Operating Supply Voltage: 3.3 V Memory Type: FLASH Memory Size: 32 kB Interface: I2C, IrDA, SPI, UART, USART, USB Peripherals: Brown-out Detect/Reset, DMA, POR, PWM, WDT RAM Size: 4 kB Oscillator Type: Internal Number of Pins: 44 Watchdog Timer: Yes Categories: Embedded - Microcontrollers Case / Package: TQFP Max Frequency: 32 MHz Popularity: Low Fake Threat In the Open Market: 53 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 105 °C Mount: Surface Mount RoHS: Compliant Min Operating Temperature: 0 °C Schedule B: 8542310000 Max Supply Voltage: 3.6 V Min Supply Voltage: 1.6 V Core Architecture: AVR Number of I/Os: 34 Number of Programmable I/O: 34 Number of Timers/Counters: 5
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Embedded - Embedded - Microcontrollers - ATXMEGA32A4U-AN - 976199-ATXMEGA32A4U-AN - Win Source Electronics
Laguna Hills, CA, United States
Embedded - Embedded - Microcontrollers - ATXMEGA32A4U-AN
976199-ATXMEGA32A4U-AN
Embedded - Embedded - Microcontrollers - ATXMEGA32A4U-AN 976199-ATXMEGA32A4U-AN
Manufacturer: Microchip Technology Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 976199-ATXMEGA32A4U- AN Contact Plating: Tin Mounting: SMD (SMT) Frequency: 32 MHz Operating Supply Voltage: 3.3 V Memory Type: FLASH Memory Size: 32 kB Interface: I2C, IrDA, SPI, UART, USART, USB Peripherals: Brown-out Detect/Reset, DMA, POR, PWM, WDT RAM Size: 4 kB Oscillator Type: Internal Number of Pins: 44 Watchdog Timer: Yes Categories: Embedded - Microcontrollers Case / Package: TQFP Max Frequency: 32 MHz Popularity: Low Fake Threat In the Open Market: 53 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 105 °C Mount: Surface Mount RoHS: Compliant Min Operating Temperature: 0 °C Schedule B: 8542310000 Max Supply Voltage: 3.6 V Min Supply Voltage: 1.6 V Core Architecture: AVR Number of I/Os: 34 Number of Programmable I/O: 34 Number of Timers/Counters: 5

Manufacturer: Microchip Technology
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 976199-ATXMEGA32A4U-AN
Contact Plating: Tin
Mounting: SMD (SMT)
Frequency: 32 MHz
Operating Supply Voltage: 3.3 V
Memory Type: FLASH
Memory Size: 32 kB
Interface: I2C, IrDA, SPI, UART, USART, USB
Peripherals: Brown-out Detect/Reset, DMA, POR, PWM, WDT
RAM Size: 4 kB
Oscillator Type: Internal
Number of Pins: 44
Watchdog Timer: Yes
Categories: Embedded - Microcontrollers
Case / Package: TQFP
Max Frequency: 32 MHz
Popularity: Low
Fake Threat In the Open Market: 53 pct.
Supply and Demand Status: Shortage
Maximum Operating Temperature: 105 °C
Mount: Surface Mount
RoHS: Compliant
Min Operating Temperature: 0 °C
Schedule B: 8542310000
Max Supply Voltage: 3.6 V
Min Supply Voltage: 1.6 V
Core Architecture: AVR
Number of I/Os: 34
Number of Programmable I/O: 34
Number of Timers/Counters: 5

Buy Now
Microcontrollers - ATXMEGA32A4U-AN-ND - DigiKey
Thief River Falls, MN, United States
Microcontrollers
ATXMEGA32A4U-AN-ND
Microcontrollers ATXMEGA32A4U-AN-ND
AVR AVR® XMEGA® A4U Microcontroller IC 8/16-Bit 32MHz 32KB (16K x 16) FLASH 44-TQFP (10x10)

AVR AVR® XMEGA® A4U Microcontroller IC 8/16-Bit 32MHz 32KB (16K x 16) FLASH 44-TQFP (10x10)

Buy Now Datasheet
16-bit 16BIT 32KB Embedded Microcontroller MCU - 685-ATXMEGA32A4U-AN - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
16-bit 16BIT 32KB Embedded Microcontroller MCU
685-ATXMEGA32A4U-AN
16-bit 16BIT 32KB Embedded Microcontroller MCU 685-ATXMEGA32A4U-AN
IC MCU 8/16BIT 32KB FLASH 44TQFP Product overview: ATXMEGA32A4U-AN from Microchip Technology is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 16-bit, 16BIT, 32KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 16-bit, 16BIT, 32KB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-ATXMEGA32A4U-AN can be used for catalog matching and distributor lookup.

IC MCU 8/16BIT 32KB FLASH 44TQFP Product overview: ATXMEGA32A4U-AN from Microchip Technology is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 16-bit, 16BIT, 32KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 16-bit, 16BIT, 32KB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-ATXMEGA32A4U-AN can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Microcontrollers - 2368851P - RS Components, Ltd.
Corby, Northants, United Kingdom
Microcontrollers
2368851P
Microcontrollers 2368851P
44TQFP, 105C TEMP, GREEN, 1.6-3.6V

44TQFP, 105C TEMP, GREEN, 1.6-3.6V

Supplier's Site
Microcontrollers - 2368850 - RS Components, Ltd.
Corby, Northants, United Kingdom
Microcontrollers
2368850
Microcontrollers 2368850
44TQFP, 105C TEMP, GREEN, 1.6-3.6V

44TQFP, 105C TEMP, GREEN, 1.6-3.6V

Supplier's Site
Microcontrollers - 2368851 - RS Components, Ltd.
Corby, Northants, United Kingdom
Microcontrollers
2368851
Microcontrollers 2368851
44TQFP, 105C TEMP, GREEN, 1.6-3.6V

44TQFP, 105C TEMP, GREEN, 1.6-3.6V

Supplier's Site
Mcu, 8Bit, 32Mhz, Tqfp-44; Product Range Microchip - 07AH6445 - Newark, An Avnet Company
Chicago, IL, United States
Mcu, 8Bit, 32Mhz, Tqfp-44; Product Range Microchip
07AH6445
Mcu, 8Bit, 32Mhz, Tqfp-44; Product Range Microchip 07AH6445
MCU, 8BIT, 32MHZ, TQFP-44; Product Range:AVR Family ATxmega32 Series Microcontrollers; CPU Speed:32MHz; Program Memory Size:32KB; RAM Memory Size:4KB; No. of Pins:44Pins; MCU Case Style:TQFP; No. of I/O s:34I/O s; Embedded Interface RoHS Compliant: Yes

MCU, 8BIT, 32MHZ, TQFP-44; Product Range:AVR Family ATxmega32 Series Microcontrollers; CPU Speed:32MHz; Program Memory Size:32KB; RAM Memory Size:4KB; No. of Pins:44Pins; MCU Case Style:TQFP; No. of I/O s:34I/O s; Embedded Interface RoHS Compliant: Yes

Supplier's Site Datasheet
Sheung Wan, Hong Kong
8-bit Microcontrollers - MCU
ATXMEGA32A4U-AN
8-bit Microcontrollers - MCU ATXMEGA32A4U-AN
8-bit Microcontrollers - MCU 44TQFP, 105C TEMP, GREEN, 1.6-3.6V

8-bit Microcontrollers - MCU 44TQFP, 105C TEMP, GREEN, 1.6-3.6V

Buy Now Datasheet
Microcontrollers - ATXMEGA32A4U-AN - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Microcontrollers
ATXMEGA32A4U-AN
Microcontrollers ATXMEGA32A4U-AN
AVR AVR® XMEGA® A4U Microcontroller IC 8/16-Bit 32MHz 32KB (16K x 16) FLASH 44-TQFP (10x10)

AVR AVR® XMEGA® A4U Microcontroller IC 8/16-Bit 32MHz 32KB (16K x 16) FLASH 44-TQFP (10x10)

Buy Now Datasheet
Embedded - Microcontrollers - ATXMEGA32A4U-AN - Lingto Electronic Limited
Shenzhen, China
Embedded - Microcontrollers
ATXMEGA32A4U-AN
Embedded - Microcontrollers ATXMEGA32A4U-AN
IC MCU 8/16BIT 32KB FLASH 44TQFP

IC MCU 8/16BIT 32KB FLASH 44TQFP

Supplier's Site Datasheet
Microcontrollers - ATXMEGA32A4U-AN - ODG (Origin Data Global)
Shenzhen, China
Microcontrollers
ATXMEGA32A4U-AN
Microcontrollers ATXMEGA32A4U-AN
IC MCU 8/16BIT 32KB FLASH 44TQFP

IC MCU 8/16BIT 32KB FLASH 44TQFP

Supplier's Site Datasheet
Integrated Circuits (ICs) - Embedded - Microcontrollers - ATXMEGA32A4U-AN - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Embedded - Microcontrollers
ATXMEGA32A4U-AN
Integrated Circuits (ICs) - Embedded - Microcontrollers ATXMEGA32A4U-AN
IC MCU 8/16BIT 32KB FLASH 44TQFP

IC MCU 8/16BIT 32KB FLASH 44TQFP

Supplier's Site

Technical Specifications

  Win Source Electronics DigiKey ERSAELECTRONICS PTE. LTD. RS Components, Ltd. Newark, An Avnet Company VAST STOCK CO., LIMITED Quarktwin Technology Ltd. Lingto Electronic Limited ODG (Origin Data Global) Shenzhen Shengyu Electronics Technology Limited
Product Category Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU)
Product Number 976199-ATXMEGA32A4U-AN ATXMEGA32A4U-AN-ND 685-ATXMEGA32A4U-AN 2368851P 07AH6445 ATXMEGA32A4U-AN ATXMEGA32A4U-AN ATXMEGA32A4U-AN ATXMEGA32A4U-AN ATXMEGA32A4U-AN
Product Name Embedded - Embedded - Microcontrollers - ATXMEGA32A4U-AN Microcontrollers 16-bit 16BIT 32KB Embedded Microcontroller MCU Microcontrollers Mcu, 8Bit, 32Mhz, Tqfp-44; Product Range Microchip 8-bit Microcontrollers - MCU Microcontrollers Embedded - Microcontrollers Microcontrollers Integrated Circuits (ICs) - Embedded - Microcontrollers
Data Bus 8 Bit; 16 Bit 8 Bit; 16 Bit 16 Bit 8 Bit 8 Bit; 16 Bit; 8/16-Bit 8 Bit; 16 Bit; 8/16-Bit 8 Bit; 16 Bit 8 Bit; 16 Bit
Number 5
RAM 0.0040 KB 4 KB 4 KB 4 KB 4 KB 4 KB 4 KB
Supply Voltage 3.3 volts 1.6 to 3.6 volts 1.6 to 3.6 volts 1.6 to 3.6 volts 3.6 volts
Serial Interface I²C; SPI; UART; USART; USB; I2C, IrDA, SPI, UART, USART, USB SPI; UART; USART; USB SPI, TWI, USART, USB
Unlock Full Specs
to access all available technical data

Similar Products

 - 28377399AXUMA1 - Rochester Electronics
Infineon Technologies AG
View Details
Embedded - Microcontrollers - ADUC847BCP62-5 - Lingto Electronic Limited
Specs
Data Bus 8 Bit; 8-Bit
View Details
Microcontrollers - 1814977P - RS Components, Ltd.
RS Components, Ltd.
Specs
Data Bus 32 Bit; 32bit
ROM 256 KB
Package Type QFP; Other; LQFP
View Details