Microchip Technology, Inc. 16-bit 16BIT 32KB Embedded Microcontroller MCU ATXMEGA32A4-MH

Description
IC MCU 8/16BIT 32KB FLASH 44VQFN Product overview: ATXMEGA32A4-MH from Microchip Technology is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 16-bit, 16BIT, 32KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 16-bit, 16BIT, 32KB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-ATXMEGA32A4-MH can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
IC MCU 8/16BIT 32KB FLASH 44VQFN Product overview: ATXMEGA32A4-MH from Microchip Technology is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 16-bit, 16BIT, 32KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 16-bit, 16BIT, 32KB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-ATXMEGA32A4-MH can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
16-bit 16BIT 32KB Embedded Microcontroller MCU - 685-ATXMEGA32A4-MH - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
16-bit 16BIT 32KB Embedded Microcontroller MCU
685-ATXMEGA32A4-MH
16-bit 16BIT 32KB Embedded Microcontroller MCU 685-ATXMEGA32A4-MH
IC MCU 8/16BIT 32KB FLASH 44VQFN Product overview: ATXMEGA32A4-MH from Microchip Technology is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 16-bit, 16BIT, 32KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 16-bit, 16BIT, 32KB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-ATXMEGA32A4-MH can be used for catalog matching and distributor lookup.

IC MCU 8/16BIT 32KB FLASH 44VQFN Product overview: ATXMEGA32A4-MH from Microchip Technology is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 16-bit, 16BIT, 32KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 16-bit, 16BIT, 32KB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-ATXMEGA32A4-MH can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Microcontrollers - ATXMEGA32A4-MH-ND - DigiKey
Thief River Falls, MN, United States
Microcontrollers
ATXMEGA32A4-MH-ND
Microcontrollers ATXMEGA32A4-MH-ND
AVR AVR® XMEGA® A4 Microcontroller IC 8/16-Bit 32MHz 32KB (16K x 16) FLASH 44-VQFN (7x7)

AVR AVR® XMEGA® A4 Microcontroller IC 8/16-Bit 32MHz 32KB (16K x 16) FLASH 44-VQFN (7x7)

Buy Now Datasheet
Embedded - Embedded - Microcontrollers - ATXMEGA32A4-MH - 1020615-ATXMEGA32A4-MH - Win Source Electronics
Laguna Hills, CA, United States
Embedded - Embedded - Microcontrollers - ATXMEGA32A4-MH
1020615-ATXMEGA32A4-MH
Embedded - Embedded - Microcontrollers - ATXMEGA32A4-MH 1020615-ATXMEGA32A4-MH
Manufacturer: Microchip Technology Win Source Part Number: 1020615-ATXMEGA32A4- MH Packaging: Tray Core Processor: AVR Number of I/O: 34 Program Memory Size: 32KB (16K x 16) Program Memory Type: FLASH EEPROM Size: 1K x 8 Data Converters: A/D 12x12b, D/A 2x12b Family Name: ATXMEGA32A4 Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C (TA) Case / Package: 44-VQFN (7x7) Speed(Frequency): 32MHz Supply Voltage - Operating: 1.6 V to 3.6 V Part Core Size: 8/16-Bit Data RAM Size: 4K x 8 Alternative Parts (Cross-Reference): ATxmega32A4-MU; ATXMEGA32A4-CU; ATXMEGA32A4-MHR; Introduction Date: January 01, 2000 ECCN: 5A992.c Country of Origin: Republic of Korea Estimated EOL Date: 2023 Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 70 pct. Supply and Demand Status: Balance

Manufacturer: Microchip Technology
Win Source Part Number: 1020615-ATXMEGA32A4-MH
Packaging: Tray
Core Processor: AVR
Number of I/O: 34
Program Memory Size: 32KB (16K x 16)
Program Memory Type: FLASH
EEPROM Size: 1K x 8
Data Converters: A/D 12x12b, D/A 2x12b
Family Name: ATXMEGA32A4
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C (TA)
Case / Package: 44-VQFN (7x7)
Speed(Frequency): 32MHz
Supply Voltage - Operating: 1.6 V to 3.6 V
Part Core Size: 8/16-Bit
Data RAM Size: 4K x 8
Alternative Parts (Cross-Reference): ATxmega32A4-MU; ATXMEGA32A4-CU; ATXMEGA32A4-MHR;
Introduction Date: January 01, 2000
ECCN: 5A992.c
Country of Origin: Republic of Korea
Estimated EOL Date: 2023
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 70 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Microcontrollers - ATXMEGA32A4-MH - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Microcontrollers
ATXMEGA32A4-MH
Microcontrollers ATXMEGA32A4-MH
AVR AVR® XMEGA® A4 Microcontroller IC 8/16-Bit 32MHz 32KB (16K x 16) FLASH 44-VQFN (7x7)

AVR AVR® XMEGA® A4 Microcontroller IC 8/16-Bit 32MHz 32KB (16K x 16) FLASH 44-VQFN (7x7)

Buy Now Datasheet
Microcontrollers - ATXMEGA32A4-MH - ODG (Origin Data Global)
Shenzhen, China
Microcontrollers
ATXMEGA32A4-MH
Microcontrollers ATXMEGA32A4-MH
IC MCU 8/16BIT 32KB FLASH 44VQFN

IC MCU 8/16BIT 32KB FLASH 44VQFN

Supplier's Site Datasheet
Microcontroller Mcu, 8 Bit, Avr Xmega, 32Mhz, Vqfn-44; Product Range Microchip - 68T3944 - Newark, An Avnet Company
Chicago, IL, United States
Microcontroller Mcu, 8 Bit, Avr Xmega, 32Mhz, Vqfn-44; Product Range Microchip
68T3944
Microcontroller Mcu, 8 Bit, Avr Xmega, 32Mhz, Vqfn-44; Product Range Microchip 68T3944
MICROCONTROLLER MCU, 8 BIT, AVR XMEGA, 32MHZ, VQFN-44; Product Range:AVR ATxmega Family ATXmega A Series Microcontrollers; CPU Speed:32MHz; Program Memory Size:32KB; RAM Memory Size:4KB; No. of Pins:44Pins; MCU Case Style:VQFN RoHS Compliant: Yes

MICROCONTROLLER MCU, 8 BIT, AVR XMEGA, 32MHZ, VQFN-44; Product Range:AVR ATxmega Family ATXmega A Series Microcontrollers; CPU Speed:32MHz; Program Memory Size:32KB; RAM Memory Size:4KB; No. of Pins:44Pins; MCU Case Style:VQFN RoHS Compliant: Yes

Supplier's Site Datasheet
Sheung Wan, Hong Kong
8-bit Microcontrollers - MCU
ATXMEGA32A4-MH
8-bit Microcontrollers - MCU ATXMEGA32A4-MH
8-bit Microcontrollers - MCU 8/16 bit 1.6V-3.6V 32KB + 4KB

8-bit Microcontrollers - MCU 8/16 bit 1.6V-3.6V 32KB + 4KB

Buy Now Datasheet
Embedded - Microcontrollers - ATXMEGA32A4-MH - Lingto Electronic Limited
Shenzhen, China
Embedded - Microcontrollers
ATXMEGA32A4-MH
Embedded - Microcontrollers ATXMEGA32A4-MH
IC MCU 8/16BIT 32KB FLASH 44VQFN

IC MCU 8/16BIT 32KB FLASH 44VQFN

Supplier's Site Datasheet
Integrated Circuits (ICs) - Embedded - Microcontrollers - ATXMEGA32A4-MH - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Embedded - Microcontrollers
ATXMEGA32A4-MH
Integrated Circuits (ICs) - Embedded - Microcontrollers ATXMEGA32A4-MH
IC MCU 8/16BIT 32KB FLASH 44VQFN

IC MCU 8/16BIT 32KB FLASH 44VQFN

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey Win Source Electronics Quarktwin Technology Ltd. ODG (Origin Data Global) Newark, An Avnet Company VAST STOCK CO., LIMITED Lingto Electronic Limited Shenzhen Shengyu Electronics Technology Limited
Product Category Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU)
Product Number 685-ATXMEGA32A4-MH ATXMEGA32A4-MH-ND 1020615-ATXMEGA32A4-MH ATXMEGA32A4-MH ATXMEGA32A4-MH 68T3944 ATXMEGA32A4-MH ATXMEGA32A4-MH ATXMEGA32A4-MH
Product Name 16-bit 16BIT 32KB Embedded Microcontroller MCU Microcontrollers Embedded - Embedded - Microcontrollers - ATXMEGA32A4-MH Microcontrollers Microcontrollers Microcontroller Mcu, 8 Bit, Avr Xmega, 32Mhz, Vqfn-44; Product Range Microchip 8-bit Microcontrollers - MCU Embedded - Microcontrollers Integrated Circuits (ICs) - Embedded - Microcontrollers
Data Bus 16 Bit 8 Bit; 16 Bit 8 Bit; 16 Bit 8 Bit; 16 Bit; 8/16-Bit 8 Bit; 16 Bit 8 Bit 8 Bit; 16 Bit; 8/16-Bit 8 Bit; 16 Bit
Clock Speed 32 MHz 32 MHz 32 MHz 32 MHz 32 MHz 32 MHz 32 MHz
RAM 4 KB 4 KB 32 KB 4 KB 4 KB 4 KB 4 KB
ROM 1 KB 32 KB 1 KB
ROM Type EEPROM; EEPROM Flash Flash; FLASH Flash; FLASH Flash; FLASH
Unlock Full Specs
to access all available technical data

Similar Products

2.4GHz 128KB 8KB VQFN Embedded Microcontroller MCU - 879-CC2530F128RHAT - ERSAELECTRONICS PTE. LTD.
Specs
RAM 8 KB
Supply Voltage 2 to 3.6 volts
Serial Interface SPI, USART, UART, 2-Wire
View Details
2 suppliers
Embedded - Embedded - Microcontrollers - ADUC7033BSTZ-8L - 911035-ADUC7033BSTZ-8L - Win Source Electronics
Specs
Data Bus 32 Bit
Clock Speed 20 MHz
RAM 96 KB
View Details
3 suppliers
Microcontrollers - 1899518 - RS Components, Ltd.
RS Components, Ltd.
Specs
Data Bus 8 Bit; 8bit
RAM 64 KB
ROM 64 KB
View Details
 - 40060873 - Rochester Electronics
Infineon Technologies AG
View Details