The Microcontroller MCU, 8 Bit, AVR XMEGA, 32MHz, PBGA-49 is part of the AVR ATxmega family, specifically designed for high-performance and low-power applications. It features a CPU speed of 32 MHz and offers a range of memory options, including 32 KB of Flash program memory, 4 KB of SRAM, and 1 KB of EEPROM. The device supports various peripherals such as five USARTs, two Two-Wire Interfaces, two SPIs, and a twelve-channel, 12-bit ADC, making it suitable for diverse applications including industrial control, climate control, and motor control. The microcontroller operates within a voltage range of 1.6V to 3.6V and includes advanced features like a four-channel DMA controller, programmable watchdog timer, and multiple sleep modes for power management. It is available in a 49-ball VFBGA package, which is RoHS compliant. However, it is noted that this specific model is not recommended for new designs, and engineers may consider the XMEGA A4U series as an alternative.
IC MCU 8/16BIT 32KB FLSH 49VFBGA Product overview: ATXMEGA32A4-CU from Microchip Technology is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 16-bit, 16BIT, 32KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 16-bit, 16BIT, 32KB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-ATXMEGA32A4-CU can be used for catalog matching and distributor lookup.
AVR AVR® XMEGA® A4 Microcontroller IC 8/16-Bit 32MHz 32KB (16K x 16) FLASH 49-VFBGA (5x5)
RISC Microcontroller, 8-Bit, FLASH, AVR RISC CPU, 32MHz, CMOS, PBGA49
Manufacturer: Microchip Technology
Win Source Part Number: 079325-ATXMEGA32A4-C
Packaging: Reel - TR
Core Processor: AVR
Number of I/O: 34
Program Memory Size: 32KB (16K x 16)
Program Memory Type: FLASH
EEPROM Size: 1K x 8
Data Converters: A/D 12x12b, D/A 2x12b
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C (TA)
Case / Package: 49-VFBGA (5x5)
Speed(Frequency): 32MHz
Supply Voltage - Operating: 1.6 V to 3.6 V
Part Core Size: 8/16-Bit
Data RAM Size: 4K x 8
Alternative Parts (Cross-Reference): ATXMEGA32A4-MH; ATxmega32A4-MU; ATXMEGA32A4-MHR;
Popularity: Medium
Fake Threat In the Open Market: 28 pct.
Supply and Demand Status: Limited
8-bit Microcontrollers - MCU 8/16 bit 1.6V-3.6V 32KB + 4KB
MICROCONTROLLER MCU, 8 BIT, AVR XMEGA, 32MHZ, PBGA-49; Product Range:AVR ATxmega Family ATXmega A Series Microcontrollers; CPU Speed:32MHz; Program Memory Size:32KB; RAM Memory Size:4KB; No. of Pins:49Pins; MCU Case Style:PBGA RoHS Compliant: Yes
AVR AVR® XMEGA® A4 Microcontroller IC 8/16-Bit 32MHz 32KB (16K x 16) FLASH 49-VFBGA (5x5)
AVR AVR® XMEGA® A4 Microcontroller IC 8/16-Bit 32MHz 32KB (16K x 16) FLASH 49-VFBGA (5x5)
IC MCU 8/16BIT 32KB FLSH 49VFBGA
IC MCU 8/16BIT 32KB FLSH 49VFBGA
| ERSAELECTRONICS PTE. LTD. | DigiKey | Rochester Electronics | Win Source Electronics | VAST STOCK CO., LIMITED | Newark, An Avnet Company | Quarktwin Technology Ltd. | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|---|---|---|
| Product Category | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) |
| Product Number | 685-ATXMEGA32A4-CU | ATXMEGA32A4-CU-ND | ATXMEGA32A4-CU | 079325-ATXMEGA32A4-CU | ATXMEGA32A4-CU | 68T3942 | ATXMEGA32A4-CU | ATXMEGA32A4-CU | ATXMEGA32A4-CU |
| Product Name | 16-bit 16BIT 32KB Embedded Microcontroller MCU | Microcontrollers | Embedded - Embedded - Microcontrollers - ATXMEGA32A4-CU | 8-bit Microcontrollers - MCU | Microcontroller Mcu, 8 Bit, Avr Xmega, 32Mhz, Pbga-49; Product Range Microchip | Microcontrollers | Embedded - Microcontrollers | Integrated Circuits (ICs) - Embedded - Microcontrollers | |
| Data Bus | 16 Bit | 8 Bit; 16 Bit | 8 Bit; 8-Bit | 8 Bit; 16 Bit | 8 Bit | 8 Bit; 16 Bit; 8/16-Bit | 8 Bit; 16 Bit; 8/16-Bit | ||
| Clock Speed | 32 MHz | 32 MHz | 32 MHz | 32 MHz | 32 MHz | 32 MHz | |||
| RAM | 4 KB | 4 KB | 32 KB | 4 KB | 4 KB | 4 KB | |||
| ROM | 1 KB | 32 KB | 1 KB | ||||||
| ROM Type | EEPROM; EEPROM | Flash | Flash | Flash; FLASH |